- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Conductor Material | Case Style | CoilResistance | DCL | Equivalent Series Resistance Type | Jacket Material | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Microwave Application | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Technology | Construction | Termination Style | Failure Rate | Polarity | Wire Gauge | Voltage | Ripple Current | Cable Length | Number of Poles | Jacket Color | Terminal Type | Product Type | ESR | Coil Voltage | Coil Power | Size(mm) | Switching Current | Contact Configuration | Wire Gauge - AWG | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44A0311-12-9-US Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | ||
![]() 55PC0211-8-90 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Airframe | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | Hook-up Wire | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | ||
![]() 44A0211-16-8-1KF/1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | Hook-up Wire | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | ||
![]() 100G0111-1.50-6 Raychem | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | 1.3kVAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82A0111-00-9 Raychem | In Stock | - | - | - | - | - | 2 | - | - | - | 705@1MIN/235@2MIN(uA) | STANDARD | - | 0.6(mm) | Not Required(mm) | 2000(hr) | - | Through Hole | -40C to 85C | Not Required(mm) | 13(mm) | No | Not Required(mm) | - | 20% | - | Not Required | - | Bulk | - | - | - | - | - | - | Electrolytic | - | - | - | 470000000PF(pF) | - | - | Axial | Not Required | Polar | - | 50VDC | 740(mA) | - | - | - | - | - | 0.4233(ohm) | - | - | 13 X 26 | - | - | - | - | 26(mm) | - | - | - | Not Required(mm) | ||
![]() CQ11683001 Raychem | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55LF0114-26-1CS3365 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55FB1411-20-7L-0CS1925 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/LF0114-28-97CS3254 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0112-14-2L Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0211-20-5CS2502 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDWC0311-18-0CS3134 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDWC0311-14-0CS2736 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDWC0311-14-8 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-12-6-US Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLHTA6002-24-9 Raychem | In Stock | - | - | - | 1206 | - | 2 | - | Ceramic Chip | - | - | - | - | Not Required(mm) | - | - | NO | Surface Mount | -55C to 125C | 1.6(mm) | Not Required(mm) | No | Not Required(mm) | BP | 5% | - | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | 510(pF) | STANDARD | SMT Chip | PAD | M | - | - | 100VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | 1.3(mm) | ||
![]() 44A0111-26-4 Raychem | 33 | - | - | - | Axial | Axial | - | Tinned Copper | - | - | - | - | PVDF | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | -55°C ~ 155°C | Tape & Reel (TR) | SFR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | ±100ppm/°C | - | 8.78 kOhms | Metal Film | 0.4W | - | - | - | - | -- | - | 26AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | ||
![]() RL0111-0.25-0 Raychem | In Stock | - | - | Plug In | - | - | - | Tinned Copper | - | 31500 O | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | 700-HP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Black | PCB Pin | Hook-up Wire | - | 240V ac | 0.65W | - | 8A | DPDT | - | - | - | 29mm | - | 25mm | - | ||
![]() FLDWC0311-18-1 Raychem | In Stock | - | - | - | 0805 | - | 2 | - | Dipped | - | - | - | - | 0.45(mm) | - | - | NO | Through Hole | -55C to 125C | 3.8(mm) | Not Required(mm) | No | - | C0G | 0.25pF | - | - | - | Ammo | - | - | - | - | - | - | - | - | - | - | 5.1PF(pF) | STANDARD | - | Radial | Not Required | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2(mm) | - | - | - | 3.8(mm) | ||
![]() 44A9605-16-3 Raychem | In Stock | - | - | - | Not Required | - | 2 | - | Dipped | - | - | - | - | 0.45(mm) | - | - | NO | Through Hole | -55C to 125C | - | Not Required(mm) | No | 3.8(mm) | X7R | 10% | - | - | - | Ammo | - | - | - | - | - | - | - | - | - | - | 47000PF(pF) | STANDARD | - | Radial | Not Required | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2(mm) | - | - | - | 3.8(mm) |