- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81044/13-26-5 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | 2009 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Green | - | - | - | - | 1 | 600V | 26 AWG | 600V | Compliant | - | - | Green | 19/38 | 0.034 (0.86mm) | - | 860 μm | 860 μm | Green | - | - | 19 | 508 μm | 38 AWG | - | - | - | 0.0030 0.076mm | - | Non-RoHS Compliant | Not Applicable | ||
![]() 82/0112-24-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 150°C | - | 2011 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | 1 | - | 24 AWG | 600V | Compliant | - | 24 AWG | White | 105/44 | 0.037 (0.94mm) | - | - | - | White | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55PC2212-20-9-9CS2573 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 12 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 200°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | 20 AWG | White | 19/32 | 0.075 (1.90mm) | - | - | - | - | - | - | - | - | - | - | - | 304.8mm | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 55A6931-18-9-9CS1928-L305 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | -65°C~150°C | - | 2010 | MIL-W-22759 and MIL-C-27500, 55A6931 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | White | 19/30 | 0.103 (2.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55A6244-20-9-9CS2275A TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | -65°C~200°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A6244 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | White | 19/32 | 0.084 (2.13mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | Non-RoHS Compliant | - | ||
![]() 82A0111-10-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | -65°C~200°C | Spool | 2013 | MIL-W-22759, FlexLine | Obsolete | 1 (Unlimited) | 200°C | -65°C | Orange | - | - | - | - | 1 | - | 10 AWG | 600V | Compliant | - | 10 AWG | Orange | 665/38 | 0.157 (3.99mm) | 3.9878 mm | - | - | - | - | - | - | - | - | - | - | 2000.0' 609.6m | 0.006 0.15mm | 152.4μm | RoHS Compliant | Not Applicable | ||
![]() 82A0111-10-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | -65°C~200°C | Spool | 2013 | MIL-W-22759, FlexLine | Obsolete | 1 (Unlimited) | 200°C | -65°C | Green | - | - | - | - | 1 | - | 10 AWG | 600V | Compliant | - | 10 AWG | Green | 665/38 | 0.157 (3.99mm) | 3.9878 mm | - | - | - | - | - | - | - | - | - | - | 2000.0' 609.6m | 0.006 0.15mm | 152.4μm | RoHS Compliant | Not Applicable | ||
![]() 22759/35-24-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | - | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A0814 | Obsolete | 1 (Unlimited) | 200°C | -65°C | Yellow | - | - | - | - | - | - | 24 AWG | 600V | - | - | 24 AWG | Yellow | 19/36 | 0.037 (0.94mm) | 939.8 μm | - | - | - | - | - | - | - | - | - | - | 1.00' 0.30m | - | - | RoHS Compliant | - | ||
![]() 55A0811-20-92 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Obsolete | 1 (Unlimited) | 150°C | -65°C | Red, White | - | - | - | - | - | - | 20 AWG | 600V | - | - | 20 AWG | White, Red Stripe | 19/32 | 0.050 (1.27mm) | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55A1114-26-9-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Shielded | ETFE | - | -65°C~150°C | - | 2004 | MIL-W-22759 and MIL-C-27500, 55A1114 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | 26 AWG | 600V | - | - | 26 AWG | White | - | 0.065 (1.65mm) | 1.651 mm | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | 203.2μm | RoHS Compliant | - | ||
![]() 55A1111-8-9-9 TE Connectivity Raychem Cable Protection | 42 |
| - | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | Shielded | - | - | 1 | - | 8 AWG | 600V | Compliant | - | 8 AWG | White | 133/29 | 0.188 (4.78mm) | - | 4.78 mm | 5.66 mm | White | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() CF7692-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC6346-24-9-9-9CS3373 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 9 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 200°C | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | White | 19/36 | 0.104 (2.64mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() 44A0111-22-9-11CS3144L193 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-22-9-10CS3144L193 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-22-9-19CS3144L193 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-22-9-23CS3144L193 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-22-9-13CS3144L193 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-22-9-20CS3144L193 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 55A0811-10-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Obsolete | 1 (Unlimited) | - | - | - | AIRFRAME, MEDIUM WEIGHT | NO | STRANDED | - | 1 | - | 10 AWG | 600V | - | WIRE AND CABLE | 10 AWG | Green | 37/26 | 0.128 (3.25mm) | 3.2512 mm | - | - | - | 37X26 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | 4.74 mm2 | - | 0.004 0.09mm | - | RoHS Compliant | - |