- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Conductor Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44/0414-24-2CS1038 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 0414 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44/0411-16-9CS1038 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0411-20-0CS1038 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0411-20-0CS470 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0412-20-9CS1235 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44/0412-16-9CS1220 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0412-24-0CS1220 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0411-24-4CS1798 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0411-18-6CS1038 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0411-18-9CS470 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0412-20-9CS1220 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP3568-000 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 2.18 mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44/0414-24-0CS2538 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 0414 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44/0412-20-92 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/43-22-9CS2873 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 7 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | White | 19/34 | 0.050 (1.27mm) | - | - | - | - | - | 304.8mm | 0.009 0.23mm | - | - | RoHS Compliant | - | ||
![]() 81044/9-18-9CS1464 TE Connectivity Raychem Cable Protection | 13 |
| - | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | White | 19/30 | 0.080 (2.03mm) | - | - | - | - | - | - | 0.005 0.13mm | - | - | RoHS Compliant | - | ||
![]() 22759/34-22-95 TE Connectivity / Raychem | In Stock | - | - | - | - | Cable | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | -150°C | -65°C | Green, White | 1 | 600V | - | - | Compliant | 22 AWG | - | - | - | - | 1.09 mm | - | White | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 44A0212-12-95 TE Connectivity Raychem Cable Protection | 13 |
| - | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Silver Coated | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | Polyalkene | 1kV | -65°C~150°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0211 | Active | 1 (Unlimited) | 150°C | -65°C | - | 1 | - | 12 AWG | 1000V | - | - | White, Green Stripe | 37/28 | 0.117 (2.97mm) | - | 2.97 mm | 2.96926 mm | White | 2.23 mm | - | 0.004 0.09mm | - | - | RoHS Compliant | - | ||
![]() ATFC0311-20-1 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Fluoropolymer | Hook-Up | - | - | -55°C~150°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | - | - | Brown | 19/32 | 0.054 (1.37mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CA4088-000 TE Connectivity Raychem Cable Protection | In Stock | - | - | - | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | -65°C~150°C | Spool | - | MIL-W-22759 and MIL-C-27500, 55A0111 | Obsolete | 1 (Unlimited) | 150°C | -65°C | White | 1 | 600V | 16 AWG | 600V | Compliant | 16 AWG | White | 19/29 | 0.068 (1.73mm) | 1.7272 mm | - | - | - | - | 2000.0' 609.6m | 0.005 0.13mm | 127μm | No | RoHS Compliant | Not Applicable |