- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Terminal Material | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Maximum Temperature | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Type | Terminal Finish | Cable Length | Jacket Color | Product Type | Stranding | Wire Gauge - AWG |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M22759/34-20-9 TE Connectivity / Raychem | 31 | - | - | - | - | 1 | - | - | 218204-001 | Details | 0.091305 oz | - | - | - | 1 ft | - | - | - | 20 AWG | ||
![]() 44A0111-12-2 Raychem | 30 | - | - | Tinned Copper | - | - | Polyalkene | + 150 C | - | - | - | 600 V | Spec 44 | - | 1 ft | Red | Hook-up Wire | 37 x 28 | 12 AWG | ||
![]() 55PC2112-18-9-94 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | 18 AWG | ||
![]() 556215-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | ||
![]() 55PC0212-6-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | 6 AWG | ||
![]() 44A1111-18-9-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | 18 AWG | ||
![]() 462469-000 Raychem | In Stock | - | - | - | BERYLLIUM COPPER | - | - | - | - | - | - | - | - | GOLD | - | - | Hook-up Wire | - | - | ||
![]() 82A0111-26-6 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | 26 AWG | ||
![]() 44A0111-18-900 Raychem | In Stock | - | - | - | - | - | Polyalkene | - | - | - | - | 600 V | Spec 44 | - | 1 ft | - | Hook-up Wire | 19 x 30 | 18 AWG | ||
![]() 55PC0811-8-9CS2502 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | 1 ft | - | - | - | 8 AWG | ||
![]() 55PC0211-6-9 Raychem | In Stock | - | - | Tinned Copper | - | - | Ethylene Tetrafluoroethylene (ETFE) | + 150 C | - | - | - | 600 V | Airframe | - | 1 ft | White | Hook-up Wire | 133 x 27 | 6 AWG | ||
![]() 44A0811-6-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | 6 AWG | ||
![]() 173925-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | ||
![]() 55PC0211-2-9CS2502 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | Airframe | - | 1 ft | - | Hook-up Wire | - | 2 AWG | ||
![]() 55PC0213-00-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | 1 ft | - | - | - | 2/0 AWG | ||
![]() 55PC6026-8-3CS2433 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | 8 AWG | ||
![]() 55FA0514-24-7LL-CS2880 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | 24 AWG | ||
![]() 82A0111-14-2 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | 14 AWG | ||
![]() 55PC2111-20-9-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | 20 AWG | ||
![]() 44A0111-14-82 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | 14 AWG |