- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Conductor Material | Core Material | CoilResistance | Dimensions | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer Part Number | Maximum Temperature | Noise Level | Other Names | Panel Cutout | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Moisture Sensitivity Level (MSL) | Type | Gender | Shielding | Supply Voltage | Depth | Voltage | Cable Length | Number of Poles | Jacket Color | Product Type | Coil Voltage | Sensor Type | Bearing Type | Shield Type | Air Flow | Lens Color | Power Consumption | Coil Power | Tensile Strength | Stranding | Return Loss | Switching Current | Contact Configuration | Wire Gauge - AWG | Barrel Depth | Features | Conductor Plating | Height | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82A0111-14-2 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | ||
![]() 55PC2111-20-9-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | ||
![]() 44A0111-14-82 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | ||
![]() 368605-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103575-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 436685-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A7556-20-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | ||
![]() FLHTC0311-16-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | ||
![]() 55PC0211-6-9 Raychem | In Stock | - | - | - | - | Tinned Copper | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | + 150 C | - | - | - | - | - | - | 600 V | - | - | - | Airframe | - | - | - | - | - | 1 ft | - | White | Hook-up Wire | - | - | - | - | - | - | - | - | - | 133 x 27 | - | - | - | 6 AWG | - | - | - | - | - | - | ||
![]() 44A0811-6-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | ||
![]() 173925-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD12353001 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diffused | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22759/41-20-9 Raychem | In Stock | - | - | - | Copper, Nickel Coated | - | White | - | - | - | - | 22759/41-20-9 | - | - | 218448-001 218448-001-ND 3-1191608-3 | - | - | - | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0813 | 1 (Unlimited) | - | Hook-Up, Dual Wall | 1.00 (0.30m) | - | - | 20 AWG | - | - | - | - | - | - | - | 19/32 | - | - | - | - | 0.050 (1.27mm) | - | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | 600V | - | - | - | - | - | ||
![]() RL0111-4.00-9 Raychem | 3033 |
| - | Plug In | - | - | - | 1770 O | - | - | - | - | - | - | - | - | - | - | - | - | - | 700-HA33 | - | - | - | - | - | - | - | - | 3 | - | - | 48V ac | - | - | - | - | - | - | 1.3W | - | - | - | 10A | 3PDT | - | - | - | - | - | - | - | ||
![]() RL0111-1.00-9 Raychem | In Stock | - | - | - | - | Tinned Copper | - | - | 80 x 80 x 38mm | - | - | - | - | 55dB | - | - | - | - | - | 600 V | - | - | - | - | - | - | 12 V dc | 38mm | - | - | - | White | Hook-up Wire | - | Tachometer | Ball | - | 132m³/h | - | 10W | - | - | - | - | - | - | - | - | - | - | 80mm | 80mm | - | ||
![]() M22759/32-22-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 216112-002 | Details | 0.075835 oz | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | ||
![]() RL1111-1.00-0-0 Raychem | 441 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL0111-1.20-9 Raychem | 3764 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL0111-1.50-9 Raychem | 81 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/0112-26-7CS3391 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |