- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Jacket Material | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A9002-26-2 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 8 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A9002 | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | - | - | Red | Solid | 0.026 (0.67mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/34-16-5 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Green | 1 | 600V | 16 AWG | 600V | Compliant | - | - | Green | 19/29 | 0.077 (1.96mm) | 1.95 mm | 1.73 mm | Green | 19 | 1.4224 mm | 29 AWG | - | 0.009 0.23mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 22759/44-22-1 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 600V | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Brown | 1 | 600V | 22 AWG | 600V | Compliant | - | - | Brown | 19/34 | 0.043 (1.09mm) | 1.09 mm | 1.09 mm | Brown | 19 | 787.4 μm | 34 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/34-14-3 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | - | - | - | Orange | 19/27 | 0.094 (2.38mm) | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 22759/43-20-4 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | 200°C | -65°C | Yellow | 1 | 600V | 20 AWG | 600V | Compliant | - | - | Yellow | 19/32 | 0.058 (1.47mm) | 1.47 mm | 1.27 mm | Yellow | 19 | 1.016 mm | 32 AWG | - | 0.009 0.23mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 22759/41-6-9 TE Connectivity Raychem Cable Protection | 761 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | - | - | -65°C~200°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | 200°C | -65°C | White | 1 | 600V | 6 AWG | 600V | Compliant | - | 6 AWG | White | 133/27 | 0.241 (6.12mm) | 6.12 mm | 6.1214 mm | - | 133 | 5.26 mm | 27 AWG | Enter Number of Feet in Order Quantity | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-24-1 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0814-22-9 TE Connectivity / Raychem | In Stock | - | - | - | ACTIVE (Last Updated: 4 days ago) | Silver | - | - | ETFE | - | 600V | - | - | - | - | - | - | - | 200°C | -65°C | White | 1 | 600V | - | - | Compliant | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-26-5 TE Connectivity / Raychem | 74 | - | - | - | - | Tinned Copper | - | - | - | PVDF | - | 600V | - | - | - | - | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22759/43-24-82 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200°C | -65°C | Grey | 1 | 600V | - | - | Compliant | - | 24 AWG | - | - | - | 1.14 mm | - | Grey | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55/0112-26-5 TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 11 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | 200°C | - | 2008 | - | Active | 1 (Unlimited) | 200°C | -65°C | Green | 1 | - | 26 AWG | 600V | - | - | - | Green | 19/38 | 0.032 (0.81mm) | 812.8 μm | 810 μm | Green | 19 | 470 μm | 38 AWG | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55A0111-12-7 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | - | - | - | Violet | 37/28 | 0.103 (2.62mm) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22759/32-28-7 TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 13 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | 28 AWG | 600V | - | - | - | Violet | 7/36 | 0.027 (0.69mm) | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55A0812-26-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | - | - | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | WIRE AND CABLE | - | White | 19/38 | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/34-22-1 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | - | Brown | 19/34 | 0.050 (1.27mm) | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 22759/32-26-7 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 600V | - | -65°C~150°C | Bulk | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Violet | 1 | 600V | 26 AWG | 600V | Compliant | - | - | Violet | 19/38 | 0.032 (0.81mm) | 812.8 μm | 810 μm | Violet | 19 | 508 μm | 38 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 82A0111-20-92 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | 150°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | - | - | - | White, Red Stripe | 154/42 | 0.053 (1.35mm) | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 22759/34-12-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 600V | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Black | 1 | 600V | 12 AWG | 600V | Compliant | - | - | Black | 37/28 | 0.111 (2.82mm) | 2.8194 mm | 2.62 mm | Black | 37 | 2.23 mm | 28 AWG | - | 0.009 0.23mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-2 TE Connectivity / Raychem | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22759/34-8-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Orange | 1 | 600V | 8 AWG | 600V | Compliant | - | - | Orange | 133/29 | 0.195 (4.95mm) | 4.95 mm | 4.95 mm | - | 133 | 4.19 mm | 29 AWG | - | 0.009 0.23mm | - | RoHS Compliant | Not Applicable |