- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Part # Aliases | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Wire Gauge - AWG | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0111-12-1 TE Connectivity Raychem Cable Protection | 3922 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | 600V | 12 AWG | - | Compliant | 600V | - | - | 12 AWG | Brown | 37/28 | 0.103 (2.62mm) | - | 2.6162 mm | 2.6162 mm | 2.62 mm | - | - | - | 37 | 2.23 mm | 28 AWG | - | - | - | Enter Number of Feet in Order Quantity | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-22-91 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | - | Cable | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | Polyalkene | - | - | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Brown, White | - | - | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | - | 22 AWG | White, Brown Stripe | 19/34 | 0.047 (1.19mm) | - | 1.1938 mm | 1.19 mm | 1.1938 mm | White | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | 0.0031 0.080mm | 78.74μm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-20-6-US TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | 1 | Polyalkene | - | 2820263013 2820263013 | Details | 0.274414 oz | - | 600 V | - | Spool | - | 44A0111 | - | - | Spec 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Blue | - | - | - | - | - | 1.4 mm | - | 19 x 32 | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | ||
![]() 22759/34-12-9 TE Connectivity Raychem Cable Protection | 1804 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | - | - | - | 600V | - | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | - | 1 | 600V | 12 AWG | 600V | Compliant | - | - | - | 12 AWG | White | 37/28 | 0.103 (2.62mm) | - | 2.6162 mm | 2.8194 mm | 2.82 mm | White | - | - | 37 | 2.23 mm | 28 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.004 0.09mm | 228.6μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-92 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Red, White | - | - | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | - | 22 AWG | White, Red Stripe | 19/34 | 0.043 (1.09mm) | - | 1.0922 mm | 1.09 mm | 1.09 mm | White | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0816-16-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | 698521-000 | Details | - | - | - | - | - | - | 55A0816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | ||
![]() FLDWC0311-0.50-4 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | PVDF | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0111-22-95 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Green, White | - | - | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | - | 22 AWG | White, Green Stripe | 19/34 | 0.043 (1.09mm) | - | 1.0922 mm | 1.09 mm | 1.09 mm | White | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-93 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Orange, White | - | - | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | - | 22 AWG | White, Orange Stripe | 19/34 | 0.043 (1.09mm) | - | 1.0922 mm | 1.09 mm | 1.09 mm | White | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() FLDWC0311-0.50-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Tinned Copper | - | - | - | - | PVDF | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0811-22-6 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | 600V | 22 AWG | - | Compliant | 600V | - | - | 22 AWG | Blue | 19/34 | 0.043 (1.09mm) | - | 1.0922 mm | 1.09 mm | 1.27 mm | - | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | 0.004 0.09mm | - | - | RoHS Compliant | Not Applicable | ||
![]() 22759/43-22-3 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | - | - | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | 200°C | -65°C | Orange | - | - | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | - | - | Orange | 19/34 | 0.050 (1.27mm) | - | - | 1.27 mm | 1.09 mm | Orange | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | 0.009 0.23mm | 228.6μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0811-6-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | ETFE | - | - | - | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | - | 1 | 600V | 6 AWG | 600V | Compliant | 600V | - | - | 6 AWG | White | 133/27 | 0.241 (6.12mm) | - | 6.1214 mm | 6.12 mm | 6.1214 mm | - | - | - | 133 | 5.26 mm | 27 AWG | - | - | - | - | 0.004 0.09mm | 203.2μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-20-9 TE Connectivity Raychem Cable Protection | 10873 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | 100 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | - | - | -65°C~150°C | - | 1998 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | 600V | Unshielded | STRANDED | - | 1 | 600V | 20 AWG | - | Compliant | 600V | - | - | 20 AWG | White | 19/32 | 0.050 (1.27mm) | Not Halogen Free | 1.27 mm | 1.27 mm | 1.27 mm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 960 μm | 32 AWG | TIN | - | 0.62 mm2 | 5000' 1524.0m | - | 127μm | Unknown | RoHS Compliant | Not Applicable | ||
![]() 55A0114-26-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | 600V | 26 AWG | - | Compliant | - | - | - | 26 AWG | Black | 19/38 | 0.032 (0.81mm) | - | 812.8 μm | 812.8 μm | 810 μm | - | - | - | 19 | 508 μm | 38 AWG | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-9-L183 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 14 Weeks | - | Cable | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | Polyalkene, Polyvinyl | - | - | - | - | 600V | - | -65°C~150°C | Spool | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | -150°C | -65°C | White | - | - | - | - | - | 1 | 600V | 16 AWG | 600V | Compliant | - | - | - | 16 AWG | White | 19/29 | 0.072 (1.83mm) | - | 1.8288 mm | 1.83 mm | 1.83 mm | White | - | - | 19 | 1.397 mm | 29 AWG | - | - | - | 5000' 1524.0m | 0.0031 0.080mm | - | - | RoHS Compliant | - | ||
![]() 44A0111-20-4-US TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | 1 | Polyalkene | - | 282024-014 | Details | - | - | 600 V | - | - | - | 44A0111 | - | - | Spec 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | 1.4 mm | - | 19 x 32 | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | ||
![]() 82A0811-12-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~200°C | Spool | 2008 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | 12 AWG | - | Compliant | 600V | - | - | 12 AWG | White | 665/40 | 0.121 (3.07mm) | - | 3.0734 mm | 3.4798 mm | 3.4798 mm | - | - | - | 665 | 2.6924 mm | 40 AWG | - | - | - | 2000.0' 609.6m | 0.006 0.15mm | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A1111-22-9-9 TE Connectivity Raychem Cable Protection | 2045 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | ETFE | - | - | - | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | 600V | YES | STRANDED | - | 1 | 600V | 22 AWG | - | Compliant | 600V | - | - | 22 AWG | White | 19/34 | 0.076 (1.93mm) | - | 1.9304 mm | 1.09 mm | 1.93 mm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | TIN | - | 0.38 mm2 | 1.00' 0.30m | 0.008 0.20mm | 203.2μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0814-22-0 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | ETFE | - | - | - | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0814 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | 600V | 22 AWG | - | Compliant | - | WIRE AND CABLE | - | - | Black | 19/34 | 0.050 (1.27mm) | - | - | 1.27 mm | 1.27 mm | - | - | - | 19 | 762 μm | 34 AWG | - | - | - | - | - | 228.6μm | - | RoHS Compliant | Not Applicable |