- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dielectric Material | Conductor Material | Core Material | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer Part Number | Maximum Temperature | Other Names | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Moisture Sensitivity Level (MSL) | Type | Gender | Shielding | Voltage | Cable Length | Jacket Color | Product Type | Shield Type | Wire Type | Tensile Strength | Outside Diameter | Stranding | Return Loss | Wire Gauge - AWG | Barrel Depth | Features | Conductor Plating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLTWC0311-22-0 Raychem | In Stock | - | - | - | - | - | - | - | FLTWC0311-22-0 | - | 849201-000 | - | Compliant | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400R0111-14-0 TE Connectivity / Raychem | In Stock | - | - | - | Tinned Copper | - | 1 | Polyolefin (PO) | - | + 125 C | - | EG8790-000 | Details | 0.692922 oz | 600 V | - | 400R | - | Dual Wall | - | - | - | 1 ft | Black | - | - | - | - | 2.36 mm | 19 x 27 | - | 14 AWG | - | - | - | - | ||
![]() 400R0111-14-9 TE Connectivity / Raychem | In Stock | - | - | - | Tinned Copper | - | 1 | Polyolefin (PO) | - | + 125 C | - | EG8791-000 | Details | 0.692922 oz | 600 V | - | 400R | - | Dual Wall | - | - | - | 1 ft | White | - | - | - | - | 2.36 mm | 19 x 27 | - | 14 AWG | - | - | - | - | ||
![]() 513147-000 TE Connectivity / Raychem | In Stock | - | - | - | Silver Plated Copper | - | 1 | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | 55PC0214-24-9CS2572 | Details | - | 600 V | - | - | - | Spec 55 | - | - | - | - | - | - | - | - | - | 1.65 mm | 19 x 36 | - | 24 AWG | - | - | - | - | ||
![]() EN50306-3-RAIL-1X1.50 Raychem | 1797 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1111-2.50-0-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLDWC0311-24-3 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1 | - | - | - | - | CP3289-000 | Details | - | 600 V | - | FLDWC0311 | - | - | - | - | - | 1 ft | - | - | - | - | - | 1.17 mm | 19 x 36 | - | 24 AWG | - | - | - | - | ||
![]() 22759/41-20-9 Raychem | In Stock | - | - | Copper, Nickel Coated | - | White | - | - | 22759/41-20-9 | - | 218448-001 218448-001-ND 3-1191608-3 | - | - | - | - | -65°C ~ 200°C | MIL-W-22759 and MIL-C-27500, 55A0813 | 1 (Unlimited) | - | Hook-Up, Dual Wall | 1.00 (0.30m) | 20 AWG | - | - | - | 19/32 | - | 0.050 (1.27mm) | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | 600V | - | - | - | ||
![]() 284040-002 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55FB1511-22-7L-0CS2636 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44M9976-16-1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFR35-10.0-0 TE Connectivity / Raychem | In Stock | - | - | - | Tinned Copper | - | 1 | Polyolefin (PO) | - | + 120 C | - | 4-1195447-2 6942693001 | Details | - | 1.9 kV | - | - | - | - | - | - | - | - | Black | - | - | Power Cable | - | 7 mm | - | - | 8 AWG | - | - | - | - | ||
![]() 22759/32-18-9 Raychem | In Stock | - | - | Copper, Tinned | - | White | - | - | 22759/32-18-9 | - | 216296-002 216296-002-ND 5-1191575-0 | - | - | - | - | -65°C ~ 150°C | MIL-W-81044 and MIL-C-27500, 44A0111 | 1 (Unlimited) | - | Hook-Up, Dual Wall | - | 18 AWG | - | - | - | 19/30 | - | 0.060 (1.52mm) | - | - | Ethylene Tetrafluoroethylene (ETFE) | - | 600V | - | - | - | ||
![]() 44A0111-28-3 TE Connectivity / Raychem | 34 |
| - | - | Tinned Copper | - | 1 | Polyalkene | - | + 150 C | - | 2820833006 | Details | 0.015344 oz | 600 V | - | - | - | Spec 44 | - | - | - | 1 ft | Orange | - | - | - | - | - | 7 x 36 | - | 28 AWG | - | - | - | - | ||
![]() 55PC1811-0-9-9 TE Connectivity / Raychem | In Stock | - | - | - | Tinned Copper | - | 1 | Ethylene Tetrafluoroethylene (ETFE) | - | + 150 C | - | EG9520-000 | Details | - | 600 V | - | - | - | Dual Wall | - | - | - | 1 ft | White | - | - | - | - | - | 1045 x 30 | - | 1/0 AWG | - | - | - | - | ||
![]() C39461-000 TE Connectivity / Raychem | In Stock | - | - | - | Silver Plated Copper | - | 1 | Ethylene Tetrafluoroethylene (ETFE) | - | + 200 C | - | - | Details | 0.073476 oz | 600 V | - | - | - | Spec 55 | - | - | - | 1 ft | Blue | - | - | - | - | 0.032 in | 19 x 38 | - | 26 AWG | - | - | - | - | ||
![]() 639731-000 TE Connectivity / Raychem | In Stock | - | - | - | Tinned Copper | - | 1 | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | 55PC0212-16-9CS2572 | Details | - | 600 V | - | - | - | Spec 55 | - | - | - | - | - | - | - | - | - | 1.8 mm | 19 x 29 | - | 16 AWG | - | - | - | - | ||
![]() M22759/43-20-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1 | - | - | - | - | 218696-001 | Details | 0.097648 oz | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | ||
![]() 216388-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A7422-6-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | Hook-up Wire | - | - | - | - | - | - | 6 AWG | - | - | - | - |