- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Jacket Material | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81044/12-18-4 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Yellow | - | - | - | - | 1 | 600V | 18 AWG | 600V | Compliant | - | - | 18 AWG | Yellow | 19/30 | 0.065 (1.65mm) | 1.651 mm | 1.651 mm | 1.651 mm | Yellow | - | 19 | 1.27 mm | 30 AWG | - | - | 0.0031 0.080mm | 78.74μm | RoHS Compliant | Not Applicable | ||
![]() 55A0111-14-1 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | 600V | 14 AWG | - | Compliant | - | - | 14 AWG | Brown | 19/27 | 0.085 (2.16mm) | 2.159 mm | 2.16 mm | 2.159 mm | - | - | 19 | 1.778 mm | 27 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0111-24-4 TE Connectivity Raychem Cable Protection | 18 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | 600V | 24 AWG | - | Compliant | 600V | - | 24 AWG | Yellow | 19/36 | 0.037 (0.94mm) | 939.8 μm | 940 μm | 940 μm | - | - | 19 | 635 μm | 36 AWG | - | 1.00' 0.30m | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0112-16-2 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 16 AWG | - | Compliant | - | WIRE AND CABLE | - | Red | 19/29 | 0.068 (1.73mm) | - | 1.72 mm | 1.73 mm | - | - | 19 | 1.3462 mm | 29 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() FLDWC0311-0.75-6 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22759/34-20-2 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 20 AWG | - | Compliant | - | WIRE AND CABLE | - | - | 19/32 | 0.050 (1.27mm) | - | 1.47 mm | 1.47 mm | Red | - | 19 | 1.016 mm | 32 AWG | - | - | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 55A0812-22-8 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | Grey | AIRFRAME, MEDIUM WEIGHT | NO | STRANDED | - | 1 | 600V | 22 AWG | - | Compliant | - | WIRE AND CABLE | - | Gray | 19/34 | 0.043 (1.09mm) | - | 1.27 mm | 1.27 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | 0.38 mm2 | - | - | 76.2μm | RoHS Compliant | Not Applicable | ||
![]() 82A0811-8-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | - | - | -65°C~200°C | Spool | 2010 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 8 AWG | - | Compliant | 600V | - | 8 AWG | White | 665/36 | 0.195 (4.95mm) | - | 5.842 mm | 5.842 mm | - | - | 665 | 4.191 mm | 36 AWG | - | 1000.0' 304.8m | 0.012 0.30mm | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0111-20-92 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | 150°C | - | 2011 | - | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | - | - | 1 | - | 20 AWG | 600V | - | - | - | - | White, Red Stripe | 19/32 | 0.049 (1.24mm) | - | - | 12.573 mm | White | - | 19 | - | 32 AWG | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC0111-20-3 TE Connectivity Raychem Cable Protection | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | 150°C | - | 2011 | - | Active | 1 (Unlimited) | 150°C | -65°C | Orange | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | Orange | 19/32 | 0.049 (1.24mm) | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC0211-20-0 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 600V | - | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | - | 20 AWG | - | - | - | - | - | Black | 19/32 | 0.054 (1.37mm) | - | - | 1.3716 mm | - | - | 19 | - | 32 AWG | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() FLHTC0311-26-7 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 9 Weeks | - | - | Wire | 1.89kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | 200°C | Bulk | 2010 | - | Active | 1 (Unlimited) | 200°C | -65°C | Violet | - | - | - | - | 1 | - | 26 AWG | 600V | - | 600V | - | 26 AWG | Violet | 19/38 | 0.031 (0.79mm) | - | 800.1 μm | 1.02108 mm | Violet | - | 19 | 470 μm | 38 AWG | - | - | 0.006 0.15mm | 152μm | RoHS Compliant | - | ||
![]() 55PC1111-24-9-3 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 600V | - | 150°C | - | 2013 | - | Active | 1 (Unlimited) | 150°C | -65°C | Orange | - | - | - | - | 1 | - | 24 AWG | 600V | Compliant | - | - | 24 AWG | Orange | 19/36 | 0.065 (1.65mm) | - | 900 μm | 1.65 mm | White | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC0211-18-92CS2502 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 600V | - | 150°C | - | 2004 | - | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | - | - | 1 | - | 18 AWG | 600V | - | - | - | 18 AWG | White, Red Stripe | 19/30 | 0.064 (1.63mm) | - | - | 1.6129 mm | White | - | 19 | - | 30 AWG | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 22759/34-01-9 TE Connectivity Raychem Cable Protection | 997 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | - | - | -65°C~150°C | Digi-Spool™, Continuous Spool | 2008 | MIL-W-22759 and MIL-C-27500, 55A8039 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | 1 | 600V | 1 AWG | 600V | Compliant | - | - | - | White | 817/30 | 0.445 (11.30mm) | - | 11.3 mm | 11.3 mm | - | - | 817 | 9.398 mm | 30 AWG | - | Enter Number of Feet in Order Quantity | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 82A0111-8-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | - | - | -65°C~200°C | Spool | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | Black | - | - | - | - | 1 | 600V | 8 AWG | 600V | Compliant | - | - | 8 AWG | Black | 665/36 | 0.195 (4.95mm) | 4.953 mm | 4.953 mm | 4.953 mm | - | - | 665 | 4.191 mm | 36 AWG | - | 1000.0' 304.8m | 0.012 0.30mm | 304.8μm | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-4-L183 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 14 Weeks | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Yellow | - | - | - | - | 1 | - | 16 AWG | 600V | - | - | - | - | Yellow | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | Yellow | - | 19 | 1.397 mm | 29 AWG | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 55A0812-24-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | 600V | 24 AWG | 600V | Compliant | - | - | 24 AWG | White | 19/36 | 0.045 (1.14mm) | 1.143 mm | 1.13792 mm | 1.143 mm | White | - | 19 | 609.6 μm | 36 AWG | - | - | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 44A0111-24-4-MX TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Yellow | - | - | - | - | 1 | - | 24 AWG | 600V | Compliant | - | - | 24 AWG | Yellow | 19/36 | 0.040 (1.02mm) | 1.016 mm | 1.02 mm | 1.016 mm | Yellow | - | 19 | 635 μm | 36 AWG | - | - | 0.0031 0.080mm | 78.74μm | RoHS Compliant | - | ||
![]() FLDWC0311-1.00-0 TE Connectivity / Raychem | 72 | - | - | - | - | - | - | - | Tinned Copper | - | - | - | PVDF | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |