- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Part # Aliases | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Wire Gauge - AWG | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22759/33-26-9 TE Connectivity Raychem Cable Protection | 1737 |
| Datasheet | 16 Weeks | - | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | - | - | 600V | - | -65°C~200°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NO | STRANDED | - | - | 1 | 600V | MIL | 26 AWG | - | Compliant | 600V | - | - | 26 AWG | White | 19/38 | 0.032 (0.81mm) | 812.8 μm | 812.8 μm | 810 μm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 508 μm | 38 AWG | - | - | - | - | Enter Number of Feet in Order Quantity | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 82A0811-16-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~200°C | Spool | 2010 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 16 AWG | - | Compliant | 600V | - | - | 16 AWG | White | 259/40 | 0.079 (2.01mm) | 2.0066 mm | 2.3368 mm | 2.3368 mm | - | - | - | 259 | 2.341 mm | 40 AWG | - | - | - | - | 2000.0' 609.6m | 0.004 0.09mm | 101.6μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-26-9 TE Connectivity Raychem Cable Protection | 28 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | 100 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | - | - | -65°C~150°C | Digi-Spool™, Continuous Spool | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | 600V | NO | STRANDED | - | - | 1 | 600V | - | 26 AWG | - | Compliant | 600V | - | - | 26 AWG | White | 19/38 | 0.032 (0.81mm) | 812.8 μm | 810 μm | 810 μm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 508 μm | 38 AWG | TIN | - | - | - | Enter Number of Feet in Order Quantity | - | 127μm | Unknown | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-97 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | 150°C | -65°C | Violet, White | - | - | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | - | - | - | 22 AWG | White, Violet Stripe | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | White | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0811-16-6 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | 265091-000 | Details | 0.172529 oz | - | 600 V | - | Spool | - | - | - | - | Spec 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | White | - | - | - | - | 0.09 in | - | 19 x 29 | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | ||
![]() 100G0111-1.00-0 TE Connectivity Raychem Cable Protection | 39 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | 100 | Copper, Tinned | Polymer | Hook-Up, Dual Wall | - | Polymer | - | - | - | - | 1.3kV | - | 125°C | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | Black | - | 1.3kV | - | - | - | 13A | 1 | 600V | - | 18 AWG | 750/1300V | Compliant | 600V | - | - | 18 AWG | Black | 19/0.0098 | 0.069 (1.75mm) | - | 1.78 mm | 1.78 mm | Black | - | - | 19 | 1.2192 mm | 19 AWG | - | - | - | - | 100m | 0.008 0.20mm | 200μm | No SVHC | RoHS Compliant | Not Applicable | ||
![]() 55A0112-24-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | 200°C | -65°C | White | - | - | - | - | - | - | 1 | 600V | - | 24 AWG | 600V | Compliant | 600V | - | - | 24 AWG | White | 19/36 | 0.037 (0.94mm) | 939.8 μm | 940 μm | 940 μm | White | - | - | 19 | 635 μm | 36 AWG | - | - | - | - | 5000' 1524.0m | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0211-10-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | ETFE | - | - | - | - | 600V | - | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Unshielded | - | unknown | - | 1 | - | - | 10 AWG | - | - | - | - | - | - | White | 37/26 | 0.129 (3.28mm) | - | - | 3.2766 mm | - | - | - | 37 | - | 26 AWG | - | - | General Purpose | - | 304.8mm | 0.008 0.20mm | - | - | RoHS Compliant | - | ||
![]() 99M0111-24-9 TE Connectivity Raychem Cable Protection | 25 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | 100 | Copper, Tinned | Polyester | Hook-Up, Dual Wall | - | Polyester | - | - | - | - | 600V | - | 120°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | 125°C | -65°C | White | - | 600V | - | - | - | - | 1 | 600V | - | 24 AWG | 600V | Compliant | 600V | - | - | 24 AWG | White | 19/0.0047 | 0.041 (1.04mm) | - | 890 μm | 1.05 mm | White | - | - | 19 | 635 μm | 36 AWG | - | - | - | - | - | 0.006 0.15mm | 150μm | No SVHC | RoHS Compliant | Not Applicable | ||
![]() 55A0111-24-90 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | 150°C | -65°C | Black, White | - | - | - | - | - | - | 1 | 600V | - | 24 AWG | 600V | Compliant | - | - | - | 24 AWG | White, Black Stripe | 19/36 | 0.037 (0.94mm) | 939.8 μm | 940 μm | 940 μm | Black | - | - | 19 | 635 μm | 36 AWG | - | - | - | - | 5000' 1524.0m | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() CMC-0553-0-9 TE Connectivity Raychem Cable Protection | 43 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | ETFE | - | - | - | - | - | - | - | Spool | 2011 | CMC-0553 | Active | 1 (Unlimited) | - | - | 200°C | -65°C | White | - | - | - | - | - | - | 1 | 600V | - | 1/0 AWG | 600V | Compliant | - | - | - | - | White | 1045/30 | 0.504 (12.80mm) | 12.8016 mm | 12.8 mm | 12.8 mm | - | - | - | 1045 | 10.41 mm | 30 AWG | - | - | - | - | 500.0' 152.4m | 0.015 0.38mm | 381μm | - | RoHS Compliant | - | ||
![]() 22759/43-20-9 TE Connectivity Raychem Cable Protection | 4035 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | - | - | - | - | - | 600V | - | -65°C~200°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | 0.03Ohm | - | - | - | - | - | YES | STRANDED | unknown | - | 1 | 600V | - | 20 AWG | - | Compliant | 600V | - | - | 20 AWG | White | 19/32 | 0.050 (1.27mm) | 1.27 mm | 1.27 mm | 1.27 mm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.016 mm | 32 AWG | - | - | - | - | Enter Number of Feet in Order Quantity | - | 228.6μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-9 TE Connectivity Raychem Cable Protection | 110 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | 100 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | - | - | -65°C~150°C | - | 1998 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | 600V | NO | STRANDED | - | - | 1 | 600V | - | 22 AWG | - | Compliant | 600V | - | - | 22 AWG | White | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | - | 0.38 mm2 | 1.00' 0.30m | - | 127μm | No SVHC | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-96 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | Blue, White | GENERAL PURPOSE, LIGHTWEIGHT | - | NO | STRANDED | - | - | 1 | 600V | - | 22 AWG | - | Compliant | - | WIRE AND CABLE | - | - | White, Blue Stripe | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | White | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | - | 0.38 mm2 | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-90 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | 150°C | -65°C | Black, White | - | - | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | - | - | - | 22 AWG | White, Black Stripe | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | Black | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0813-10-9 TE Connectivity Raychem Cable Protection | 6 |
| Datasheet | 6 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | ETFE | - | - | - | - | 600V | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | - | - | 200°C | -65°C | White | - | - | - | - | - | - | 1 | 600V | - | 10 AWG | 600V | Compliant | - | - | - | 10 AWG | White | 37/26 | 0.134 (3.40mm) | 3.4036 mm | 3.4036 mm | 3.4 mm | White | - | - | 37 | 2.77 mm | 26 AWG | - | - | - | - | - | - | 228.6μm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-98-L030 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | Polyalkene | - | - | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | 150°C | -65°C | - | - | - | - | - | - | - | 1 | - | - | 16 AWG | 600V | - | - | - | - | - | White, Gray Stripe | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | White | - | - | - | 1.4224 mm | - | - | - | - | - | - | 0.0031 0.080mm | - | - | RoHS Compliant | - | ||
![]() 55A0111-22-2-1KF TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | 150°C | -65°C | Red | - | - | - | - | - | - | 1 | - | - | 22 AWG | 600V | - | - | - | - | - | Red | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | Red | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | - | - | 127μm | - | RoHS Compliant | - | ||
![]() 55A0111-16-92 TE Connectivity Raychem Cable Protection | 43 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | ETFE | - | - | - | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | Red, White | GENERAL PURPOSE, LIGHTWEIGHT | - | NO | STRANDED | - | - | 1 | 600V | - | 16 AWG | - | Compliant | - | WIRE AND CABLE | - | - | White, Red Stripe | 19/29 | 0.068 (1.73mm) | - | 1.73 mm | 1.73 mm | White | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.397 mm | 29 AWG | TIN | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 44A1111-24-9-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | PVDF | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |