- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Cross Section Area | Length | Jacket (Insulation) Thickness | Diameter - Outside | Insulation Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0811-0000-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | 600V | - | 4/0 AWG | - | Compliant | - | WIRE AND CABLE | - | White | 2109/30 | 0.675 (17.15mm) | - | 17.15 mm | 17.145 mm | - | - | 2109 | 14.86 mm | 30 AWG | - | - | - | 0.004 0.09mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55PC1811-18-9-9-F871 TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | 600V | 150°C | 2003 | - | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | - | - | 1 | - | - | 18 AWG | 600V | Compliant | - | - | 18 AWG | White | 19/30 | 0.097 (2.46mm) | - | 1.73 mm | 2.4638 mm | White | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | - | RoHS Compliant | - | ||
![]() 55A9002-24-9 TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~200°C | 2008 | MIL-W-22759 and MIL-C-27500, 55A9002 | Active | 1 (Unlimited) | 0.093Ohm | - | - | - | - | - | - | NO | - | unknown | 1 | - | - | 24 AWG | - | - | - | WIRE AND CABLE | 24 AWG | White | Solid | 0.031 (0.79mm) | - | 779.78 μm | 780 μm | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 780 μm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55A0111-12-45 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | Green, Yellow | GENERAL PURPOSE, LIGHTWEIGHT | - | - | NO | STRANDED | - | 1 | 600V | - | 12 AWG | - | Compliant | - | WIRE AND CABLE | - | Yellow, Green Stripe | 37/28 | 0.103 (2.62mm) | - | 2.6162 mm | 2.62 mm | Green | FLEXIBLE CORD AND FIXTURE WIRE | 37 | 2.1844 mm | 28 AWG | TIN | 2.98 mm2 | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/32-16-2 TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 | 600V | - | 16 AWG | - | Compliant | 600V | - | - | Red | 19/29 | 0.068 (1.73mm) | - | 1.73 mm | 1.73 mm | - | - | 19 | 1.37 mm | 29 AWG | - | - | - | 0.005 0.13mm | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-28-1 TE Connectivity Raychem Cable Protection | 50 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Wire | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 28 AWG | - | Compliant | 600V | - | - | Brown | 7/36 | 0.027 (0.69mm) | - | 685.8 μm | 690 μm | - | - | 7 | 381 μm | 36 AWG | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A3111-24-9 TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A3112 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | White | 19/36 | 0.054 (1.37mm) | - | - | 1.37 mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55A3111-22-9 TE Connectivity Raychem Cable Protection | 50 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Shielded | - | 600V | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A3111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Shielded | - | - | 1 | 600V | - | 22 AWG | - | Compliant | - | WIRE AND CABLE | 22 AWG | - | 19/34 | 0.060 (1.52mm) | - | 1.09 mm | 1.52 mm | White | - | 19 | 787.4 μm | 34 AWG | - | - | - | 0.008 0.20mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 100G0111-0.25-6 TE Connectivity / Raychem | 18 |
| Datasheet | - | - | - | Cable | - | Copper, Tin | - | - | Polymer | - | - | - | - | - | - | - | 125°C | -65°C | Blue | - | - | - | - | - | - | 1 | 600V | - | - | - | Compliant | 600V | - | 24 AWG | - | - | - | - | 1.15824 mm | - | Blue | - | 19 | 590 μm | 19 AWG | - | - | - | - | 1.16 mm | 200μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A1111-14-9-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | ETFE | 600V | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | Shielded | - | - | 1 | 600V | - | 14 AWG | 600V | Compliant | - | - | 14 AWG | White | 19/27 | 0.119 (3.02mm) | 3.0226 mm | 2.16 mm | 3.02 mm | White | - | 19 | 1.79 mm | 27 AWG | - | - | - | 0.008 0.20mm | - | 203.2μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-3 TE Connectivity Raychem Cable Protection | 5513 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 22 AWG | - | Compliant | - | - | 22 AWG | Orange | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | - | - | 19 | 787.4 μm | 34 AWG | - | - | 5000' 1524.0m | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-12-4-US TE Connectivity Raychem Cable Protection | 20 | - | Datasheet | 17 Weeks | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Yellow | - | - | - | - | - | - | 1 | 600V | - | 12 AWG | 600V | Compliant | - | - | - | Yellow | 37/28 | 0.108 (2.74mm) | - | 2.74 mm | 2.7432 mm | Yellow | - | 37 | 2.23 mm | 28 AWG | - | - | - | 0.0031 0.080mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-18-45 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Green, Yellow | - | - | - | - | - | - | 1 | 600V | - | 18 AWG | 600V | Compliant | - | - | 18 AWG | Yellow, Green Stripe | 19/30 | 0.060 (1.52mm) | 1.524 mm | 1.52 mm | 1.51892 mm | Green | - | 19 | 1.27 mm | 30 AWG | - | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-5 TE Connectivity Raychem Cable Protection | 69 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable, Wire | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | - | - | - | NO | STRANDED | - | 1 | 600V | - | 22 AWG | - | Compliant | 600V | WIRE AND CABLE | 22 AWG | Green | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | - | - | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-8-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Wire | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | -65°C~150°C | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 8 AWG | - | Compliant | - | - | - | White | 133/29 | 0.188 (4.78mm) | 4.7752 mm | 4.7752 mm | 4.7752 mm | - | - | 133 | 4.19 mm | 29 AWG | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 22759/33-24-3 TE Connectivity Raychem Cable Protection | 47 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | CROSSLINKED EXTRUDED MODIFIED ETFE | 600V | -65°C~200°C | 2011 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | 0.093Ohm | - | - | - | - | STANDARD: MIL-W-22759 | - | NO | STRANDED | unknown | 1 | 600V | MIL | 24 AWG | - | Compliant | - | WIRE AND CABLE | 24 AWG | - | 19/36 | 0.037 (0.94mm) | - | 940 μm | 940 μm | Orange | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 609.6 μm | 36 AWG | - | - | - | 0.005 0.13mm | - | 127μm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/32-18-4CS2621 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | Yellow | 19/30 | 0.060 (1.52mm) | - | - | - | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | - | - | RoHS Compliant | - | ||
![]() CMC-0588-000-5D-CS2423 TE Connectivity Raychem Cable Protection | 20 | - | Datasheet | 19 Weeks | - | - | - | - | Aluminum | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | CMC-0588 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/0 AWG | 600V | - | - | - | - | Green | 427/24 | 0.645 (16.38mm) | - | - | - | - | - | - | - | - | - | - | - | 0.015 0.38mm | - | - | - | RoHS Compliant | - | ||
![]() 82A0811-8-9CS3193 TE Connectivity Raychem Cable Protection | 20 |
| Datasheet | 14 Weeks | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | 600V | - | - | - | - | White | 665/36 | 0.230 (5.84mm) | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | RoHS Compliant | - | ||
![]() 99M0111-22-9 TE Connectivity Raychem Cable Protection | 78 | - | Datasheet | 9 Weeks | - | - | Cable | 100 | Copper, Tinned | Polyester | Hook-Up, Dual Wall | Polyester | 600V | 120°C | 2011 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | White | - | - | 600V | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | 600V | - | 22 AWG | White | 19/0.0059 | 0.047 (1.19mm) | - | 1.05 mm | 1.2 mm | White | - | 19 | 787.4 μm | 34 AWG | - | - | 100m | 0.006 0.15mm | - | 150μm | No SVHC | RoHS Compliant | Not Applicable |