- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC0211-10-9CS2600 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | - | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | White | - | - | Unshielded | - | - | 1 | - | 10 AWG | 600V | - | - | - | 10 AWG | White | 37/26 | 0.129 (3.28mm) | - | - | 3.2766 mm | - | - | - | - | - | - | General Purpose | - | 304.8mm | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55PC0811-18-9CS2502 TE Connectivity Raychem Cable Protection | 9820 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | Digi-Spool™, Continuous Spool | 2004 | - | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | - | 1 | - | 18 AWG | 600V | - | - | - | 18 AWG | White | 19/30 | 0.068 (1.73mm) | - | 1.7272 mm | 1.7272 mm | White | - | 19 | 1.1684 mm | 30 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.010 0.25mm | - | RoHS Compliant | - | ||
![]() FLHTC0311-14-5 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 18.6kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2010 | - | Active | 1 (Unlimited) | 200°C | -65°C | Green | - | - | - | - | - | 1 | - | 14 AWG | 600V | Compliant | - | - | - | Green | 19/27 | 0.082 (2.08mm) | - | 2.251 mm | 2.25 mm | Green | - | 19 | 1.68 mm | 27 AWG | - | - | - | - | 0.006 0.15mm | 152μm | RoHS Compliant | - | ||
![]() FLHTC0311-18-6 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | 9.45kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2010 | - | Active | 1 (Unlimited) | 200°C | -65°C | Blue | - | - | - | - | - | 1 | - | 18 AWG | 600V | Compliant | - | - | 18 AWG | Blue | 19/30 | 0.060 (1.52mm) | - | 1.52 mm | 1.5267 mm | Blue | - | 19 | 1.1938 mm | 30 AWG | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC2111-14-9-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | 150°C | - | 2005 | - | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | - | 1 | - | 14 AWG | 600V | Compliant | - | - | 14 AWG | White | 19/27 | 0.102 (2.59mm) | - | 2.06 mm | 2.59 mm | White | - | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 55A1813-22-9-9CS2275 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Cable | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall, Shielded | ETFE | 600V | -65°C~200°C | Digi-Spool™, Continuous Spool | 2016 | MIL-W-22759 and MIL-C-27500, 55A1813 | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | Shielded | - | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | 22 AWG | White | 19/34 | 0.084 (2.13mm) | 2.1336 mm | 1.27 mm | 2.1336 mm | White | - | 19 | 762 μm | 34 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.008 0.20mm | 203.2μm | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-6-L183 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 14 Weeks | - | - | Cable | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | Polyalkene, Polyvinyl | 600V | -65°C~150°C | Spool | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | -150°C | -65°C | Blue | - | - | - | - | - | 1 | 600V | 16 AWG | 600V | Compliant | - | - | 16 AWG | Blue | 19/29 | 0.072 (1.83mm) | 1.8288 mm | 1.83 mm | 1.83 mm | Blue | - | 19 | 1.397 mm | 29 AWG | - | - | - | 5000' 1524.0m | 0.0031 0.080mm | - | RoHS Compliant | Not Applicable | ||
![]() 55A1812-14-9-9CS2275 TE Connectivity Raychem Cable Protection | 2729 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | Digi-Spool™, Continuous Spool | 2004 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | Shielded | - | - | 1 | - | 14 AWG | - | Compliant | - | WIRE AND CABLE | - | - | 19/27 | 0.127 (3.23mm) | - | 2.39 mm | 3.23 mm | White | - | 19 | 1.7018 mm | 27 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55A0112-18-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 600V | 18 AWG | - | Compliant | - | - | 18 AWG | Black | 19/30 | 0.060 (1.52mm) | - | 1.52 mm | 1.524 mm | - | - | 19 | 1.19 mm | 30 AWG | - | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/33-24-5 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | RADIATION-CROSSLINKED MODIFIED ETFE | 600V | -65°C~200°C | Bulk | 2011 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | - | - | - | - | - | NO | STRANDED | - | 1 | - | 24 AWG | - | - | - | WIRE AND CABLE | 24 AWG | - | 19/36 | 0.037 (0.94mm) | - | 940 μm | 940 μm | Green | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 635 μm | 36 AWG | - | - | - | - | 0.005 0.13mm | 127μm | RoHS Compliant | - | ||
![]() 22759/41-10-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Nickel | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 600V | 10 AWG | - | Compliant | - | WIRE AND CABLE | - | White | 37/26 | 0.134 (3.40mm) | - | 3.4036 mm | 3.4 mm | - | - | 37 | 2.77 mm | 26 AWG | - | - | - | - | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 55A0814-26-9 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A0814 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 26 AWG | - | Compliant | 600V | - | 26 AWG | White | 19/38 | 0.040 (1.02mm) | 1.016 mm | 1.02 mm | 1.016 mm | - | - | 19 | 480 μm | 38 AWG | - | - | - | - | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 99M0111-12-4 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Copper, Tinned | Polyester | Hook-Up, Dual Wall | - | 600V | 120°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | EQUIPMENT WIRE | - | NO | STRANDED | - | 1 | - | 12 AWG | - | - | 600V | WIRE AND CABLE | 12 AWG | - | 37/0.0118 | 0.106 (2.69mm) | - | 2.4892 mm | 2.7 mm | Yellow | FLEXIBLE CORD AND FIXTURE WIRE | 37 | 2.23 mm | 28 AWG | TIN | - | 2.98 mm2 | - | 0.008 0.20mm | 200μm | RoHS Compliant | - | ||
![]() 55A1111-22-2-9 TE Connectivity Raychem Cable Protection | In Stock | - | - | 10 Weeks | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | 600V | -65°C~150°C | - | - | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | - | Red | GENERAL PURPOSE, LIGHTWEIGHT | - | Shielded | STRANDED | - | 1 | 600V | 22 AWG | - | Compliant | - | WIRE AND CABLE | 22 AWG | White | 19/34 | 0.076 (1.93mm) | - | 1.09 mm | 1.93 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | TIN | - | 0.38 mm2 | - | 0.008 0.20mm | - | RoHS Compliant | Not Applicable | ||
![]() 82A0813-6-9-F874 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 200°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | - | 1 | 600V | 6 AWG | 600V | Compliant | - | - | 6 AWG | White | 1045/36 | 0.277 (7.04mm) | - | 7.0358 mm | 7.0358 mm | - | - | 1045 | 4.8768 mm | 36 AWG | - | - | - | 15.24m | 0.012 0.30mm | - | RoHS Compliant | - | ||
![]() CB4436-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | Bulk | 2004 | - | Active | 1 (Unlimited) | 150°C | -65°C | Black | - | - | - | - | - | 1 | - | 24 AWG | 600V | - | - | - | 24 AWG | Black | 19/36 | 0.039 (0.99mm) | - | 1 mm | 1.0033 mm | Black | - | 19 | - | 36 AWG | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 44A0111-12-90-1KF TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Brown | - | - | - | - | - | 1 | - | 12 AWG | 600V | - | - | - | - | White, Black Stripe | 37/28 | 0.108 (2.74mm) | - | 2.74 mm | 2.74 mm | Brown | - | - | 2.23 mm | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 55A0111-14-7 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | Bulk | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 14 AWG | - | Compliant | - | - | - | Violet | 19/27 | 0.085 (2.16mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 44A0311-24-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0311 | Active | 1 (Unlimited) | - | - | - | - | 2.5kV | - | - | - | 1 | 2.5kV | 24 AWG | 2500V | Compliant | - | WIRE AND CABLE | 24 AWG | Black | 19/36 | 0.057 (1.45mm) | - | 1.4478 mm | 1.45 mm | - | - | 19 | 609.6 μm | 36 AWG | - | - | - | 304.8mm | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() CW9950-000 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | - | Active | 1 (Unlimited) | 150°C | -65°C | Violet | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | Violet | 19/32 | 0.062 (1.57mm) | - | 1.57 mm | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - |