- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC1213-18-9-9CS2861 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 200°C | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | - | White | 19/30 | 0.093 (2.36mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55A0111-14-8 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Obsolete | 1 (Unlimited) | - | - | Grey | - | - | - | unknown | 1 | 600V | 14 AWG | - | Compliant | - | - | - | 14 AWG | Gray | 19/27 | 0.085 (2.16mm) | 2.159 mm | 2.16 mm | 2.159 mm | - | - | 19 | 1.778 mm | 27 AWG | - | - | - | - | - | 127μm | - | Not Applicable | ||
![]() 55PC1113-20-9-9 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Cable | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | 200°C | 2005 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | - | 20 AWG | 600V | Compliant | - | - | - | 20 AWG | White | 19/32 | 0.079 (2.01mm) | - | 1.2573 mm | 2.0066 mm | White | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC2113-16-9-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Nickel | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | 200°C | 2005 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | - | 16 AWG | 600V | - | - | - | - | 16 AWG | White | 19/29 | 0.087 (2.21mm) | - | 1.69 mm | 2.21 mm | White | - | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 55PC2113-20-9-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | 200°C | 2005 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | - | 20 AWG | 600V | - | - | - | - | 20 AWG | White | 19/32 | 0.070 (1.78mm) | - | 1.27 mm | 1.778 mm | White | - | 19 | 965.2 μm | 32 AWG | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 44A0111-20-4-L038 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | Cable | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Yellow | - | - | - | - | 1 | - | 20 AWG | 600V | Compliant | - | - | - | - | Yellow | 19/32 | 0.055 (1.40mm) | - | 1.397 mm | 1.4 mm | Yellow | - | - | 1.016 mm | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 55A0812-24-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | AIRFRAME, MEDIUM WEIGHT | NO | STRANDED | - | 1 | 600V | 24 AWG | - | Compliant | - | WIRE AND CABLE | - | 24 AWG | Black | 19/36 | 0.045 (1.14mm) | - | 1.13792 mm | 1.143 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 609.6 μm | 36 AWG | - | - | 0.24 mm2 | - | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() CW9954-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | 2011 | - | Active | 1 (Unlimited) | 150°C | -65°C | Grey | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | - | Gray | 19/36 | 0.046 (1.17mm) | - | 1.16 mm | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55A0111-26-98 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 1 day ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Obsolete | 1 (Unlimited) | - | - | Grey, White | GENERAL PURPOSE, LIGHTWEIGHT | NO | STRANDED | - | 1 | 600V | 26 AWG | - | Compliant | - | WIRE AND CABLE | - | 26 AWG | White, Gray Stripe | 19/38 | 0.032 (0.81mm) | 812.8 μm | 812.8 μm | 810 μm | White | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 508 μm | 38 AWG | TIN | - | - | 5000' 1524.0m | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() FLTWC0319-22-2-BRL TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | - | - | Wire | Copper, Bare | Polyester | Hook-Up | - | 600V | 135°C | - | - | Active | 1 (Unlimited) | 135°C | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | Hook-Up | 22 AWG | Red | 19/34 | 0.046 (1.17mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55A7525-18-4-BARREL TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | -65°C~200°C | 2004 | MIL-W-22759 and MIL-C-27500, 55A7525 | Active | 1 (Unlimited) | 392°C | -85°C | Yellow | - | - | - | - | - | 600V | 18 AWG | 600V | - | - | - | - | - | Yellow | 19/30 | 0.060 (1.52mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55A0112-26-5 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | NO | STRANDED | - | 1 | 600V | 26 AWG | - | Compliant | - | WIRE AND CABLE | - | - | Green | 19/38 | 0.032 (0.81mm) | - | 812.8 μm | 810 μm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 482.6 μm | 38 AWG | - | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0811-10-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 10 AWG | - | Compliant | - | WIRE AND CABLE | - | 10 AWG | Red | 37/26 | 0.128 (3.25mm) | 3.2512 mm | 3.4036 mm | 3.4 mm | - | - | 37 | 2.81 mm | 26 AWG | - | - | - | - | 0.004 0.09mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 55PC0211-12-9CS2600 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 6 Weeks | - | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | 2004 | - | Active | 1 (Unlimited) | - | - | White | - | Unshielded | - | - | 1 | - | 12 AWG | 600V | - | - | - | - | 12 AWG | White | 37/28 | 0.105 (2.67mm) | - | - | 2.6416 mm | - | - | - | - | - | - | General Purpose | - | 304.8mm | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55A0111-28-5 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | 600V | 28 AWG | - | Compliant | - | - | - | - | Green | 7/36 | 0.027 (0.69mm) | 685.8 μm | 685.8 μm | 690 μm | - | - | 7 | 381 μm | 36 AWG | - | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55PC0111-12-9 TE Connectivity Raychem Cable Protection | 1842 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 150°C | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | - | 12 AWG | - | - | - | WIRE AND CABLE | - | - | White | 37/28 | 0.100 (2.54mm) | - | - | 2.54 mm | - | - | 37 | - | 28 AWG | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC0111-20-9 TE Connectivity Raychem Cable Protection | 2193 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 150°C | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | 20 AWG | - | - | 600V | - | - | - | White | 19/32 | 0.049 (1.24mm) | - | - | 12.573 mm | - | - | 19 | - | 32 AWG | - | - | - | 304.8mm | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC0111-22-95 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 150°C | 2011 | - | Active | 1 (Unlimited) | 150°C | -65°C | Green | - | - | - | - | 1 | - | 22 AWG | 600V | - | - | - | - | - | White, Green Stripe | 19/34 | 0.041 (1.04mm) | - | - | 1.0541 mm | White | - | 19 | - | 34 AWG | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() FLHTC0311-26-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | Wire | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | 2010 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | - | 26 AWG | 600V | Compliant | 600V | - | - | 26 AWG | White | 19/38 | 0.031 (0.79mm) | - | - | 1.02108 mm | White | - | 19 | - | 38 AWG | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 22759/43-24-09 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200°C | -65°C | - | - | - | - | - | 1 | 600V | - | - | Compliant | - | - | - | 24 AWG | - | - | - | - | 1.14 mm | - | Black | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable |