- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82A0813-6-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 200°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | - | 1 | 600V | 6 AWG | 600V | Compliant | - | - | 6 AWG | White | 1045/36 | 0.277 (7.04mm) | - | 7.0358 mm | 7.0358 mm | - | - | 1045 | 5.08 mm | 36 AWG | - | - | - | 15.24m | 0.012 0.30mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() ZHI15-10-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 13 Weeks | - | - | Cable | - | Copper, Tinned | Zerohal™ | Hook-Up, Dual Wall | Polyalkene | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | - | - | 1 | 1kV | 8 AWG | 600/1000V | - | 1kV | - | - | Black | 84/0.0158 | 0.323 (8.20mm) | - | 8.2 mm | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 55PC0211-22-56 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | - | 2004 | - | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Green, Blue Stripe | 19/34 | 0.046 (1.17mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 55PC0211-18-1CS2502 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | Bulk | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | NO | STRANDED | - | 1 | - | 18 AWG | - | - | - | WIRE AND CABLE | 18 AWG | Brown | 19/30 | 0.064 (1.63mm) | - | - | 1.6129 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | - | 30 AWG | TIN | - | - | - | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() E62198-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | Bulk | 2004 | - | Active | 1 (Unlimited) | 150°C | -65°C | Orange | - | - | - | - | - | 1 | - | 24 AWG | 600V | - | - | - | 24 AWG | Orange | 19/36 | 0.039 (0.99mm) | - | 1 mm | 1.0033 mm | Orange | - | 19 | - | 36 AWG | - | - | - | - | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 55A9002-26-6 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | Wire | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A9002 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | Blue | Solid | 0.026 (0.67mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55A0111-24-1 TE Connectivity Raychem Cable Protection | 10820 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable, Wire | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 24 AWG | - | Compliant | 600V | - | 24 AWG | Brown | 19/36 | 0.037 (0.94mm) | 939.8 μm | 940 μm | 940 μm | - | - | 19 | 635 μm | 36 AWG | - | - | - | - | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0211-24-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | Unshielded | - | unknown | 1 | - | 24 AWG | - | - | - | - | 24 AWG | White | 19/36 | 0.039 (0.99mm) | - | - | 1.0033 mm | - | - | 19 | - | 36 AWG | - | General Purpose | - | 304.8mm | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 55PC0211-16-9CS2502 TE Connectivity Raychem Cable Protection | 34 | - | Datasheet | 6 Weeks | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | Digi-Spool™, Continuous Spool | 2004 | - | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | - | 1 | - | 16 AWG | 600V | - | - | - | - | White | 19/29 | 0.071 (1.80mm) | - | - | 1.8034 mm | White | - | 19 | - | 29 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 55PC0211-22-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | - | 22 AWG | - | - | - | - | - | Black | 19/34 | 0.046 (1.17mm) | - | - | 1.1557 mm | - | - | 19 | - | 34 AWG | - | - | - | - | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 55A0112-24-0 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Black | - | - | - | - | - | 1 | 600V | 24 AWG | 600V | Compliant | - | - | 24 AWG | Black | 19/36 | 0.037 (0.94mm) | 939.8 μm | 940 μm | 940 μm | Black | - | 19 | 635 μm | 36 AWG | - | - | - | - | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0811-10-54 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | Green | AIRFRAME, MEDIUM WEIGHT | - | NO | STRANDED | - | 1 | 600V | 10 AWG | - | Compliant | - | WIRE AND CABLE | - | Green, Yellow Stripe | 37/26 | 0.128 (3.25mm) | - | 3.25 mm | 3.4 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 37 | 2.81 mm | 26 AWG | TIN | - | 4.74 mm2 | - | 0.004 0.09mm | 76.2μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55/0114-20-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~200°C | - | 2008 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | - | 1 | - | 20 AWG | 600V | Non-Compliant | - | - | - | White | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | White | - | 19 | 939.8 μm | 32 AWG | - | - | - | - | 0.005 0.13mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 99M0111-22-0 TE Connectivity Raychem Cable Protection | 29 | - | Datasheet | 9 Weeks | - | - | Cable | 100 | Copper, Tinned | Polyester | Hook-Up, Dual Wall | Polyester | 600V | 120°C | - | 2000 | - | Active | 1 (Unlimited) | -125°C | -55°C | Black | - | 600V | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | 600V | - | 22 AWG | Black | 19/0.0059 | 0.047 (1.19mm) | - | 1.05 mm | 1.13 mm | Black | - | 19 | - | - | - | - | - | 6562' 2000.0m | 0.006 0.15mm | 150μm | - | No SVHC | RoHS Compliant | Not Applicable | ||
![]() 55PC0211-22-2 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | - | 22 AWG | - | - | - | - | - | Red | 19/34 | 0.046 (1.17mm) | - | - | 1.1557 mm | - | - | 19 | - | 34 AWG | - | - | - | - | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 44A0111-26-96-US TE Connectivity Raychem Cable Protection | 13 | - | Datasheet | 9 Weeks | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Blue, White | - | - | - | - | - | 1 | 600V | 26 AWG | 600V | Compliant | - | - | - | White, Blue Stripe | 19/38 | 0.034 (0.86mm) | - | 860 μm | 860 μm | White | - | 19 | 508 μm | 38 AWG | - | - | - | - | 0.0031 0.080mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0812-16-2 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | - | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | AIRFRAME, MEDIUM WEIGHT | - | NO | STRANDED | - | 1 | 600V | 16 AWG | - | Compliant | - | WIRE AND CABLE | - | Red | 19/29 | 0.077 (1.96mm) | - | 1.96 mm | 1.96 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.3462 mm | 29 AWG | - | - | - | - | - | 228.6μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55PC1213-22-9-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Nickel | Cable | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | 600V | 200°C | - | 2015 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | - | 1 | - | 22 AWG | 600V | Compliant | - | - | 22 AWG | White | 19/34 | 0.075 (1.90mm) | - | 1.16 mm | 1.91008 mm | White | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | - | RoHS Compliant | - | ||
![]() 22759/43-02-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A6089 | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | - | 1 | 600V | 2 AWG | 600V | Compliant | - | - | 2 AWG | White | 665/30 | 0.405 (10.29mm) | - | 10.287 mm | 10.287 mm | - | - | 665 | 8.38 mm | 30 AWG | - | - | - | - | 0.009 0.23mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 22759/34-14-6 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 12 Weeks | - | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 600V | 14 AWG | - | Compliant | - | - | 14 AWG | Blue | 19/27 | 0.085 (2.16mm) | - | 2.16 mm | - | - | - | - | - | - | - | - | - | 1.00' 0.30m | - | - | No | - | RoHS Compliant | Not Applicable |