- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44A0114-26-98-US TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 22 Weeks | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2009 | MIL-W-81044 and MIL-C-27500, 44A0114 | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | White, Gray Stripe | 19/38 | 0.034 (0.86mm) | - | - | - | - | - | - | - | 0.0030 0.076mm | - | Non-RoHS Compliant | - | ||
![]() 44A0111-18-964 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | - | - | 1 | 600V | 18 AWG | 600V | Compliant | - | - | 18 AWG | - | 19/30 | 0.065 (1.65mm) | - | 1.651 mm | 1.651 mm | White | 19 | 1.27 mm | 30 AWG | 0.0031 0.080mm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-90-MX TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | unknown | - | - | 16 AWG | 600V | - | - | WIRE AND CABLE | - | White, Black Stripe | 19/29 | 0.072 (1.83mm) | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 55A0811-24-9-L107 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | 1 | - | 24 AWG | 600V | Compliant | - | - | 24 AWG | White | 19/36 | 0.045 (1.14mm) | - | 1.13792 mm | 1.14 mm | White | 19 | 635 μm | 36 AWG | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() FLHTC0312-18-6-1KF TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 13 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | Blue | 19/30 | 0.060 (1.52mm) | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 44A0111-18-962 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | 1 | 600V | 18 AWG | 600V | Compliant | - | - | 18 AWG | - | 19/30 | 0.065 (1.65mm) | - | 1.651 mm | 1.651 mm | White | 19 | 1.27 mm | 30 AWG | 0.0031 0.080mm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0811-18-4 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | 18 AWG | - | - | - | - | 18 AWG | Yellow | 19/30 | 0.070 (1.78mm) | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55PC1112-24-5-3CS3336 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 11 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 200°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | Orange | 19/36 | 0.065 (1.65mm) | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55A0812-12-4 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | 200°C | -65°C | Yellow | - | 1 | 600V | 12 AWG | 600V | Compliant | - | - | - | Yellow | 37/28 | 0.111 (2.82mm) | - | 2.8194 mm | 2.82 mm | Yellow | 37 | 2.159 mm | 28 AWG | 0.009 0.23mm | 76.2μm | RoHS Compliant | Not Applicable | ||
![]() 22759/34-1-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | 1 | 600V | 1 AWG | 600V | Compliant | 600V | - | - | White | 817/30 | 0.445 (11.30mm) | - | 11.3 mm | 11.3 mm | - | 817 | 9.398 mm | 30 AWG | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0813-8-0 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | 200°C | -65°C | Black | - | 1 | 600V | 8 AWG | 600V | Compliant | - | - | - | Black | 133/29 | 0.195 (4.95mm) | - | 4.95 mm | 4.95 mm | - | 133 | 4.19 mm | 29 AWG | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 55A0813-4-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | 200°C | -65°C | White | - | 1 | 600V | 4 AWG | 600V | Compliant | - | - | 4 AWG | White | 133/25 | 0.310 (7.87mm) | - | 7.87 mm | 7.87 mm | - | 133 | 6.65 mm | 25 AWG | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/44-16-6 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~200°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Blue | - | 1 | 600V | 16 AWG | 600V | Compliant | - | - | - | Blue | 19/29 | 0.068 (1.73mm) | - | 1.73 mm | 1.73 mm | Blue | 19 | 1.4224 mm | 29 AWG | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/43-26-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | 200°C | -65°C | Black | - | 1 | 600V | 26 AWG | 600V | Compliant | - | - | - | Black | 19/38 | 0.040 (1.02mm) | - | 1.016 mm | 1.016 mm | Black | 19 | 480 μm | 38 AWG | 0.009 0.23mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 44A0811-12-0-US TE Connectivity Raychem Cable Protection | In Stock | - | - | 17 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Black | - | 1 | 600V | 12 AWG | 600V | Compliant | - | - | 12 AWG | Black | 37/28 | 0.126 (3.20mm) | 3.2004 mm | 3.2004 mm | 3.2 mm | Black | 37 | 2.23 mm | 28 AWG | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() CM6960-000 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 150°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | Orange | - | - | - | 20 AWG | 600V | - | - | - | - | Orange | 19/32 | 0.087 (2.21mm) | - | 2.21 mm | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() CA0318-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | Wire | 4.08kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2010 | - | Active | 1 (Unlimited) | 200°C | -65°C | Violet | - | 1 | - | 22 AWG | 600V | Compliant | - | - | - | Violet | 19/34 | 0.043 (1.09mm) | - | 1.0795 mm | 1.37 mm | Violet | 19 | 762 μm | 34 AWG | 0.006 0.15mm | 152μm | RoHS Compliant | - | ||
![]() FLHTC0311-24-5 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | - | 2.76kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | Bulk | - | - | Active | 1 (Unlimited) | 200°C | -65°C | Green | - | 1 | - | 24 AWG | 600V | Compliant | - | - | 24 AWG | Green | 19/36 | 0.036 (0.91mm) | - | 927.1 μm | 1.17094 mm | Green | 19 | 609.6 μm | 36 AWG | 0.006 0.15mm | 152μm | RoHS Compliant | - | ||
![]() 44A0111-20-50-US TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | 1 | 600V | 20 AWG | - | Compliant | - | WIRE AND CABLE | - | Green, Black Stripe | 19/32 | 0.055 (1.40mm) | - | 1.397 mm | 1.4 mm | Black | 19 | 1.016 mm | 32 AWG | 0.0031 0.080mm | - | RoHS Compliant | Not Applicable | ||
![]() FLHTC0311-24-6CS3125 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | Blue | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - |