- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC1112-18-9-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | RADIATION-CROSSLINKED MODIFIED ETFE | 600V | 200°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | YES | - | - | 1 | - | 18 AWG | - | Compliant | - | WIRE AND CABLE | 18 AWG | - | 19/30 | 0.088 (2.24mm) | - | 1.5 mm | 2.24 mm | White | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55/0112-22-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2008 | - | Active | 1 (Unlimited) | - | 200°C | -65°C | Black | - | - | - | - | 1 | - | 22 AWG | 600V | Compliant | - | - | - | Black | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | Black | - | 19 | 749.3 μm | 34 AWG | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55A0111-12-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | NO | STRANDED | - | 1 | 600V | 12 AWG | - | Compliant | - | - | - | Yellow | 37/28 | 0.103 (2.62mm) | - | 2.6162 mm | 2.62 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 37 | 2.23 mm | 28 AWG | TIN | 2.98 mm2 | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A1811-4-9-9 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | -65°C~150°C | - | 2004 | MIL-W-22759 and MIL-C-27500, 55A1811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | - | - | White | 133/25 | 0.350 (8.89mm) | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.25mm | - | RoHS Compliant | - | ||
![]() 55PC0111-22-4 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 150°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Yellow | 19/34 | 0.041 (1.04mm) | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55A0111-14-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 14 AWG | - | Compliant | - | - | - | Yellow | 19/27 | 0.085 (2.16mm) | - | 2.16 mm | 2.159 mm | - | - | 19 | 1.778 mm | 27 AWG | - | - | 5000' 1524.0m | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 44A0111-24-3-MX TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Orange | - | - | - | - | 1 | - | 24 AWG | 600V | - | - | - | 24 AWG | Orange | 19/36 | 0.040 (1.02mm) | 1.016 mm | 1.02 mm | 1.016 mm | Orange | - | 19 | 635 μm | 36 AWG | - | - | - | 0.0031 0.080mm | 78.74μm | RoHS Compliant | - | ||
![]() 100G0111-0.25-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Copper, Tinned | Polymer | Hook-Up, Dual Wall | Polymer | - | 125°C | - | - | - | Active | 1 (Unlimited) | - | 125°C | -65°C | White | - | - | - | - | 1 | - | 24 AWG | 750/1300V | - | 600V | - | 24 AWG | White | 19/0.0051 | 0.045 (1.14mm) | - | 1.1176 mm | 1.14 mm | White | - | 19 | 635 μm | 36 AWG | - | - | 10000' 3048.0m | 0.008 0.20mm | 200μm | RoHS Compliant | - | ||
![]() 22759/32-22-9 TE Connectivity Raychem Cable Protection | 1307 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~105°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 22 AWG | - | - | - | - | 22 AWG | White | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | - | - | 19 | 787.4 μm | 34 AWG | - | - | Enter Number of Feet in Order Quantity | - | 127μm | RoHS Compliant | - | ||
![]() 22759/32-12-96 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | - | - | - | - | - | 1 | - | 12 AWG | 600V | - | - | - | - | White, Blue Stripe | 37/28 | 0.103 (2.62mm) | - | 2.6162 mm | 2.62 mm | White | - | - | 2.23 mm | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 22759/32-24-2 TE Connectivity Raychem Cable Protection | 9768 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Red | - | - | - | - | 1 | 600V | 24 AWG | 600V | Compliant | 600V | - | 24 AWG | Red | 19/36 | 0.037 (0.94mm) | 939.8 μm | 940 μm | 940 μm | Red | - | 19 | 635 μm | 36 AWG | - | - | Enter Number of Feet in Order Quantity | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55PC0214-24-9CS2502 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 200°C | Digi-Spool™, Continuous Spool | 2004 | - | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | - | 1 | - | 24 AWG | 600V | - | - | - | 24 AWG | White | 19/36 | 0.039 (0.99mm) | - | - | 1.0033 mm | White | - | 19 | - | 36 AWG | - | - | Enter Number of Feet in Order Quantity | 0.008 0.20mm | - | Non-RoHS Compliant | - | ||
![]() 55A0111-26-5 TE Connectivity Raychem Cable Protection | 9934 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 26 AWG | - | Compliant | - | - | - | Green | 19/38 | 0.032 (0.81mm) | - | 812.8 μm | 810 μm | - | - | 19 | 508 μm | 38 AWG | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/32-22-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | 2005 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Red | - | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | 22 AWG | Red | 19/34 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | Red | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0111-28-8 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Obsolete | 1 (Unlimited) | - | - | - | Grey | - | - | - | unknown | 1 | 600V | 28 AWG | - | Compliant | - | - | 28 AWG | Gray | 7/36 | 0.027 (0.69mm) | 685.8 μm | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | ||
![]() CJ7915-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | White, Red Stripe | 19/30 | 0.064 (1.63mm) | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55A0111-16-45 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | - | - | - | - | - | 1 | 600V | 16 AWG | 600V | Compliant | - | - | - | Yellow, Green Stripe | 19/29 | 0.068 (1.73mm) | - | 1.73 mm | 1.73 mm | Green | - | 19 | 1.4224 mm | 29 AWG | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-0-MX TE Connectivity Raychem Cable Protection | 3024 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | - | Black | 19/29 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | - | 2000.0' 609.6m | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-18-95 TE Connectivity Raychem Cable Protection | 13 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 0.02Ohm | - | - | Green, White | - | NO | STRANDED | unknown | 1 | 600V | 18 AWG | - | Compliant | - | WIRE AND CABLE | 18 AWG | White, Green Stripe | 19/30 | 0.065 (1.65mm) | - | 1.651 mm | 1.651 mm | White | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.27 mm | 30 AWG | TIN | - | - | 0.0031 0.080mm | - | RoHS Compliant | Not Applicable | ||
![]() 10405-8-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 24 Weeks | - | - | Copper, Tinned | Thermorad® | Hook-Up, Dual Wall | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8 AWG | 600V | - | - | - | - | Black | 133/29 | 0.280 (7.11mm) | - | - | - | - | - | - | - | - | - | - | - | 0.038 0.97mm | - | RoHS Compliant | - |