- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Jacket Material | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 99M0111-22-2 TE Connectivity Raychem Cable Protection | 44 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | Copper, Tinned | Polyester | Hook-Up, Dual Wall | Polyester | - | 600V | - | 120°C | - | 2000 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | Red | - | - | - | - | 1 | 600V | 22 AWG | 600V | Compliant | 600V | - | 22 AWG | Red | 19/0.0059 | 0.047 (1.19mm) | - | - | 1.05 mm | 1.2 mm | Red | - | 19 | 787.4 μm | 34 AWG | - | - | 100m | 0.006 0.15mm | 150μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0111-22-3 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | 150°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Orange | 19/34 | 0.041 (1.04mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | - | RoHS Compliant | - | ||
![]() 55/0314-22-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | 200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | 22 AWG | 600V | - | - | WIRE AND CABLE | - | White | 19/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 82A1813-1-3-3-F871 TE Connectivity Raychem Cable Protection | In Stock | - | - | 27 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 600V | - | 200°C | - | 2011 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | 200°C | -65°C | Orange | - | Shielded | - | - | 1 | - | 1 AWG | 600V | - | - | - | 1 AWG | Orange | 2109/34 | 0.560 (14.22mm) | - | - | 12.3952 mm | 14.224 mm | Orange | - | 2109 | 9.398 mm | 34 AWG | - | - | - | 0.023 0.58mm | - | - | - | RoHS Compliant | - | ||
![]() 55A0111-18-0 TE Connectivity Raychem Cable Protection | 55 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 18 AWG | - | Compliant | 600V | - | 18 AWG | Black | 19/30 | 0.060 (1.52mm) | - | 1.524 mm | 1.52 mm | 1.51892 mm | - | - | 19 | 1.27 mm | 30 AWG | - | - | 100m | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0811-16-9 TE Connectivity Raychem Cable Protection | 4278 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | 600 | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | 600V | - | - | unknown | 1 | 600V | 16 AWG | - | Compliant | 600V | - | 16 AWG | White | 19/29 | 0.068 (1.73mm) | - | 1.7272 mm | 1.96 mm | 1.96 mm | - | - | 19 | 1.4224 mm | 29 AWG | - | - | 100m | 0.004 0.09mm | 228.6μm | - | No SVHC | RoHS Compliant | Not Applicable | ||
![]() 99M0111-18-1 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Copper, Tinned | Polyester | Hook-Up, Dual Wall | Polyester | - | 600V | - | 120°C | - | 2011 | - | Active | 1 (Unlimited) | - | 125°C | -55°C | Brown | - | - | - | - | 1 | - | 18 AWG | 600V | - | 600V | - | 18 AWG | Brown | 19/0.0098 | 0.069 (1.75mm) | - | - | 1.55 mm | 1.75 mm | Brown | - | 19 | 1.27 mm | 30 AWG | - | - | - | 0.006 0.15mm | 150μm | - | - | RoHS Compliant | - | ||
![]() 99M0111-18-2L TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | Cable | - | Copper, Tinned | Polyester | Hook-Up, Dual Wall | Polyester | - | 600V | - | 120°C | - | 2011 | - | Active | 1 (Unlimited) | - | 125°C | -55°C | Red | - | - | - | - | 1 | - | 18 AWG | 600V | - | 600V | - | 18 AWG | Red | 19/0.0098 | 0.069 (1.75mm) | - | - | 1.55 mm | 1.75 mm | Red | - | 19 | 1.27 mm | 30 AWG | - | - | 6562' 2000.0m | 0.006 0.15mm | 150μm | - | - | RoHS Compliant | - | ||
![]() 55PC0211-20-9 TE Connectivity Raychem Cable Protection | 398 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 600V | - | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | Unshielded | - | unknown | 1 | - | 20 AWG | - | - | - | - | - | White | 19/32 | 0.054 (1.37mm) | - | - | - | 1.3716 mm | - | - | 19 | - | 32 AWG | - | General Purpose | 304.8mm | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 22759/43-1-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | - | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 1 AWG | 600V | - | - | - | - | White | 817/30 | 0.445 (11.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | - | - | RoHS Compliant | - | ||
![]() 82A0811-22-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 600V | - | 150°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | 1 | - | 22 AWG | 600V | Compliant | - | - | - | White | 154/44 | 0.054 (1.37mm) | - | - | 1.3716 mm | 1.3716 mm | White | - | 154 | 736.6 μm | 44 AWG | - | - | - | 0.004 0.09mm | - | - | - | RoHS Compliant | - | ||
![]() 55A0811-12-9 TE Connectivity Raychem Cable Protection | 316 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 12 AWG | - | Compliant | - | - | - | White | 37/28 | 0.103 (2.62mm) | - | 2.6162 mm | 2.8194 mm | 2.819 mm | - | - | 37 | 2.23 mm | 28 AWG | - | - | 2000.0' 609.6m | 0.004 0.09mm | 228.6μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-24-5 TE Connectivity Raychem Cable Protection | 36 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | Unshielded | - | unknown | 1 | 600V | 24 AWG | - | Compliant | 600V | - | 24 AWG | Green | 19/36 | 0.037 (0.94mm) | Not Halogen Free | 939.8 μm | 940 μm | 940 μm | - | - | 19 | 635 μm | 36 AWG | - | - | - | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 22759/34-01-5D TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | - | - | - | -65°C~150°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A8039 | Active | 1 (Unlimited) | - | 150°C | -65°C | Green | - | - | - | - | 1 | 600V | 1 AWG | 600V | Compliant | - | - | 1 AWG | Green | 817/30 | 0.445 (11.30mm) | - | 11.938 mm | 11.3 mm | 11.3 mm | - | - | 817 | 9.398 mm | 30 AWG | - | - | 1.00' 0.30m | 0.009 0.23mm | 203.2μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0211-22-9CS2502 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 600V | - | 150°C | - | 2004 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | - | Unshielded | STRANDED | - | 1 | - | 22 AWG | - | - | - | WIRE AND CABLE | - | White | 19/34 | 0.046 (1.17mm) | - | - | - | 1.1557 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | - | 34 AWG | TIN | General Purpose | 304.8mm | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() FLDWC0311-0.25-9 TE Connectivity / Raychem | 38 | - | - | - | - | - | - | Tinned Copper | - | - | - | PVDF | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22759/34-6-9 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | 1 | 600V | 6 AWG | 600V | Compliant | - | - | 6 AWG | White | 133/27 | 0.241 (6.12mm) | - | 6.1214 mm | 6.12 mm | 6.1214 mm | - | - | 133 | 5.26 mm | 27 AWG | - | - | 1.00' 0.30m | 0.004 0.09mm | 203.2μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0111-22-8 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | unknown | 1 | 600V | 22 AWG | - | Compliant | - | - | - | Gray | 19/34 | 0.043 (1.09mm) | - | - | 1.09 mm | 1.09 mm | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 82A0111-22-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | 600V | - | -65°C~200°C | Spool | 2011 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | 22 AWG | - | Compliant | - | - | - | Black | 154/44 | 0.043 (1.09mm) | - | - | 1.0941 mm | 1.0941 mm | - | - | 154 | 838.2 μm | 44 AWG | - | - | 5000' 1524.0m | 0.004 0.09mm | 101.6μm | No | - | RoHS Compliant | Not Applicable | ||
![]() 82A0111-2-9 TE Connectivity Raychem Cable Protection | 34 |
| - | 25 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | - | - | -65°C~200°C | Spool | 2011 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | 2 AWG | - | Compliant | 600V | - | 2 AWG | White | 1665/34 | 0.385 (9.78mm) | - | 9.779 mm | 9.779 mm | 9.779 mm | - | - | 1665 | 8.509 mm | 34 AWG | - | - | 500.0' 152.4m | 0.012 0.30mm | 304.8μm | - | - | RoHS Compliant | Not Applicable |