- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC1111-14-9-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | 150°C | - | 2013 | - | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | 1 | - | - | 14 AWG | 600V | Compliant | - | - | 14 AWG | White | 19/27 | 0.110 (2.79mm) | - | 2.06 mm | 2.78892 mm | White | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55A0813-16-9 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | 600V | - | 16 AWG | - | Compliant | - | WIRE AND CABLE | - | White | 19/29 | 0.077 (1.96mm) | - | 1.96 mm | 1.96 mm | - | - | 19 | 1.37 mm | 29 AWG | - | - | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() CMC-0547-2-9 TE Connectivity Raychem Cable Protection | 517 |
| Datasheet | 19 Weeks | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 150°C | - | 2008 | CMC-0547 | Discontinued | 1 (Unlimited) | - | - | - | - | - | NO | STRANDED | - | 1 | 600V | - | 2 AWG | - | Compliant | - | - | 2 AWG | White | 665/30 | 0.407 (10.34mm) | - | 10.3378 mm | - | - | - | 665 | 8.38 mm | 30 AWG | TIN | 1.00' 0.30m | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() 55A0812-10-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | - | 1 | 600V | - | 10 AWG | 600V | Compliant | - | - | 10 AWG | White | 37/26 | 0.134 (3.40mm) | 3.4036 mm | 3.4036 mm | 3.404 mm | White | - | 37 | 2.77 mm | 26 AWG | - | - | - | 77μm | RoHS Compliant | Not Applicable | ||
![]() ATFC0311-22-4 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Fluoropolymer | Hook-Up | - | - | -55°C~150°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Yellow | 19/34 | 0.046 (1.17mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FLHTC0311-22-5 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | - | 4.08kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2010 | - | Active | 1 (Unlimited) | - | 200°C | -65°C | Green | - | - | - | - | 1 | - | - | 22 AWG | 600V | - | - | - | - | Green | 19/34 | 0.043 (1.09mm) | - | 1.0795 mm | 1.37 mm | Green | - | 19 | 762 μm | 34 AWG | - | - | 0.006 0.15mm | 152μm | RoHS Compliant | - | ||
![]() 55A0112-16-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | - | Green | 19/29 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55A0112-20-95 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | - | 1 | 600V | - | 20 AWG | 600V | Compliant | - | - | - | White, Green Stripe | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | White | - | 19 | 1.016 mm | 32 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 99M0111-12-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Copper, Tinned | Polyester | Hook-Up, Dual Wall | Polyester | 600V | 120°C | - | 2011 | - | Active | 1 (Unlimited) | - | 125°C | -65°C | White | - | - | - | - | 1 | 600V | - | 12 AWG | 600V | Compliant | - | - | - | White | 37/0.0118 | 0.106 (2.69mm) | - | 2.4892 mm | 2.7 mm | White | - | 37 | 2.1844 mm | 28 AWG | - | - | 0.008 0.20mm | 200μm | RoHS Compliant | Not Applicable | ||
![]() 55PC0716-20-9CS2502 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 1kV | 200°C | - | 2005 | - | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | - | 1 | - | - | 20 AWG | 1000V | - | - | - | - | White | 19/32 | 0.069 (1.75mm) | - | - | 1.778 mm | White | - | 19 | 965.2 μm | 32 AWG | - | - | 0.015 0.38mm | - | Non-RoHS Compliant | - | ||
![]() 55A0111-18-1 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 18 AWG | - | Compliant | - | - | 18 AWG | Brown | 19/30 | 0.060 (1.52mm) | 1.524 mm | 1.52 mm | 1.51892 mm | - | - | 19 | 1.27 mm | 30 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 44A0311-22-2-US TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0311 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 2500V | - | - | - | 22 AWG | Red | 19/34 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | - | 304.8mm | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 22759/33-24-2 TE Connectivity Raychem Cable Protection | 5919 |
| Datasheet | 6 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | CROSSLINKED EXTRUDED MODIFIED ETFE | 600V | -65°C~200°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | 0.093Ohm | - | - | - | STANDARD: MIL-W-22759 | NO | STRANDED | - | 1 | 600V | MIL | 24 AWG | - | Compliant | - | WIRE AND CABLE | 24 AWG | - | 19/36 | 0.037 (0.94mm) | - | 940 μm | 940 μm | Red | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 635 μm | 36 AWG | - | Enter Number of Feet in Order Quantity | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 81044/6-12-9 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | - | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | 1 | - | - | 12 AWG | 600V | Compliant | - | - | - | White | 37/28 | 0.131 (3.33mm) | - | 3.33 mm | 3.3274 mm | White | - | - | 2.16 mm | - | - | Enter Number of Feet in Order Quantity | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 22759/41-14-9 TE Connectivity Raychem Cable Protection | 11026 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | - | 1 | 600V | - | 14 AWG | 600V | Compliant | 600V | - | - | White | 19/27 | 0.094 (2.38mm) | - | 2.3876 mm | 2.39 mm | White | - | 19 | 1.7018 mm | 27 AWG | - | Enter Number of Feet in Order Quantity | 0.009 0.23mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 22759/44-24-2 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | Red | - | - | - | - | 1 | 600V | - | 24 AWG | 600V | Compliant | 600V | - | 24 AWG | Red | 19/36 | 0.037 (0.94mm) | 939.8 μm | 940 μm | 940 μm | Red | - | 19 | 609.6 μm | 36 AWG | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/33-24-4 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | CROSSLINKED EXTRUDED MODIFIED ETFE | 600V | -65°C~200°C | Bulk | 2011 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | 0.093Ohm | - | - | - | STANDARD: MIL-W-22759 | NO | STRANDED | - | 1 | 600V | MIL | 24 AWG | - | Compliant | - | WIRE AND CABLE | 24 AWG | - | 19/36 | 0.037 (0.94mm) | - | 940 μm | 940 μm | Yellow | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 635 μm | 36 AWG | - | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/32-26-0 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Black | - | - | - | - | 1 | - | - | 26 AWG | 600V | - | - | - | 26 AWG | Black | 19/38 | 0.032 (0.81mm) | 812.8 μm | 812.8 μm | 810 μm | Black | - | 19 | 508 μm | 38 AWG | - | 1.00' 0.30m | - | 127μm | RoHS Compliant | - | ||
![]() 44A0111-22-911 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | Bulk | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | - | 19/34 | 0.047 (1.19mm) | - | - | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 22759/34-4-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | 1 | 600V | - | 4 AWG | 600V | Compliant | - | - | 4 AWG | White | 133/25 | 0.310 (7.87mm) | 7.874 mm | 7.87 mm | 7.87 mm | - | - | 133 | 6.65 mm | 25 AWG | - | 1.00' 0.30m | 0.004 0.09mm | 203.2μm | RoHS Compliant | Not Applicable |