- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC2113-12-9-9CS2949 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 200°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | White | 37/28 | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 55A0812-18-96CS2654 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | White, Blue Stripe | 19/30 | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55/0112-28-6 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 21 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2008 | - | Active | 1 (Unlimited) | 200°C | -65°C | Blue | - | - | - | - | 28 AWG | 600V | - | - | - | - | Blue | 7/36 | 0.027 (0.69mm) | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55/0314-26-9CS3192 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | White | 19/38 | 0.027 (0.69mm) | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55PC2211-20-9-9CS2970 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 150°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | White | 19/32 | 0.075 (1.90mm) | - | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 55PC2116-24-9-9CS2970 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 12 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 150°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | White | 19/36 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | 0.007 0.18mm | - | Non-RoHS Compliant | - | ||
![]() 44A0111-16-96-L030 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | 1 | - | 16 AWG | 600V | - | - | - | - | White, Blue Stripe | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | White | - | 1.4224 mm | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-16-97-L030 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | 1 | - | 16 AWG | 600V | - | - | - | - | White, Violet Stripe | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | White | - | 1.4224 mm | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-16-94-L030 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | 1 | - | 16 AWG | 600V | - | - | - | - | White, Yellow Stripe | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | White | - | 1.4224 mm | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44A0111-16-922-L030 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | 1 | - | 16 AWG | 600V | - | - | - | - | - | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | White | - | 1.4224 mm | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 55PC6002-20-9-9CS2970 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 150°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | White | 19/32 | 0.087 (2.21mm) | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | Non-RoHS Compliant | - | ||
![]() 55A1112-18-9-9CS2275 TE Connectivity Raychem Cable Protection | 13 |
| - | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | -65°C~200°C | - | 2013 | MIL-W-22759 and MIL-C-27500, 55A1112 | Active | 1 (Unlimited) | 200°C | -65°C | White | Shielded | - | 1 | 600V | 18 AWG | 600V | Compliant | - | - | 18 AWG | White | 19/30 | 0.060 (1.52mm) | - | 1.524 mm | 2.36 mm | White | 19 | 1.27 mm | 30 AWG | - | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() 55PC1213-8-9-9CS2502 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 24 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 200°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | - | - | - | White | 133/29 | 0.231 (5.87mm) | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 44A0111-18-9-MX TE Connectivity Raychem Cable Protection | 1192 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | 1 | - | 18 AWG | 600V | Compliant | - | - | 18 AWG | White | 19/30 | 0.065 (1.65mm) | 1.651 mm | 1.651 mm | 1.8542 mm | White | 19 | 1.2446 mm | 30 AWG | 2000.0' 609.6m | 0.0031 0.080mm | 78.74μm | RoHS Compliant | Lead Free | ||
![]() 55/0112-26-4 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | Yellow | 19/38 | 0.032 (0.81mm) | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55/LF0114-30-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 30 AWG | 600V | - | - | WIRE AND CABLE | - | White | 7/38 | 0.024 (0.61mm) | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | Non-RoHS Compliant | - | ||
![]() 82A0811-2-9-F874 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 25 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 150°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | 1 | 600V | 2 AWG | 600V | Compliant | - | - | 2 AWG | White | 1665/34 | 0.433 (11.00mm) | - | 10.9982 mm | 10.9982 mm | - | 1665 | 8.255 mm | 34 AWG | 15.24m | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() 82A0811-6-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 14 Weeks | - | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | 600V | -65°C~200°C | Spool | 2010 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | 1 | 600V | 6 AWG | - | Compliant | 600V | - | 6 AWG | White | 1045/36 | 0.236 (5.99mm) | - | 7.0358 mm | 7.0358 mm | - | 1045 | 5.08 mm | 36 AWG | 1000.0' 304.8m | 0.012 0.30mm | - | RoHS Compliant | Not Applicable | ||
![]() 55/0112-26-7 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2008 | - | Active | 1 (Unlimited) | 200°C | -65°C | Violet | - | - | 1 | - | 26 AWG | 600V | - | - | - | - | Violet | 19/38 | 0.032 (0.81mm) | - | 812.8 μm | 810 μm | Violet | 19 | 470 μm | 38 AWG | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55PC1811-20-9-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 150°C | - | 2015 | - | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | 20 AWG | 600V | - | - | - | - | White | 19/32 | 0.087 (2.21mm) | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - |