- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82A0811-0-9-F874 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | White | - | 1 | - | 1/0 AWG | 600V | Compliant | - | - | 0 AWG | White | 2660/34 | 0.558 (14.17mm) | - | - | - | - | - | - | - | - | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() 55A0812-12-5 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | 150°C | -65°C | Green | - | 1 | - | 12 AWG | 600V | Compliant | - | - | - | Green | 37/28 | 0.111 (2.82mm) | - | 2.8194 mm | 2.82 mm | Green | 37 | 2.1717 mm | 28 AWG | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 44A0211-16-0-MX TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | Polyalkene | 1kV | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0211 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | 16 AWG | 1000V | Compliant | - | WIRE AND CABLE | - | Black | 19/29 | 0.081 (2.06mm) | - | 2.06 mm | 2.0574 mm | - | 19 | 1.4224 mm | 29 AWG | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55A0111-20-3 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | 20 AWG | - | - | - | - | - | Orange | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | Brown | 19 | 960 μm | 32 AWG | - | - | 127μm | RoHS Compliant | - | ||
![]() 44A0111-22-4 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0211-12-92 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | Polyalkene | 1kV | -65°C~150°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | Red, White | - | 1 | 1kV | 12 AWG | 1000V | Compliant | - | WIRE AND CABLE | - | White, Red Stripe | 37/28 | 0.117 (2.97mm) | - | 2.97 mm | 2.98 mm | White | 37 | 2.23 mm | 28 AWG | - | 0.004 0.09mm | - | RoHS Compliant | Not Applicable | ||
![]() 81044/12-24-0 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | 600V | 24 AWG | - | Compliant | - | - | 24 AWG | Black | 19/36 | 0.040 (1.02mm) | 1.016 mm | 1.02 mm | 1.016 mm | - | 19 | 635 μm | 36 AWG | - | 0.0031 0.080mm | 78.74μm | RoHS Compliant | Not Applicable | ||
![]() 22759/41-24-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | 200°C | -65°C | White | - | 1 | 600V | 24 AWG | 600V | Compliant | - | - | 24 AWG | White | 19/36 | 0.045 (1.14mm) | 1.143 mm | 1.13792 mm | 1.14 mm | White | 19 | 609.6 μm | 36 AWG | - | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 22759/34-6-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Black | - | 1 | 600V | 6 AWG | 600V | Compliant | - | - | 6 AWG | Black | 133/27 | 0.241 (6.12mm) | - | 6.12 mm | 6.1214 mm | - | 133 | 5.26 mm | 27 AWG | - | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/34-4-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Black | - | 1 | 600V | 4 AWG | 600V | Compliant | - | - | 4 AWG | Black | 133/25 | 0.310 (7.87mm) | - | 7.87 mm | 7.87 mm | - | 133 | 6.65 mm | 25 AWG | - | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/34-8-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Black | - | 1 | 600V | 8 AWG | 600V | Compliant | - | - | - | Black | 133/29 | 0.195 (4.95mm) | - | 4.95 mm | 4.95 mm | - | 133 | 4.19 mm | 29 AWG | - | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0211-16-9-2KF/1 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0211 | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | - | - | - | - | White | 19/29 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55A0112-16-96CS2767 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | - | White, Blue Stripe | 19/29 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/44-16-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~200°C | Bulk | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Black | - | 1 | 600V | 16 AWG | 600V | Compliant | 600V | - | 16 AWG | Black | 19/29 | 0.068 (1.73mm) | - | 1.73 mm | 1.73 mm | Black | 19 | 1.4224 mm | 29 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55PC0111-10-2 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 150°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | Red | 37/26 | 0.126 (3.20mm) | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55A6543-18-9CS1999 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 17 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A6543 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | - | White | 19/30 | 0.061 (1.55mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44A0311-14-9CS3030 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0311 | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 2500V | - | - | - | 14 AWG | White | 19/27 | 0.115 (2.92mm) | - | - | - | - | - | - | - | 304.8mm | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 81044/12-12-2 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Red | - | 1 | 600V | 12 AWG | 600V | Compliant | - | - | - | Red | 37/28 | 0.108 (2.74mm) | - | 2.74 mm | 2.7432 mm | Red | 37 | 2.23 mm | 28 AWG | - | 0.0030 0.076mm | - | RoHS Compliant | Not Applicable | ||
![]() 81044/12-24-4 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | 150°C | -65°C | Yellow | - | 1 | 600V | 24 AWG | 600V | Compliant | - | - | 24 AWG | Yellow | 19/36 | 0.040 (1.02mm) | - | 1.02 mm | 1.016 mm | Yellow | 19 | 635 μm | 36 AWG | - | 0.0030 0.076mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/32-22-8 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Grey | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | - | Gray | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | Grey | 19 | 762 μm | 34 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable |