- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLDWC0311-16-0CS2736 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -45°C~125°C | - | 2011 | FlexLite | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | Black | 19/29 | 0.081 (2.06mm) | - | - | - | - | - | - | - | - | - | - | 1.00' 0.30m | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55PC0211-20-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | Bulk | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | 20 AWG | 600V | - | - | - | Orange | 19/32 | 0.054 (1.37mm) | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 22759/43-16-9CS2873 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | White | 19/29 | 0.077 (1.96mm) | - | - | - | - | - | - | - | - | - | - | 304.8mm | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55/0312-16-9CS2723 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 16 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | White | 19/29 | 0.066 (1.68mm) | - | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55A1112-20-2L-2F929 TE Connectivity Raychem Cable Protection | 42 |
| - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A1112 | Active | 1 (Unlimited) | - | 200°C | -65°C | Red | - | - | - | 1 | - | 20 AWG | 600V | Compliant | - | 20 AWG | Red | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 2.11 mm | Pink | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55A9002-30-8 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 8 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | RADIATION CROSSLINKED EXTRUDED MODIFIED ETFE | - | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A9002 | Active | 1 (Unlimited) | 0.378Ohm | - | - | - | NO | - | - | 1 | - | 30 AWG | 600V | - | WIRE AND CABLE | - | Gray | Solid | 0.020 (0.51mm) | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/32-30-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 30 AWG | - | Compliant | WIRE AND CABLE | 30 AWG | - | 7/38 | 0.024 (0.61mm) | - | 610 μm | 610 μm | Black | - | 7 | 310 μm | 38 AWG | - | - | 1.00' 0.30m | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/32-30-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Red | - | - | - | 1 | 600V | 30 AWG | 600V | Compliant | - | 30 AWG | Red | 7/38 | 0.024 (0.61mm) | - | - | - | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/43-20-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 7 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | - | -65°C~200°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | WIRE AND CABLE | - | Green | 19/32 | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | - | - | RoHS Compliant | - | ||
![]() 22759/43-20-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 20 AWG | - | Compliant | WIRE AND CABLE | - | - | 19/32 | 0.050 (1.27mm) | - | 1.4732 mm | 1.27 mm | Red | - | 19 | 1.016 mm | 32 AWG | - | - | 5000' 1524.0m | - | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 22759/44-16-8 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | - | - | - | - | 1 | 600V | 16 AWG | 600V | Compliant | - | - | Gray | 19/29 | 0.068 (1.73mm) | - | 1.73 mm | 1.73 mm | Grey | - | 19 | 1.4224 mm | 29 AWG | - | - | - | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/42-20-9 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper Alloy, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A0816 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | 1 | - | 20 AWG | 600V | Compliant | - | - | White | 19/32 | 0.058 (1.47mm) | - | 1.47 mm | 1.47 mm | White | - | - | 970 μm | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55A1812-12-9-9CS2275A TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 9 Weeks | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | -65°C~200°C | - | 2004 | MIL-W-22759 and MIL-C-27500, 55A1812 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | White | 37/28 | 0.144 (3.66mm) | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 22759/43-2-5D TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | 200°C | -65°C | Green | - | - | - | 1 | 600V | 2 AWG | 600V | Compliant | - | 2 AWG | Green | 665/30 | 0.408 (10.36mm) | - | 10.287 mm | 10.287 mm | - | - | 665 | 8.38 mm | 30 AWG | - | - | - | 0.009 0.23mm | - | Non-RoHS Compliant | Not Applicable | ||
![]() 22759/34-02-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A8039 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 2 AWG | - | Compliant | WIRE AND CABLE | 2 AWG | White | 665/30 | 0.405 (10.29mm) | - | 10.287 mm | 10.287 mm | - | - | 665 | 8.38 mm | 30 AWG | - | - | - | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/43-16-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | 200°C | -65°C | Black | - | - | - | 1 | 600V | 16 AWG | 600V | Compliant | - | - | Black | 19/29 | 0.077 (1.96mm) | - | 1.96 mm | 1.96 mm | Black | - | 19 | 1.3462 mm | 29 AWG | - | - | - | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() 81044/12-20-7 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | Violet | - | - | - | 1 | 600V | 20 AWG | 600V | Compliant | - | - | Violet | 19/32 | 0.055 (1.40mm) | - | 1.397 mm | 1.4 mm | Violet | - | 19 | 1.016 mm | 32 AWG | - | - | - | 0.0030 0.076mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/44-28-2 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | - | - | Red | 7/36 | 0.027 (0.69mm) | - | - | - | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 22759/32-14-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Obsolete | 1 (Unlimited) | - | - | - | - | NO | STRANDED | unknown | 1 | 600V | 14 AWG | - | Compliant | WIRE AND CABLE | 14 AWG | - | 19/27 | 0.085 (2.16mm) | 2.159 mm | 2.16 mm | 2.159 mm | Red | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.7018 mm | 27 AWG | TIN | 2.08 mm2 | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55PC0213-20-9CS2710 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 6 Weeks | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 200°C | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | White | 19/32 | 0.054 (1.37mm) | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - |