- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22759/35-26-4 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200°C | -65°C | Yellow | - | - | - | - | 1 | 600V | - | - | Compliant | - | - | - | 26 AWG | - | - | - | - | 1.02 mm | - | Yellow | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 1986166-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 5 Weeks | - | Tin | Cable | - | Copper, Tinned | - | Solar Cable (Photovoltaic) | Polyolefin | 600V | 90°C | Spool | 2008 | Solarlok | Obsolete | 1 (Unlimited) | 125°C | -40°C | Black | - | - | - | - | 1 | 600V | 14 AWG | 600V | Compliant | - | - | 762m | 14 AWG | Black | - | 0.170 (4.32mm) | 4.318 mm | 4.318 mm | 1.905 mm | - | - | - | - | 1.905 mm | - | UV Resistant | - | 2500' 762.0m | - | - | RoHS Compliant | Lead Free | ||
![]() 82A0112-22-9 TE Connectivity Raychem Cable Protection | 3381 |
| - | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | 600V | -65°C~200°C | Digi-Spool™, Continuous Spool | 2004 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | 22 AWG | - | Compliant | 600V | - | - | 22 AWG | White | 154/44 | 0.043 (1.09mm) | 1.0922 mm | 1.09 mm | 1.09 mm | - | - | - | - | 787.4 μm | 44 AWG | - | - | Enter Number of Feet in Order Quantity | 0.004 0.09mm | 101.6μm | RoHS Compliant | Not Applicable | ||
![]() 55A0112-18-6 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 18 AWG | - | Compliant | - | WIRE AND CABLE | - | 18 AWG | Blue | 19/30 | 0.060 (1.52mm) | - | 1.52 mm | 1.524 mm | - | - | - | 19 | 1.19 mm | 30 AWG | - | - | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 82/1812-26-9-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | 600V | 150°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Shielded | - | unknown | 1 | - | 26 AWG | - | Compliant | - | WIRE AND CABLE | - | - | - | 63/44 | 0.069 (1.75mm) | - | - | 1.75 mm | White | - | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0112-20-92 TE Connectivity Raychem Cable Protection | 35 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Silver | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | 2015 | - | Active | 1 (Unlimited) | 200°C | -65°C | Red, White | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | - | White, Red Stripe | 19/32 | 0.049 (1.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 22759/32-30-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | 1 | 600V | 30 AWG | 600V | Compliant | - | - | - | 30 AWG | White | 7/38 | 0.024 (0.61mm) | - | 610 μm | 610 μm | White | - | - | 7 | 310 μm | 38 AWG | - | - | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() FLTWC0311-20-0 TE Connectivity Raychem Cable Protection | 42 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 6.25kg | Copper, Tinned | Polyester | Hook-Up | Polyester | 600V | 135°C | - | 2010 | - | Active | 1 (Unlimited) | 135°C | -65°C | Black | - | - | - | - | 1 | - | 20 AWG | 600V | - | - | - | - | - | Black | 19/32 | 0.055 (1.40mm) | - | 1.397 mm | 1.397 mm | Black | - | - | 19 | 939.8 μm | 32 AWG | - | - | - | 0.006 0.15mm | 127μm | RoHS Compliant | - | ||
![]() 55PC0212-22-9 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | 600V | 200°C | - | 2013 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | - | 22 AWG | 600V | - | - | - | - | - | White | 19/34 | 0.045 (1.14mm) | - | - | 1.1557 mm | White | - | - | 19 | - | 34 AWG | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55A0112-20-4 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | -200°C | -65°C | Yellow | - | - | - | - | 1 | 600V | 20 AWG | 600V | Compliant | - | - | - | 20 AWG | Yellow | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | - | Yellow | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0112-12-6 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 150°C | -65°C | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | - | Blue | 37/28 | 0.103 (2.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55/0312-20-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2008 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | - | 20 AWG | 600V | - | - | - | - | - | White | 19/32 | 0.049 (1.24mm) | - | 1.257 mm | 1.257 mm | White | - | - | 19 | 953 μm | 32 AWG | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 82/0112-22-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 150°C | - | 2011 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | 1 | - | 22 AWG | 600V | Compliant | - | - | - | - | White | 154/44 | 0.043 (1.09mm) | - | 1.0922 mm | 1.0922 mm | White | - | - | 154 | 736.6 μm | 44 AWG | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 55/0112-24-3 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Cable | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | - | 2008 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | - | - | - | 1 | - | 24 AWG | 600V | - | - | - | - | 24 AWG | Orange | 19/36 | 0.037 (0.94mm) | - | 940 μm | 940 μm | Orange | - | - | 19 | 597 μm | 36 AWG | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55PC0816-24-9 TE Connectivity Raychem Cable Protection | 42 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 200°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | - | White | 19/36 | 0.044 (1.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.25mm | - | RoHS Compliant | - | ||
![]() 55A0711-16-9 TE Connectivity Raychem Cable Protection | 34 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 1kV | -65°C~150°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A0711 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | 16 AWG | 1000V | - | - | WIRE AND CABLE | - | - | White | 19/29 | 0.087 (2.21mm) | - | 2.2098 mm | 2.2098 mm | - | - | - | 19 | 1.3462 mm | 29 AWG | - | - | - | 0.014 0.35mm | - | RoHS Compliant | - | ||
![]() 55PC0811-20-9 TE Connectivity Raychem Cable Protection | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | NO | STRANDED | - | 1 | - | 20 AWG | - | - | - | WIRE AND CABLE | - | - | White | 19/32 | 0.058 (1.47mm) | - | 1.4732 mm | 1.4732 mm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 965.2 μm | 32 AWG | - | - | - | 0.010 0.25mm | - | RoHS Compliant | - | ||
![]() 55A0811-22-1 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | 600V | 22 AWG | - | Compliant | - | - | - | - | Brown | 19/34 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | - | - | - | 19 | 787.4 μm | 34 AWG | - | - | - | 0.009 0.23mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() CMC-0547-00-9 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 150°C | - | 2008 | CMC-0547 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | 1 | 600V | 2/0 AWG | 600V | Compliant | - | - | - | - | White | 1330/30 | 0.553 (14.05mm) | - | 15.99946 mm | - | - | - | - | 1330 | 11.6078 mm | 30 AWG | - | - | - | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() 55A0112-22-4 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | - | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | GENERAL PURPOSE, LIGHTWEIGHT | NO | STRANDED | - | 1 | - | 22 AWG | 600V | - | - | WIRE AND CABLE | - | - | Yellow | 19/34 | 0.043 (1.09mm) | - | - | - | - | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 0.38 mm2 | - | - | - | RoHS Compliant | - |