- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Applications | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Max Voltage Rating (DC) | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC1114-20-9-9CS2502 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 150°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | - | - | - | White | 19/32 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | - | RoHS Compliant | - | ||
![]() 44/0414-24-9CS2346 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | - | - | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~135°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | - | - | - | White | 19/36 | 0.039 (0.99mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0030 0.076mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 55A0811-2-2 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | AIRFRAME, MEDIUM WEIGHT | - | NO | STRANDED | unknown | 1 | 600V | - | 2 AWG | - | Compliant | - | WIRE AND CABLE | - | - | 2 AWG | - | Red | 665/30 | 0.408 (10.36mm) | - | 10.36 mm | 10.3632 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 665 | 8.38 mm | 30 AWG | TIN | - | 0.38 mm2 | - | 0.009 0.23mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() FLHTC0311-20-1CS3083 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | - | - | - | Brown | 19/32 | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | - | RoHS Compliant | - | ||
![]() FLTWC0311-18-9 TE Connectivity Raychem Cable Protection | 42 | - | - | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Wire | - | 9.52kg | Copper, Tinned | Polyester | Hook-Up | Polyester | 600V | 135°C | - | 2010 | - | Active | 1 (Unlimited) | - | 135°C | -65°C | White | - | - | - | - | - | 1 | - | - | 18 AWG | 600V | Compliant | 600V | - | Hook-Up | - | 18 AWG | - | White | 19/30 | 0.065 (1.65mm) | - | 1.651 mm | 1.651 mm | White | - | 19 | 1.1938 mm | 30 AWG | - | - | - | 304.8mm | 0.006 0.15mm | 127μm | - | - | RoHS Compliant | - | ||
![]() FLTWC0311-16-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | Copper, Tinned | Polyester | Hook-Up | - | - | 135°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | - | - | - | - | Red | 19/29 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | - | RoHS Compliant | - | ||
![]() FLTWC0311-26-9 TE Connectivity Raychem Cable Protection | 42 |
| - | 15 Weeks | - | - | - | - | - | Copper, Tinned | Polyester | Hook-Up | - | - | 135°C | - | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | - | - | - | White | 19/38 | 0.034 (0.86mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | - | RoHS Compliant | - | ||
![]() 81044/12-16-1 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | Brown | - | - | - | - | - | 1 | 600V | - | 16 AWG | 600V | Compliant | - | - | - | - | - | - | Brown | 19/29 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.0030 0.076mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A0812-20-4 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | 200°C | -65°C | Yellow | - | - | - | - | - | 1 | 600V | - | 20 AWG | 600V | Compliant | - | - | - | - | 20 AWG | - | Yellow | 19/32 | 0.050 (1.27mm) | 1.27 mm | 1.474 mm | 1.4732 mm | Yellow | - | 19 | 1.016 mm | 32 AWG | - | - | - | - | - | 228.6μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 44A0111-16-95 TE Connectivity Raychem Cable Protection | 13 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | - | - | - | - | - | - | 1 | 600V | - | 16 AWG | 600V | Compliant | - | - | - | - | - | - | White, Green Stripe | 19/29 | 0.072 (1.83mm) | - | 1.83 mm | 1.83 mm | White | - | 19 | 1.4224 mm | 29 AWG | - | - | - | - | 0.0031 0.080mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 100G0111-0.50-2 TE Connectivity Raychem Cable Protection | 2925 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | Copper, Tinned | - | Hook-Up | Polymer | - | 125°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 750/1300V | - | 600V | - | - | - | - | - | Red | 19/0.0071 | 0.055 (1.40mm) | - | 1.42 mm | 1.4224 mm | - | - | 19 | 863.6 μm | 19 AWG | - | - | - | 9843' 3000.0m | 0.008 0.20mm | 200μm | - | - | RoHS Compliant | - | ||
![]() 44A0111-22-2L TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Cable | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Red | - | - | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | 600V | - | - | - | 22 AWG | - | Red | 19/34 | 0.047 (1.19mm) | - | 1.19 mm | 1.1938 mm | Red | - | 19 | 787.4 μm | 34 AWG | - | - | - | - | 0.0031 0.080mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A7113-16-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | Copper, Bare | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A7113 | Active | 1 (Unlimited) | - | 200°C | -65°C | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | - | - | - | - | Red | 19/29 | 0.075 (1.90mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.25mm | - | - | - | RoHS Compliant | - | ||
![]() 10603-000-0 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 12 Weeks | - | - | - | - | - | Copper, Tinned | Thermorad® | Hook-Up, Dual Wall | - | - | 125°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3/0 AWG | 600V | - | - | WIRE AND CABLE | - | - | - | - | Black | 1665/30 | 0.669 (16.99mm) | - | - | - | - | - | - | - | - | - | Oil Resistant | - | - | 0.040 1.02mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 44A0111-12-9-L038 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 16 Weeks | - | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | - | 1 | - | - | 12 AWG | 600V | - | - | - | - | - | - | - | White | 37/28 | 0.108 (2.74mm) | - | 2.74 mm | 2.74 mm | White | - | - | 2.23 mm | - | - | - | - | - | 0.0031 0.080mm | - | - | - | RoHS Compliant | - | ||
![]() CMC-0587-2-9 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 25 Weeks | - | - | - | - | - | Aluminum | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2011 | CMC-0587 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | - | - | - | - | - | - | White | 168/24 | 0.407 (10.34mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.015 0.38mm | - | - | - | RoHS Compliant | - | ||
![]() 55A0812-18-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | - | AIRFRAME, MEDIUM WEIGHT | - | NO | STRANDED | - | 1 | 600V | - | 18 AWG | - | Compliant | - | WIRE AND CABLE | - | - | 18 AWG | - | White | 19/30 | 0.070 (1.78mm) | 1.778 mm | 1.78 mm | 1.78 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.19 mm | 30 AWG | - | - | 0.96 mm2 | - | - | 228.6μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 1986165-2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | - | - | Cable | 100 | - | Copper, Tinned | - | Solar Cable (Photovoltaic) | Polyolefin | 600V | 90°C | - | 2011 | Solarlok | Obsolete | 1 (Unlimited) | Wire | 120°C | -40°C | Black | - | 2.6kV | - | - | - | 1 | 600V | UL | 12 AWG | 600V | Compliant | - | - | - | 152.4m | 12 AWG | 26.003MV | Black | 65/0.0100 | 0.190 (4.83mm) | 4.826 mm | 4.82 mm | 2.413 mm | - | - | - | 2.413 mm | - | - | UV Resistant | - | 500.0' 152.4m | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 55A0111-12-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 1 | 600V | - | 12 AWG | - | Compliant | - | - | - | - | 12 AWG | - | Orange | 37/28 | 0.103 (2.62mm) | 2.6162 mm | 2.6162 mm | 2.62 mm | - | - | 37 | 2.23 mm | 28 AWG | - | - | - | - | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55PC1111-20-9-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Cable | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | 600V | 150°C | - | 2013 | - | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | - | - | 1 | - | - | 20 AWG | 600V | Compliant | - | - | - | - | 20 AWG | - | White | 19/32 | 0.079 (2.01mm) | - | 1.2573 mm | 2.0066 mm | White | - | - | - | - | - | - | - | 304.8mm | 0.006 0.15mm | - | - | - | RoHS Compliant | - |