- Length
- Thickness
- Certificates
- Loop diameter max
- Tie material
- Tie strength
- Tie width
- Type of cable accessories
- Version
- Plating material
- Colour1
- Version1
Attribute column
Manufacturer
Raychem Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Material | Body Material | Package Quantity | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Approval Agency | ELV | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Stud Size | Length | Width | Thickness | Length - Approximate | Length - Actual | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-604773-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Nylon | 500 | 500 per Pkg | 2013 | AMP-TY | Active | 1 (Unlimited) | Black | - | UL | Compliant | 120 lbs (54.43 kg) | Standard, Locking | 4.00 (101.60mm) | - | 390mm | 0.303 7.70mm | 1.98mm | 15.25 | 1.280' 390.00mm | - | RoHS Compliant | Not Applicable | ||
![]() 1-608693-9 TE Connectivity Raychem Cable Protection | In Stock | - | - | - | - | Screw | Screw Mount, Mounting Hole | - | Polyamide (PA), Nylon | Nylon | - | 100 per Pkg | 2016 | AMP-TY | Obsolete | 1 (Unlimited) | Natural | - | UL | Compliant | 30 lbs (13.61 kg) | Standard, Locking | 1.25 (31.75mm) | M4 | 162mm | 0.142 3.61mm | 1.17mm | 6.25 | 0.517' 157.58mm 6.20 | - | RoHS Compliant | Not Applicable | ||
![]() 1-608701-9 TE Connectivity Raychem Cable Protection | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | 100 | Polyamide (PA), Nylon | Nylon | - | 100 per Pkg | 1997 | AMP-TY | Obsolete | 1 (Unlimited) | Natural | 2.49mm | - | - | 18 lbs (8.16 kg) | Standard, Locking | 0.75 (19.05mm) | - | 101.6mm | 0.098 2.50mm | 1.04mm | 4 | 0.333' 101.60mm 4.00 | - | RoHS Compliant | Lead Free | ||
![]() 4-160996-2 TE Connectivity / Raychem | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Cable | - | - | Polyamide | Polyamide | 1000 | - | - | - | - | - | Black | 6.6mm | - | Compliant | - | - | - | - | 200mm | 3.5814mm | 1.2mm | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 2-160995-1 TE Connectivity Raychem Cable Protection | In Stock | - | - | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | Free Hanging (In-Line) | - | Polyamide (PA66), Nylon 6/6 | Polyamide | 100 | 100 per Pkg | 2012 | AMP-TY | Active | 1 (Unlimited) | Natural | 7.7mm | - | Compliant | - | Standard, Locking | 4.53 (115.06mm) | - | 430mm | 0.189 4.80mm | 1.2954mm | 17 | 1.411' 430.00mm | No | RoHS Compliant | Not Applicable |