- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Material
- RoHS
- Maximum Temperature
- Minimum Temperature
- Color
- Length
- Series
- RoHS Status
- Factory Lead Time
Attribute column
Manufacturer
Raychem Labels, Labeling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Marker Material | Description/Function | Factory Pack QuantityFactory Pack Quantity | Lead Free Solder Processes | Marker Type | Maximum Temperature | Minimum Temperature | Part # Aliases | RoHS | Unit Weight | Packaging | Series | Type | Color | Family | Size | Legend | Product | Features | Compliance | Shrink Ratio | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06243904 TE Connectivity / Raychem | In Stock | - | - | Plasticized Polyvinyl Chloride (PPVC) | - | - | 250 | No Lead Free Solder Processes | - | + 70 C | - 45 C | EC1672-000 | Details | - | Reel | Z | Z-Type | - | Z | - | 4 | Markers | Pre-Marked Wire and Cable Markers | - | - | 6 mm | - | ||
![]() 6134370001 TE Connectivity / Raychem | In Stock | - | - | Polyolefin (PO) | - | - | 250 | - | - | + 105 C | - 30 C | 4-1194849-3 RPS-22-18/2.0-9 6134370001 | Details | - | Bulk | RPS | Heat Shrink | - | RPS | - | - | Labels | Permanent Identification Sleeves | - | - | 2 in | - | ||
![]() HM-101165-0.85-8A TE Connectivity / Raychem | In Stock | - | - | Polyester | - | Metalized, 850 per package | 850 | - | - | + 150 C | - 40 C | E64127-000 | Details | - | Roll | - | Thermal Transfer | Silver | - | 101.6 mm x 165.1 mm | - | Labels | - | - | - | 101.6 mm | 165.1 mm | ||
![]() WP-254254-10-9 TE Connectivity / Raychem | In Stock | - | - | Polyester | - | 10000 per package | 10000 | - | - | + 150 C | - 40 C | A43626-000 | Details | - | Roll | - | Thermal Transfer | White | - | 25.4 mm x 25.4 mm | - | Labels | - | - | - | 25.4 mm | 25.4 mm | ||
![]() HL203WE1NF033B TE Connectivity / Raychem | In Stock | - | - | - | - | - | 550 | - | - | - | - | EC7584-000 | Details | 0.352740 oz | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05801907 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1000 | - | - | + 70 C | - 45 C | EC0047-000 | Details | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STD12Y-7 TE Connectivity / Raychem | In Stock | - | - | Polyoxymethylene (POM) | - | - | 300 | No Lead Free Solder Process | - | + 106 C | - 40 C | 1768045-6 | - | - | - | - | Cable Marker Military Grade | - | STD | - | 7 | Markers | 10 Wands With 30 Identical Markers With Yellow Applicator | - | - | - | - | ||
![]() 06181933 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1000 | - | - | + 70 C | - 45 C | EC1070-000 | Details | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06181920 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1000 | - | - | + 70 C | - 45 C | EC1057-000 | Details | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 05811202 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1000 | - | - | - | - | EC0180-000 | Details | 0.128009 oz | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06243902 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 250 | No Lead Free Solder Processes | - | + 70 C | - 45 C | EC1670-000 | Details | - | Reel | Z-Type | Push-On | - | - | - | - | Markers | Pre-Marked Wire and Cable Markers | - | - | 6 mm | - | ||
![]() HMM-381191-5-8A TE Connectivity / Raychem | In Stock | - | - | Polyester | - | High tack, matte, 5000 per package | 5000 | - | - | + 150 C | - 40 C | D14468-000 | Details | - | - | - | Thermal Transfer | White | - | 38.1 mm x 19.1 mm | - | Labels | - | - | - | 38.1 mm | 19.1 mm | ||
![]() TMS-SCE-2X-1K-3/32-4 Raychem | In Stock | - | - | - | PO (Polyolefin) | - | - | - | Heat Shrinkable Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | ||
![]() TKM-150 Raychem | In Stock | - | - | - | Vinyl | - | - | - | Write On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8296870003 TE Connectivity / Raychem | In Stock | - | - | Polyolefin (PO) | - | - | 250 | - | - | + 105 C | - 30 C | RPS-10-2/2.0-9 8296870003 | Details | - | Bulk | RPS | Heat Shrink | - | RPS | - | - | Labels | Permanent Identification Sleeves | - | - | 2 in | - | ||
![]() STD01Y-0 TE Connectivity / Raychem | In Stock | - | - | Polyoxymethylene (POM) | - | - | 300 | No Lead Free Solder Process | - | + 106 C | - 40 C | 9-1768040-2 | - | - | - | - | Cable Marker Military Grade | - | STD | - | 0 | Markers | 10 Wands with 30 Identical Markers with Brown Applicator | - | - | - | - | ||
![]() STD12Y-4 TE Connectivity / Raychem | In Stock | - | - | Polyoxymethylene (POM) | - | - | 300 | No Lead Free Solder Process | - | + 106 C | - 40 C | 1768045-3 | - | 1.675513 oz | - | - | Cable Marker Military Grade | - | STD | - | 4 | Markers | 10 Wands With 30 Identical Markers With Yellow Applicator | - | - | - | - | ||
![]() 06163901 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1000 | - | - | - | - | EC0685-000 | Details | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS127WE1NF050B TE Connectivity / Raychem | In Stock | - | - | - | - | - | 550 | - | - | - | - | EC8133-000 | Details | - | Bulk | - | Heat Shrink | - | - | - | - | Labels | - | - | - | - | - | ||
![]() 4-1198187-4 TE Connectivity / Raychem | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1000 | - | - | + 70 C | - 45 C | - | Details | - | - | - | Z-Type | - | - | - | - | Markers | - | IEC60304 | - | 4.5 mm | - |