- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Type
- Type Attributes
- Series
- Published
- Factory Lead Time
- Material
- Color
- Diameter - Inside
- Max Operating Temperature
Attribute column
Manufacturer
Raychem Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Heat Protection | High Temperature Compatible | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NETM2000-6-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Polyolefin (PO) | -40°C~150°C | - | 2012 | NETM2000 | Active | 1 (Unlimited) | Solid Tubing | 150°C | -40°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | 3281' 1000.00m | 0.276 (7.01mm) | 0.236 (6.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM2000-10-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Polyolefin (PO) | -40°C~150°C | - | 1998 | NETM2000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | - | 0.433 (11.00mm) | 0.394 (10.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM2000-8-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | -40°C~150°C | - | 1998 | NETM2000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | - | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | - | 0.354 (9.00mm) | 0.315 (8.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM1000-4-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | - | - | - | Polyolefin (PO) | -55°C~135°C | - | 2012 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | - | - | Black | - | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | 4921' 1500.00m | 0.197 (5.00mm) | 0.157 (3.99mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM1000-6-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | -55°C~135°C | Bulk | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | - | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | 3281' 1000.00m | 0.276 (7.01mm) | 0.236 (6.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM1000-10-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Polyolefin (PO) | -55°C~135°C | - | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | - | 0.433 (11.00mm) | 0.394 (10.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM1000-14-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | -55°C~135°C | - | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | 984' 300.00m | 0.591 (15.00mm) | 0.551 (14.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM1000-12-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | -55°C~135°C | - | 2012 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | 820' 250.00m | 0.512 (13.00mm) | 0.472 (12.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() HCTE-0875-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | 98.43' 30.00m | 1.073 (27.25mm) | 0.860 (21.84mm) | 0.023 0.58mm | RoHS Compliant | Not Applicable | ||
![]() 4-1200354-3 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAULFLEX-612SM168INCS7217 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAULFLEX-614-SM-72IN Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAULFLEX-612-144IN Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAULFLEX-612-SM-96IN Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CONVOLEX-1-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~150°C | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | Flame Retardant, Heat Stabilized | Yes | Chemical Resistant, Solvent Resistant | - | 1.161 (29.50mm) | 1.000 (25.40mm) | 0.015 0.38mm | RoHS Compliant | - | ||
![]() HCTE-0375-0-SP-CS7397 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | - | 0375 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCTE-0375-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | 0375 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | -55°C~200°C | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | Chemical Resistant, Crush Resistant, Solvent Resistant | 197' 60.00m | 0.510 (12.95mm) | 0.364 (9.25mm) | 0.018 0.46mm | RoHS Compliant | Not Applicable | ||
![]() NETM2000-12-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Polyolefin (PO) | -40°C~150°C | - | 1998 | NETM2000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | - | 0.512 (13.00mm) | 0.472 (12.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM1000-3-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Polyolefin (PO) | -55°C~135°C | - | 1998 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | 4921' 1500.00m | 0.157 (4.00mm) | 0.118 (3.00mm) | 0.020 0.51mm | RoHS Compliant | - | ||
![]() NETM1000-8-0-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Polyolefin (PO) | -55°C~135°C | Bulk | 2009 | NETM1000 | Active | 1 (Unlimited) | Solid Tubing | 135°C | -55°C | Black | Compliant | Smooth | Abrasion Resistant | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant, Heat Resistant | - | - | 1640' 500.00m | 0.354 (9.00mm) | 0.315 (8.00mm) | 0.020 0.51mm | RoHS Compliant | - |