- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Type
- Type Attributes
- Series
- Published
- Factory Lead Time
- Material
- Color
- Diameter - Inside
- Max Operating Temperature
Attribute column
Manufacturer
Raychem Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Type Attributes | Government Qualified | Liquid Protection | Environmental Protection | Heat Protection | High Temperature Compatible | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Material Flammability Rating | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAULFLEX-623-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 7.32m | - | 8.13 mm | - | RoHS Compliant | - | ||
![]() HCTE-0281-0-SP-CS7711 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAULFLEX-615-SM-252IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 6.41m | - | 15.24 mm | - | RoHS Compliant | - | ||
![]() MAULFLEX-615-SM-144IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 3.66m | - | 15.24 mm | - | RoHS Compliant | - | ||
![]() MAULFLEX-624-144IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 3.66m | - | 11.18 mm | - | RoHS Compliant | - | ||
![]() MAULFLEX-619-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 7.32m | - | 36.32 mm | - | RoHS Compliant | - | ||
![]() MAULFLEX-624-SM-288IN TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 7.32m | - | 11.18 mm | - | RoHS Compliant | - | ||
![]() MAULFLEX-611SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 969789-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -40°C | Black | Compliant | Convoluted, Corrugated | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | 15.8mm | 164' 50.00m | 0.622 (15.80mm) | 0.472 (12.00mm) | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 969789-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | Polyamide (PA6), Nylon 6, Halogen Free | -40°C~115°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | UL94 V-0 | RoHS Compliant | Lead Free | ||
![]() 10610-4-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | - | Aramid, Halogen Free | - | - | - | Active | 1 (Unlimited) | Sleeving | - | - | Yellow | - | Braided | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | RoHS Compliant | - | ||
![]() MAULFLEX-627-SM-288IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 7.32m | - | 20.32 mm | - | RoHS Compliant | - | ||
![]() MAULFLEX-615SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAULFLEX-616SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 7.3152m | - | 18.29 mm | - | RoHS Compliant | - | ||
![]() MAULFLEX-617SM288INCS6326 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAULFLEX-612SM192INCS7217 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAULFLEX-617-SM-120IN TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | Black | Compliant | - | No | - | - | - | Yes | - | - | 3.048m | - | 21.34 mm | - | RoHS Compliant | - | ||
![]() 969793-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | Polyamide (PA12), Nylon 12, Halogen Free | -50°C~100°C | 2004 | FLEXAquick | Obsolete | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | Compliant | Convoluted, Corrugated | - | Liquid-Tight, Oil Resistant | Ozone Resistant | Flame Retardant | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 82.02' 25.00m | 1.358 (34.49mm) | 1.142 (29.00mm) | UL94 V-0, UL94 V-2 | RoHS Compliant | Not Applicable | ||
![]() HC1B-7008-0281-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | Polyester | - | 2014 | Helical Convolex™ HC1B | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | Convoluted, Corrugated | - | - | - | - | - | Shielded | - | 500' 152.40m | 0.479 (12.17mm) | 0.281 (7.14mm) | - | RoHS Compliant | - | ||
![]() CONVOLEX-7/16-0-CS-480035 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | - | - | Convoluted, Corrugated | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |