- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | Part # Aliases | RoHS | Shell Sizes | Shell Style# | Unit Weight | Series | Type | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXS10AU12AI TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | Self Locking | - | - | 527997-000 | N | 16, 19 | Straight | - | - | Tinel Lock Adapter | - | - | - | - | - | - | Adapters | - | ||
![]() ZPF000000000009134 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | - | 08-03 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 8 | Single Hole Mount | - | - | - | 3 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | Passivated | Receptacles | Straight | ||
![]() R85049/82-12W03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-26482 II | - | CW3744-000 | Details | 12 | Straight | 0.529109 oz | AS85049 | - | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | Straight | ||
![]() 643527-000 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Direct Coupling | MIL-DTL-55181 | - | - | N | - | Straight | - | - | - | - | - | - | - | - | - | Adapters | - | ||
![]() ZPF000000000016095 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 9 | Square Flange | - | - | - | 3 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | - | Receptacles | Straight | ||
![]() ZPF000000000016094 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 9 | Square Flange | - | - | - | 3 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | - | Receptacles | Straight | ||
![]() R85049/85-12N01 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | Self Locking | MIL-DTL-38999 I, II | - | CW4565-000 | N | 12 | Straight | - | AS85049 | - | - | - | - | - | - | Electroless Nickel | Band Lock Adapters | Straight | ||
![]() R85049/85-12W01 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | Self Locking | MIL-DTL-38999 I, II | - | CW3784-000 | Details | 12 | Straight | - | AS85049 | - | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | Straight | ||
![]() ZPF000000000016097 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 11 | Square Flange | - | - | - | 6 Position | 7.5 A | Crimp | Without Pin Contacts | 24 AWG to 20 AWG | - | Receptacles | Straight | ||
![]() ZPF000000000017158 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | - | Details | 21 | Straight | - | - | - | 41 Position | 7.5 A | Crimp | Without Socket Contacts | 24 AWG to 20 AWG | - | Plugs | Straight | ||
![]() M39029/74-401 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 50 | - | - | MIL-DTL-83723 | - | 601101-000 | - | - | - | - | MIL-DTL-83723 | - | - | - | Crimp | - | - | - | Contacts | - | ||
![]() ZPF000000000140028 TE Connectivity / Raychem | In Stock | - | - | - | Stainless Steel | - | 1 | - | - | - | Panel | - | Details | 15 | - | - | - | - | - | - | Crimp | - | - | Passivated | Connectors | Straight | ||
![]() ZPF000000000140027 TE Connectivity / Raychem | In Stock | - | - | - | Stainless Steel | - | 1 | - | - | - | Panel | - | Details | 9 | - | - | - | - | - | - | Crimp | - | - | Passivated | Connectors | Straight | ||
![]() ZPF000000000108200 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | - | Details | 11 | Straight | - | - | - | 13 Position | 5 A | Crimp | Without Socket Contacts | 26 AWG to 22 AWG | - | Plugs | Straight | ||
![]() ZPF000000000007151 TE Connectivity / Raychem | In Stock | - | - | - | Stainless Steel | - | 1 | - | Threaded | MIL-DTL-83723 III | Panel | - | Details | 14 | Square Flange | - | - | - | - | - | - | - | - | - | Receptacles | Straight | ||
![]() ZPF000000000108065 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 17 | Jam Nut | - | - | - | 55 Position | 5 A | Crimp | Socket (Female) | 26 AWG to 22 AWG | - | Receptacles | Straight | ||
![]() DTS26F23-24320BN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | - | Details | 23 | Straight | - | DTS26 | - | 24 Position | - | Crimp | Without Socket Contacts | - | Nickel | Plugs | Straight | ||
![]() R85049/84-14W03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-26482 II | - | CW4045-000 | Details | 14 | 90 Deg | - | AS85049 | - | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | Right | ||
![]() YDTS24N11-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 11-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 11 | Jam Nut | - | DTS24 | - | 13 Position | 3 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() W320TZ09-11PN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 | Panel | - | Details | 9 | Square Flange | - | - | - | 11 Position | - | Crimp | Pin (Male) | - | Black Zinc Nickel | Receptacles | Straight |