- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | Part # Aliases | RoHS | Shell Sizes | Shell Style# | Voltage, Rating | Series | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YDBA30H-10-5P7V001 TE Connectivity / Raychem | In Stock | - | - | - | Stainless Steel | - | 1 | - | Threaded | MIL-DTL-83723 III | Panel | DBA30H-10-5P7 [V001] | Details | 10 | Square Flange | - | - | 7 Position | - | Solder | Pin (Male) | - | - | Receptacles | Straight | ||
![]() ZPF000000000037021 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-08 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 18 | Straight | - | - | 8 Position | 23 A | Crimp | Pin (Male) | 16 AWG to 12 AWG | Passivated | Plugs | Straight | ||
![]() YDTS24F23-35HDV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | 23-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 23 | Jam Nut | - | DTS24 | 100 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YACT20MC98SCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 13-98 | - | MIL-DTL-38999 III | Panel | - | Details | 13 | Square Flange | 600 VAC, 850 VDC | - | 14 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA35PEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-35 | - | MIL-DTL-38999 III | Panel | - | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 6 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA98SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-98 | - | MIL-DTL-38999 III | Panel | - | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 3 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MC98SDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 13-98 | - | MIL-DTL-38999 III | Panel | - | Details | 13 | Square Flange | 600 VAC, 850 VDC | - | 14 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA35PCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-35 | - | MIL-DTL-38999 III | Panel | - | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 6 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA98SBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-98 | - | MIL-DTL-38999 III | Panel | - | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 3 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35PEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | - | 11 | Square Flange | 600 VAC, 850 VDC | - | 17 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05SCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | - | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 5 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35PDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | - | 11 | Square Flange | 600 VAC, 850 VDC | - | 17 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35PAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | - | 11 | Square Flange | 600 VAC, 850 VDC | - | 17 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | - | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 5 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35SDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | - | 11 | Square Flange | 600 VAC, 850 VDC | - | 17 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() ZPF000000000104364 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 20 | Straight | - | - | 4 Position | - | Crimp | Socket (Female) | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000149364 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 20 | Single Hole Mount | - | - | 4 Position | - | Crimp | Socket (Female) | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000109184 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 22-55 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 22 | Straight | - | - | 55 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | Passivated | Plugs | Straight | ||
![]() ZPF000000000202845 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | - | 1 | 10-05 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 10 | Straight | - | - | 5 Position | 7.5 A | Crimp | Socket (Female) | 24 AWG to 20 AWG | Anodized Black | Plugs | Straight | ||
![]() ZPF000000000114135 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 16-10 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 16 | Square Flange | - | - | 10 Position | 13 A | Crimp | Pin (Male) | 20 AWG to 16 AWG | Passivated | Receptacles | Straight |