- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | RoHS | Shell Sizes | Shell Style# | Voltage, Rating | Series | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YACT20MC35SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 13-35 | - | MIL-DTL-38999 III | Panel | - | 13 | Square Flange | 600 VAC, 850 VDC | - | 26 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YDTS24Y21-11PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 21-11 | Threaded | MIL-DTL-38999 III | Panel | Details | 21 | Jam Nut | - | DTS24 | 11 Position | 17 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() YACT20MC98SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 13-98 | - | MIL-DTL-38999 III | Panel | Details | 13 | Square Flange | 600 VAC, 850 VDC | - | 14 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA35SNC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-35 | - | MIL-DTL-38999 III | Panel | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 6 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02PBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 2 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA35PAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-35 | - | MIL-DTL-38999 III | Panel | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 6 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05SDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 5 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02SBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 2 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05SBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 5 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98PCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 10 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05PCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 5 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05SAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 5 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98SNC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 10 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA98SCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-98 | - | MIL-DTL-38999 III | Panel | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 3 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05PDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 5 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() ZPF000000000138001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 20 | Straight | - | - | 4 Position | - | Crimp | Socket (Female) | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000202712 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | - | 24-43 | Threaded | MIL-DTL-83723 III | Panel | Details | 24 | Square Flange | - | - | 43 Position | 7.5 A, 13 A | Crimp | Socket (Female) | 24 AWG to 20 AWG, 20 AWG to 16 AWG | Passivated | Receptacles | Straight | ||
![]() ZPF000000000202711 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | - | 24-43 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 24 | Straight | - | - | 43 Position | 7.5 A, 13 A | Crimp | Pin (Male) | 24 AWG to 20 AWG, 20 AWG to 16 AWG | Passivated | Plugs | Straight | ||
![]() ZPF000000000202800 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 24-43 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 24 | Straight | - | - | 43 Position | 7.5 A, 13 A | Crimp | Socket (Female) | 24 AWG to 20 AWG, 20 AWG to 16 AWG | Passivated | Plugs | Straight | ||
![]() ZPF000000000104053 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-07 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 14 | Straight | - | - | 7 Position | 13 A | Crimp | Socket (Female) | 20 AWG to 16 AWG | Passivated | Plugs | Straight |