- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | Part # Aliases | RoHS | Shell Sizes | Shell Style# | Unit Weight | Series | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZPF000000000019813 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum Alloy | Copper Alloy | 1 | - | Bayonet | MIL-DTL-26482 | Free Hanging | - | Details | 8 | In-Line | - | - | 3 Position | - | Crimp | Socket (Female) | - | Nickel | Plugs | Straight | ||
![]() YDTS24Y21-11PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 21-11 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y21-11PA [V001] | Details | 21 | Jam Nut | - | DTS24 | 11 Position | 17 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() YDTS24N15-19PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 15-19 | Threaded | MIL-DTL-38999 III | Panel | DTS24N15-19PN [V001] | Details | 15 | Jam Nut | - | DTS24 | 19 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24Y15-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 15-35 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y15-35PA [V001] | Details | 15 | Jam Nut | - | DTS24 | 37 Position | 3 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000019087 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum Alloy | Copper Alloy | 1 | - | Bayonet | MIL-DTL-26482 | Free Hanging | - | Details | 10 | In-Line | - | - | 6 Position | - | Crimp | Socket (Female) | - | Black Anodized | Plugs | Straight | ||
![]() YDTS24N19-32PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 19-32 | Threaded | MIL-DTL-38999 III | Panel | DTS24N19-32PN [V001] | Details | 19 | Jam Nut | - | DTS24 | 32 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24Y15-97PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 15-97 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y15-97PN [V001] | Details | 15 | Jam Nut | - | DTS24 | 12 Position | 7.5 A, 13 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() YDTS24Y19-35PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 19-35 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y19-35PN [V001] | Details | 19 | Jam Nut | - | DTS24 | 66 Position | 3 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() YDTS24Y19-32PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 19-32 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y19-32PN [V001] | Details | 19 | Jam Nut | - | DTS24 | 32 Position | 5 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000087543 TE Connectivity / Raychem | In Stock | - | - | Silver | Marine Bronze | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 13 | Jam Nut | - | - | 10 Position | 7.5 A | - | Without Pin Contacts | 24 AWG to 20 AWG | - | Receptacles | Straight | ||
![]() YDTS24N11-35PBV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 11-35 | Threaded | MIL-DTL-38999 III | Panel | DTS24N11-35PB [V001] | Details | 11 | Jam Nut | - | DTS24 | 13 Position | 3 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24Y13-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 13-35 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y13-35PA [V001] | Details | 13 | Jam Nut | - | DTS24 | 22 Position | 3 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() YDTS26G25-29SNV001 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1 | - | - | - | - | DTS26G25-29SN [V001] | Details | - | - | 2.144657 oz | DTS26 | - | - | - | - | - | - | - | - | ||
![]() YDTS24Y15-35SNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 15-35 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y15-35SN [V001] | Details | 15 | Jam Nut | - | DTS24 | 37 Position | 3 A | Solder | Socket (Female) | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000088267 TE Connectivity / Raychem | In Stock | - | - | - | Marine Bronze | - | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | - | Details | 9 | Straight | - | - | 6 Position | 5 A | - | Without Pin Contacts | 26 AWG to 22 AWG | - | Plugs | Straight | ||
![]() YDTS24Y11-05PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 11-05 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y11-05PN [V001] | Details | 11 | Jam Nut | - | DTS24 | 5 Position | 5 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() YDTS24Y19-32PBV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 19-32 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y19-32PB [V001] | Details | 19 | Jam Nut | - | DTS24 | 32 Position | 5 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000200669 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-08 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 18 | Single Hole Mount | - | - | 8 Position | 23 A | Crimp | Pin (Male) | 16 AWG to 12 AWG | Passivated | Receptacles | Straight | ||
![]() ZPF000000000200423 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-04 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 14 | Single Hole Mount | - | - | 4 Position | 23 A | Crimp | Pin (Male) | 16 AWG to 12 AWG | Passivated | Receptacles | Straight | ||
![]() ZPF000000000136111 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 13 | Square Flange | - | - | 22 Position | 5 A | Crimp | Pin (Male) | 26 AWG to 22 AWG | - | Receptacles | Straight |