- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | RoHS | Shell Sizes | Shell Style# | Voltage, Rating | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YACT20MB02PEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 2 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA35PBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-35 | - | MIL-DTL-38999 III | Panel | Details | 9 | Square Flange | 600 VAC, 850 VDC | 6 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02PDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 2 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02SCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 2 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA35PDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-35 | - | MIL-DTL-38999 III | Panel | Details | 9 | Square Flange | 600 VAC, 850 VDC | 6 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05PBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 5 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MA98SAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-98 | - | MIL-DTL-38999 III | Panel | Details | 9 | Square Flange | 600 VAC, 850 VDC | 3 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98SDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 10 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98PAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 10 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 2 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98SBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 10 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05PAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 5 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02SNC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 2 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02SAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 2 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98SAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 10 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | 11 | Square Flange | 600 VAC, 850 VDC | 17 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB05PEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-05 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | 5 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35SCC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | 11 | Square Flange | 600 VAC, 850 VDC | 17 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35SNC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | 11 | Square Flange | 600 VAC, 850 VDC | 17 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() ZPF000000000007408 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-31 | Threaded | MIL-DTL-83723 III | Panel | Details | 18 | Square Flange | - | 31 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | Passivated | Receptacles | Straight |