- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | RoHS | Shell Sizes | Shell Style# | Series | Type | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Cable Diameter | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YDTS24H13-35CNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | - | 13-35 | Threaded | MIL-DTL-38999 III | Panel | Details | 13 | Jam Nut | DTS24 | - | 22 Position | 3 A | Solder | Pin (Male) | - | - | Nickel | Receptacles | Straight | ||
![]() ZPF000000000105472 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Panel | Details | 20 | Single Hole Mount | - | - | 4 Position | - | Crimp | Pin (Male) | - | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000033942 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 24-61 | Threaded | MIL-DTL-83723 III | Panel | Details | 24 | Square Flange | - | - | 61 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000103182 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 10-05 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 10 | Straight | - | - | 5 Position | 7.5 A | Crimp | Socket (Female) | 24 AWG to 20 AWG | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000133902 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-07 | Threaded | MIL-DTL-83723 III | Panel | Details | 14 | Square Flange | - | - | 7 Position | 13 A | Crimp | Socket (Female) | 20 AWG to 16 AWG | - | Passivated | Receptacles | Straight | ||
![]() W326TF15-64SN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 | Free Hanging | Details | 15 | In-Line | - | - | 64 Position | - | Crimp | Socket (Female) | - | - | Electroless Nickel | Plugs | Straight | ||
![]() DTS20Z44420PB-025 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Square Flange | - | - | 24 Position | - | Crimp | Pin (Male) | - | - | Black Zinc Nickel | Receptacles | Straight | ||
![]() DTS20F25-44420BN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Square Flange | - | - | 24 Position | - | Crimp | Without Socket Contacts | - | - | Nickel | Receptacles | Straight | ||
![]() DTS20F23-24320AN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Square Flange | - | - | 24 Position | - | Crimp | Without Pin Contacts | - | - | Nickel | Receptacles | Straight | ||
![]() DTS26F25-08AN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | 25-08 | Threaded | MIL-DTL-38999 III | Free Hanging | Details | 25 | Straight | DTS26 | - | 8 Position | 46 A | Crimp | Without Pin Contacts | - | - | Nickel | Plugs | Straight | ||
![]() DTS26F25-44420AN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | Details | 25 | Straight | DTS26 | - | 24 Position | - | Crimp | Without Pin Contacts | - | - | Nickel | Plugs | Straight | ||
![]() DTS26F25-44420BN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | Details | 25 | Straight | DTS26 | - | 24 Position | - | Crimp | Without Socket Contacts | - | - | Nickel | Plugs | Straight | ||
![]() CF5569-000 TE Connectivity / Raychem | In Stock | - | - | - | Stainless Steel | - | 1 | - | Self Locking | MIL-DTL-5015, MIL-DTL-83723 I, II, III | - | Details | 12, 14, 14S | Straight | - | Tinel Lock Adapter | - | - | - | - | - | 15.37 mm | - | Adapters | - | ||
![]() CF4656-000 TE Connectivity / Raychem | In Stock | - | - | - | Stainless Steel | - | 1 | - | Self Locking | MIL-DTL-38999 III, IV | - | Details | 19 | Right Angle | - | Tinel Lock Adapter | - | - | - | - | - | 12.19 mm | - | Adapters | - | ||
![]() ZPF000000000039085 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-08 | Threaded | MIL-DTL-83723 III | Panel | Details | 18 | Single Hole Mount | - | - | 8 Position | 23 A | Crimp | Socket (Female) | 16 AWG to 12 AWG | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000008639 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-08 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 18 | Straight | - | - | 8 Position | 23 A | Crimp | Pin (Male) | 16 AWG to 12 AWG | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000009045 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 28-06 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 28 | Straight | - | - | 6 Position | - | Crimp | Socket (Female) | - | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000036911 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 12-03 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 12 | Straight | - | - | 3 Position | 13 A | Crimp | Socket (Female) | 20 AWG to 16 AWG | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000016632 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Jam Nut | - | - | 56 Position | 7.5 A, 13 A | Crimp | Socket (Female) | 24 AWG to 20 AWG, 20 AWG to 16 AWG | - | - | Receptacles | Straight | ||
![]() ZPF000000000008879 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 16-10 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 16 | Straight | - | - | 10 Position | 13 A | Crimp | Socket (Female) | 20 AWG to 16 AWG | - | Passivated | Plugs | Straight |