- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | RoHS | Shell Sizes | Shell Style# | Voltage, Rating | Series | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZPF000000000108196 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | Details | 9 | Straight | - | - | 6 Position | 5 A | Crimp | Socket (Female) | 26 AWG to 22 AWG | - | Plugs | Straight | ||
![]() W310BF11-23PN-989A TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Bayonet | MIL-DTL-38999 | Panel | Details | 11 | Square Flange | - | - | 23 Position | - | Crimp | Pin (Male) | - | Electroless Nickel | Receptacles | Straight | ||
![]() YDTS24N11-99PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 11-99 | Threaded | MIL-DTL-38999 III | Panel | Details | 11 | Jam Nut | - | DTS24 | 7 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24F19-35HAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | 19-35 | Threaded | MIL-DTL-38999 III | Panel | Details | 19 | Jam Nut | - | DTS24 | 66 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24T17-35ABV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | 17-35 | Threaded | MIL-DTL-38999 III | Panel | Details | 17 | Jam Nut | - | DTS24 | 55 Position | 5 A | Crimp | Without Pin Contacts | - | Nickel | Receptacles | Straight | ||
![]() YDTS24F19-35HCV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | 19-35 | Threaded | MIL-DTL-38999 III | Panel | Details | 19 | Jam Nut | - | DTS24 | 66 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YACT20MA35PBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-35 | - | MIL-DTL-38999 III | Panel | Details | 9 | Square Flange | 600 VAC, 850 VDC | - | 6 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02PDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 2 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98SDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 10 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98PAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 10 Position | - | - | Pin (Male) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98SAC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | Details | 11 | Square Flange | 600 VAC, 850 VDC | - | 10 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | 11 | Square Flange | 600 VAC, 850 VDC | - | 17 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() YACT20MB35SNC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-35 | - | MIL-DTL-38999 III | Panel | - | 11 | Square Flange | 600 VAC, 850 VDC | - | 17 Position | - | - | Socket (Female) | - | Nickel | Connectors | Straight | ||
![]() ZPF000000000007408 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-31 | Threaded | MIL-DTL-83723 III | Panel | Details | 18 | Square Flange | - | - | 31 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | Passivated | Receptacles | Straight | ||
![]() ZPF000000000036724 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-39 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 20 | Straight | - | - | 39 Position | 7.5 A, 13 A | Crimp | Socket (Female) | 24 AWG to 20 AWG, 20 AWG to 16 AWG | Passivated | Plugs | Straight | ||
![]() ZPF000000000138003 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Free Hanging | Details | 20 | Straight | - | - | 4 Position | - | Crimp | Socket (Female) | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000202798 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 24-43 | Threaded | MIL-DTL-83723 III | Panel | Details | 24 | Single Hole Mount | - | - | 43 Position | 7.5 A, 13 A | Crimp | Pin (Male) | 24 AWG to 20 AWG, 20 AWG to 16 AWG | Passivated | Receptacles | Straight | ||
![]() YDTS24G09-35PBV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | - | 09-35 | Threaded | MIL-DTL-38999 III | Panel | Details | 9 | Jam Nut | - | DTS24 | 6 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24G09-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | - | 09-35 | Threaded | MIL-DTL-38999 III | Panel | Details | 9 | Jam Nut | - | DTS24 | 6 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() ZPF000000000007561 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-07 | Threaded | MIL-DTL-83723 III | Panel | Details | 14 | Square Flange | - | - | 7 Position | 13 A | Crimp | Pin (Male) | 20 AWG to 16 AWG | Passivated | Receptacles | Straight |