- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | Part # Aliases | RoHS | Shell Sizes | Shell Style# | Unit Weight | Voltage, Rating | Series | Type | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Cable Diameter | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YDTS26G25-29SNV001 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1 | - | - | - | - | DTS26G25-29SN [V001] | Details | - | - | 2.144657 oz | - | DTS26 | - | - | - | - | - | - | - | - | - | - | ||
![]() YDTS24Y19-32PBV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 19-32 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y19-32PB [V001] | Details | 19 | Jam Nut | - | - | DTS24 | - | 32 Position | 5 A | Solder | Pin (Male) | - | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000039519 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-07 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 14 | Single Hole Mount | - | - | - | - | 7 Position | 13 A | Crimp | Socket (Female) | 20 AWG to 16 AWG | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000200670 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 22-55 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 22 | Single Hole Mount | - | - | - | - | 55 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000201415 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 12-12 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 12 | Straight | - | - | - | - | 12 Position | 7.5 A | Crimp | Socket (Female) | 24 AWG to 20 AWG | - | Passivated | Plugs | Straight | ||
![]() W326TW11-23PN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | - | - | Threaded | MIL-DTL-38999 | Free Hanging | - | N | 11 | In-Line | - | - | - | - | 23 Position | - | Crimp | Pin (Male) | - | - | Olive Drab Cadmium | Plugs | Straight | ||
![]() YDTS24Y11-35SNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 11-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 11 | Jam Nut | - | - | DTS24 | - | 13 Position | 3 A | Solder | Socket (Female) | - | - | Passivated | Receptacles | Straight | ||
![]() YACT20MC98PDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 13-98 | - | MIL-DTL-38999 III | Panel | - | Details | 13 | Square Flange | - | 600 VAC, 850 VDC | - | - | 14 Position | - | - | Pin (Male) | - | - | Nickel | Connectors | Straight | ||
![]() YACT20MA98SDC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 09-98 | - | MIL-DTL-38999 III | Panel | - | Details | 9 | Square Flange | - | 600 VAC, 850 VDC | - | - | 3 Position | - | - | Socket (Female) | - | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02PEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | - | Details | 11 | Square Flange | - | 600 VAC, 850 VDC | - | - | 2 Position | - | - | Pin (Male) | - | - | Nickel | Connectors | Straight | ||
![]() YACT20MB02SEC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-02 | - | MIL-DTL-38999 III | Panel | - | Details | 11 | Square Flange | - | 600 VAC, 850 VDC | - | - | 2 Position | - | - | Socket (Female) | - | - | Nickel | Connectors | Straight | ||
![]() YACT20MB98SBC00100 TE Connectivity / Raychem | In Stock | - | - | Gold | Composite | Copper Alloy | 1 | 11-98 | - | MIL-DTL-38999 III | Panel | - | Details | 11 | Square Flange | - | 600 VAC, 850 VDC | - | - | 10 Position | - | - | Socket (Female) | - | - | Nickel | Connectors | Straight | ||
![]() ZPF000000000039370 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 08-03 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 8 | Single Hole Mount | - | - | - | - | 3 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000137119 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 20 | Straight | - | - | - | - | 4 Position | - | Crimp | Pin (Male) | - | - | Passivated | Plugs | Straight | ||
![]() W330TF11-23PN-151 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 | Panel | - | Details | 11 | Square Flange | - | - | - | - | 23 Position | - | Crimp | Pin (Male) | - | - | Electroless Nickel | Receptacles | Straight | ||
![]() CF8506-000 TE Connectivity / Raychem | In Stock | - | - | - | Stainless Steel | - | 1 | - | Self Locking | MIL-DTL-38999 III, IV | - | - | Details | 11 | Straight | - | - | - | Tinel Lock Adapter | - | - | - | - | - | 10.59 mm | - | Adapters | - | ||
![]() ZPF000000000007559 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-04 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 14 | Square Flange | - | - | - | - | 4 Position | 23 A | Crimp | Pin (Male) | 16 AWG to 12 AWG | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000016643 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 19 | Jam Nut | - | - | - | - | 32 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | - | Nickel | Receptacles | Straight | ||
![]() ZPF000000000008723 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 08-03 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 8 | Straight | - | - | - | - | 3 Position | 7.5 A | Crimp | Socket (Female) | 24 AWG to 20 AWG | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000017085 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Free Hanging | - | Details | 9 | Straight | - | - | - | - | 3 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | - | - | Plugs | Straight |