- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | Part # Aliases | RoHS | Shell Sizes | Shell Style# | Unit Weight | Series | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTS20W2324320BN TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Threaded | MIL-DTL-38999 III | Panel | - | Details | 23 | Square Flange | - | - | 24 Position | - | Crimp | Without Socket Contacts | - | Olive Drab Cadmium | Receptacles | Straight | ||
![]() ZPF000000000007681 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-39 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 20 | Square Flange | - | - | 39 Position | 7.5 A, 13 A | Crimp | Socket (Female) | 24 AWG to 20 AWG, 20 AWG to 16 AWG | Passivated | Receptacles | Straight | ||
![]() ZPF000000000008943 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 20 | Straight | - | - | 4 Position | - | Crimp | Pin (Male) | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000008906 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-02 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 18 | Straight | - | - | 2 Position | - | Crimp | Socket (Female) | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000008905 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-02 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 18 | Straight | - | - | 2 Position | - | Crimp | Socket (Female) | - | Passivated | Plugs | Straight | ||
![]() YDTS24F19-35HEV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | 19-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 19 | Jam Nut | - | DTS24 | 66 Position | 5 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24N13-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 13-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 13 | Jam Nut | - | DTS24 | 22 Position | 3 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24Y11-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 11-35 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y11-35PA [V001] | Details | 11 | Jam Nut | - | DTS24 | 13 Position | 3 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() R85049/82-10N03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-26482 II | - | CW4473-000 | N | 10 | Straight | - | AS85049 | - | - | - | - | - | Electroless Nickel | Band Lock Adapters | Straight | ||
![]() R85049/89-25N03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 III, IV | - | CW5211-000 | N | 25 | 45 Deg | - | AS85049 | - | - | - | - | - | Electroless Nickel | Band Lock Adapters | 45 Deg | ||
![]() ZPF000000000096483 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum Alloy | Copper Alloy | 1 | - | Bayonet | MIL-DTL-26482 | Free Hanging | - | Details | 24 | In-Line | - | - | 61 Position | - | Crimp | Socket (Female) | - | Black Anodized | Plugs | Straight | ||
![]() ZPF000000000110489 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum Alloy | Copper Alloy | 1 | - | Bayonet | MIL-DTL-26482 | Panel | - | Details | 24 | Square Flange | - | - | 61 Position | - | Crimp | Pin (Male) | - | Black Anodized | Receptacles | Straight | ||
![]() ZPF000000000037015 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-02 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 18 | Straight | - | - | 2 Position | - | Crimp | Socket (Female) | - | Passivated | Plugs | Straight | ||
![]() ZPF000000000008163 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 22-55 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 22 | Straight | - | - | 55 Position | 7.5 A | Crimp | Pin (Male) | 24 AWG to 20 AWG | Passivated | Plugs | Straight | ||
![]() YDTS26G25-61SNV001 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1 | - | - | - | - | DTS26G25-61SN [V001] | Details | - | - | 2.105856 oz | DTS26 | - | - | - | - | - | - | - | - | ||
![]() ZPF000000000019834 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum Alloy | Copper Alloy | 1 | - | Bayonet | MIL-DTL-26482 | Free Hanging | - | Details | 10 | In-Line | - | - | 6 Position | - | Crimp | Pin (Male) | - | Nickel | Plugs | Straight | ||
![]() ZPF000000000007620 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-02 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 18 | Square Flange | - | - | 2 Position | - | Crimp | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() R85049/89-15W02 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 III, IV | - | CW5118-000 | Details | 15 | 45 Deg | - | AS85049 | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | 45 Deg | ||
![]() YDTS24H13-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | - | 13-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 13 | Jam Nut | - | DTS24 | 22 Position | 3 A | Solder | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24N15-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | - | 15-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 15 | Jam Nut | - | DTS24 | 37 Position | 3 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight |