- Product
- RoHS
- Shell Material
- Shell Sizes
- Mounting Angle
- MIL Type
- Shell Style#
- Mating Style
- Factory Pack QuantityFactory Pack Quantity
- Shell Plating
- Mounting Styles
- Termination Style
Attribute column
Manufacturer
Raychem Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | Part # Aliases | RoHS | Shell Sizes | Shell Style# | Unit Weight | Series | Number of Positions | Current Rating | Termination Style | Contact Gender | Wire Gauge | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YDTS26G25-61SNV001 TE Connectivity / Raychem | In Stock | - | - | - | - | - | 1 | - | - | - | - | DTS26G25-61SN [V001] | Details | - | - | 2.105856 oz | DTS26 | - | - | - | - | - | - | - | - | ||
![]() ZPF000000000019834 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum Alloy | Copper Alloy | 1 | - | Bayonet | MIL-DTL-26482 | Free Hanging | - | Details | 10 | In-Line | - | - | 6 Position | - | Crimp | Pin (Male) | - | Nickel | Plugs | Straight | ||
![]() ZPF000000000007620 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 18-02 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 18 | Square Flange | - | - | 2 Position | - | Crimp | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() R85049/89-15W02 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 III, IV | - | CW5118-000 | Details | 15 | 45 Deg | - | AS85049 | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | 45 Deg | ||
![]() R85049/87-16N02 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 I, II | - | CW4851-000 | N | 16 | 90 Deg | - | AS85049 | - | - | - | - | - | Electroless Nickel | Band Lock Adapters | Right | ||
![]() YDTS24H13-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | - | 13-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 13 | Jam Nut | - | DTS24 | 22 Position | 3 A | Solder | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24N15-35PAV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | - | 15-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 15 | Jam Nut | - | DTS24 | 37 Position | 3 A | Crimp | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() YDTS24Y25-61PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | 1 | 25-61 | Threaded | MIL-DTL-38999 III | Panel | DTS24Y25-61PN [V001] | Details | 25 | Jam Nut | - | DTS24 | 61 Position | 5 A | Solder | Pin (Male) | - | Passivated | Receptacles | Straight | ||
![]() ZPF000000000007519 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 12-03 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 12 | Square Flange | - | - | 3 Position | 13 A | Crimp | Pin (Male) | 20 AWG to 16 AWG | Passivated | Receptacles | Straight | ||
![]() W310BF11-23SN-989A TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum | Copper Alloy | 1 | - | Bayonet | MIL-DTL-38999 | Panel | - | Details | 11 | Square Flange | - | - | 23 Position | - | Crimp | Socket (Female) | - | Electroless Nickel | Receptacles | Straight | ||
![]() R85049/87-08N03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 I, II | - | CW4856-000 | N | 8 | 90 Deg | - | AS85049 | - | - | - | - | - | Electroless Nickel | Band Lock Adapters | Right | ||
![]() ZPF000000000007658 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 20-04 | Threaded | MIL-DTL-83723 III | Panel | - | Details | 20 | Square Flange | - | - | 4 Position | - | Crimp | Socket (Female) | - | Passivated | Receptacles | Straight | ||
![]() YDTS24H13-35PNV001 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | Copper Alloy | - | 13-35 | Threaded | MIL-DTL-38999 III | Panel | - | Details | 13 | Jam Nut | - | DTS24 | 22 Position | 3 A | Solder | Pin (Male) | - | Nickel | Receptacles | Straight | ||
![]() ZPF000000000008828 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-07 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 14 | Straight | - | - | 7 Position | 13 A | Crimp | Pin (Male) | 20 AWG to 16 AWG | Passivated | Plugs | Straight | ||
![]() ZPF000000000114772 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | 1 | 14-04 | Threaded | MIL-DTL-83723 III | Free Hanging | - | Details | 14 | Straight | - | - | 4 Position | 23 A | Crimp | Socket (Female) | 16 AWG to 12 AWG | Passivated | Plugs | Straight | ||
![]() R85049/89-25W02 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 III, IV | - | CW5123-000 | Details | 25 | 45 Deg | - | AS85049 | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | 45 Deg | ||
![]() ZPF000000000019206 TE Connectivity / Raychem | In Stock | - | - | Gold | Aluminum Alloy | Copper Alloy | 1 | - | Bayonet | MIL-DTL-26482 | Free Hanging | - | Details | 12 | In-Line | - | - | 8 Position | - | Crimp | Pin (Male) | - | Black Anodized | Plugs | Straight | ||
![]() R85049/82-10W03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-26482 II | - | CW3743-000 | Details | 10 | Straight | - | AS85049 | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | Straight | ||
![]() R85049/87-12W03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 I, II | - | CW4208-000 | Details | 12 | 90 Deg | - | AS85049 | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | Right | ||
![]() R85049/87-24W03 TE Connectivity / Raychem | In Stock | - | - | - | Aluminum Alloy | - | 1 | - | Self Locking | MIL-DTL-38999 I, II | - | CW4214-000 | Details | 24 | 90 Deg | - | AS85049 | - | - | - | - | - | Olive Drab Cadmium over Electroless Nickel | Band Lock Adapters | Right |