- Color
- Material
- Plating
- Features
- Type
- Cable Exit
- Part Status
- RoHS Status
- Series
- Shell Size - Insert
- Shielding
- Diameter - Outside
Attribute column
Manufacturer
Raychem Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Shell Material | Number of Terminals | Case Style | For Use With | Lead Diameter (nom) | Mating Style | Microwave Application | MIL Type | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Seated Plane Height | Shell Sizes | Shell Style# | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Packaging | Capacitance | Technology | Construction | Termination Style | Failure Rate | Voltage | Product | Connector Shell Size | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AB00-2414BI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() 5422-00-340012 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | ||
![]() R85049/88-9Z03 Raychem | 41 | - | - | - | - | - | - | Shell Size 9 Connectors | - | Self Locking | - | MIL-DTL-38999 III, IV | - | - | - | - | - | - | 9 | Straight | - | - | - | - | - | - | - | - | - | - | Adapters | 9 | - | - | ||
![]() 203M014-19B06 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | - | Not Required(mm) | - | YES | - | Surface Mount | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | - | - | +90±30 ppm/°C | 10% | Not Required | - | 100PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 500VDC | - | - | 2.79(mm) | 2.59(mm) | ||
![]() TX54AC00-0804 Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | Not Required(mm) | - | YES | - | Surface Mount | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | - | - | C0G | 0.1pF | Not Required | Tape and Reel | 7.5PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | - | - | 1.02(mm) | 0.6(mm) | ||
![]() TX40AB00-2420 Raychem | In Stock | - | - | 0805 | - | 2 | Ceramic Chip | - | Not Required(mm) | - | YES | - | Surface Mount | -55C to 125C | 1.25(mm) | Not Required(mm) | No | Not Required(mm) | - | - | X7R | 20% | Not Required | Tape and Reel | 10000(pF) | STANDARD | SMT Chip | PAD | Not Required | 50VDC | - | - | 2(mm) | 0.95(mm) | ||
![]() 202M222-19B-M Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | Not Required(mm) | - | YES | - | Surface Mount | -55C to 85C | 0.5(mm) | Not Required(mm) | No | Not Required(mm) | - | - | X5R | 20% | Not Required | Tape and Reel | 100000(pF) | STANDARD | SMT Chip | PAD | Not Required | 10VDC | - | - | 1(mm) | 0.55(mm) | ||
![]() TXR54SJ90-1004AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX40AB00-1805 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2204AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TX40AB00-1208 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203M224-19B15-NS Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 203M214-19B08-10 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4010-10-130608 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC00-1604AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40SC90-1812AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5420-00-130008 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR30AB00-2416AI2 Raychem | In Stock | - | - | - | - | 2 | Ceramic Chip | - | Not Required(mm) | - | YES | - | Surface Mount | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | - | - | +90±30 ppm/°C | 5% | Not Required | - | 39(pF) | STANDARD | SMT Chip | PAD | Not Required | 500VDC | - | - | 2.79(mm) | 2.59(mm) | ||
![]() TXR54AC00-2216AI Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | Self Locking | - | MIL-DTL-5015, MIL-DTL-83723 I, II, III | - | - | - | - | - | - | 22 | Straight | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TXR40SC00-1610AI Raychem | In Stock | - | - | 0402 | - | 2 | Ceramic Chip | - | Not Required(mm) | - | YES | - | Surface Mount | -55C to 125C | 0.51(mm) | Not Required(mm) | No | Not Required(mm) | - | - | C0G | 0.1pF | Not Required | Tape and Reel | 3.9PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 200VDC | - | - | 1.02(mm) | 0.6(mm) |