- Color
- Material
- Plating
- Features
- Type
- Cable Exit
- Part Status
- RoHS Status
- Series
- Shell Size - Insert
- Shielding
- Diameter - Outside
Attribute column
Manufacturer
Raychem Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Shell Material | Number of Terminals | Terminal Material | Case Style | DCL | Equivalent Series Resistance Type | For Use With | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Mating Style | Microwave Application | MIL Type | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Seated Plane Height | Shell Sizes | Shell Style# | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Packaging | Type | Terminal Finish | Capacitance | Subcategory | Technology | Construction | Termination Style | Failure Rate | Polarity | Voltage | Ripple Current | Product Type | ESR | Size(mm) | Product | Connector Shell Size | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40SJ45-2412AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | 45 Deg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 229M318-01W-ET Raychem | In Stock | - | - | - | Nickel Aluminum Bronze | - | - | - | - | - | - | - | - | - | Rotatable Coupling | - | - | - | - | - | - | - | - | 18 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TXR41AC90-0804AI Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | Self Locking | - | MIL-DTL-38999 I, II | - | - | - | - | - | - | 8, 9 | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TXR54AC90-1812AI Raychem | In Stock | - | - | - | - | - | BERYLLIUM COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BRIGHT TIN-LEAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AC00-1006AI Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | Self Locking | - | MIL-DTL-38999 I, II | - | - | - | - | - | - | 10, 11 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TXR54AC45-0804AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() STXR40AB00-1614BI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | - | ||
![]() TXR54AC90-1408AI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() R85049/88-17W03 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Self Locking | - | MIL-DTL-38999 III, IV | - | - | - | - | - | - | 17 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() R85049/88-11Z03 Raychem | In Stock | - | - | - | - | - | - | - | - | - | Shell Size 11 Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | ||
![]() TXR40AC00-1812AI Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | Self Locking | - | MIL-DTL-38999 III, IV | - | - | - | - | - | - | 19 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TXR21AC00-0804AI Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | Self Locking | - | MIL-DTL-26482 I | - | - | - | - | - | - | 8 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TXR40MAB00-2416AIJ Raychem | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | Self Locking | - | MIL-DTL-38999 III, IV | - | - | - | - | - | - | 25 | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TX40AB00-1406 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - | ||
![]() TX40AC00-0804 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | Not Required(mm) | Not Required mm | 15000(hr) | - | - | - | Surface Mount | -55C to 105C | Not Required(mm) | 8(mm) | No | Not Required(mm) | - | - | - | 20% | - | Tape and Reel | Polymer | - | 390000000(pF) | - | - | Cylindrical | - | Not Required | - | 10VDC | 4000(mA) | - | 0.017(ohm) | 8 X 10 | - | - | Not Required(mm) | 10(mm) | ||
![]() 203M216-19C10 Raychem | In Stock | - | - | 1206 | - | - | - | Ceramic Chip | - | - | - | - | - | - | - | - | - | Surface Mount | -55C to 85C | 1.6(mm) | Not Required(mm) | No | - | - | - | X5R | 20% | Not Required | Tape and Reel | - | - | 47000000PF(pF) | - | - | SMT Chip | - | Not Required | - | 6.3VDC | - | - | - | - | - | - | 3.2(mm) | 1.6(mm) | ||
![]() TXR54AC90-1005AI Raychem | In Stock | - | - | - | - | 2 | - | Ceramic Chip | - | - | - | Not Required(mm) | - | - | - | YES | - | Surface Mount | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | - | - | +90±30 ppm/°C | 5% | Not Required | - | - | - | 220PF(pF) | - | STANDARD | SMT Chip | PAD | Not Required | - | 200VDC | - | - | - | - | - | - | 2.79(mm) | 2.59(mm) | ||
![]() TXR15AB00-0308AI Raychem | In Stock | - | - | - | - | 2 | - | Ceramic Chip | - | - | - | Not Required(mm) | - | - | - | YES | - | Surface Mount | -55C to 175C | 2.79(mm) | Not Required(mm) | No | Not Required(mm) | - | - | +90±30 ppm/°C | 5% | Not Required | - | - | - | 82PF(pF) | - | STANDARD | SMT Chip | PAD | Not Required | - | 500VDC | - | - | - | - | - | - | 2.79(mm) | 2.59(mm) | ||
![]() TXR54AB00-1614AI Raychem | In Stock | - | - | - | - | 2 | - | - | 5000(uA) | LOW | - | Not Required(mm) | Not Required(mm) | 2000(hr) | - | - | - | Clamp Mount | -40C to 85C | Not Required(mm) | 50.8(mm) | No | Not Required(mm) | - | - | - | 20% | Not Required | - | Electrolytic | - | 1800000000(pF) | - | - | - | Screw Terminal | Not Required | Polar | 350VDC | 5150(mA) | - | 0.1(ohm) | 50.8 X 92.08 | - | - | Not Required(mm) | 92.08(mm) | ||
![]() TXR41AB90-1206BI Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapters | - | - | - |