- Termination Style
- Mounting Styles
- Product
- Contact Materials
- Contact Plating
- Factory Pack QuantityFactory Pack Quantity
- Impedance
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Gender
- RF Series
Attribute column
Manufacturer
Raychem Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Cable Types | Case Style | Contact Materials | Coupling Mechanism | DCL | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Maximum Operating Temperature | Microwave Application | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Wire Form | Packaging | Connector Type | Type | Gender | Capacitance | Contact Type | Technology | Orientation | Construction | Termination Style | Failure Rate | Polarity | Insulation Resistance | Voltage | Ripple Current | Impedance | Contact Termination | ESR | Body Finish | Size(mm) | Product | Body Style | RF Series | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 902973N002 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug (Pin) | - | - | - | Straight | - | Solder | - | - | - | - | - | - | - | - | - | - | Connectors | - | Triax | - | - | - | ||
![]() 034-1026 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1053451-1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-600-0068-1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187711-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-621-0911-S Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-621-0434-1SCS1874 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-621-1635R-2S Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 883689-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-621-0045-3P Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DK-621-0551 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2031-5102-00 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | RG-196 | - | Beryllium Copper | - | - | - | 1 | - | - | - | + 165 C | - | - 65 C | - | - | 1051686-1 | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | Plug (Pin) | - | - | - | - | - | Crimp | - | - | 10000 MOhms | - | - | 50 Ohms | - | - | Gold | - | Connectors | Straight | SMA | - | - | - | ||
![]() 4551-1352-02 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | - | - | Beryllium Copper | Push On | - | - | 1 | - | - | - | + 125 C | - | - 65 C | Panel Mount | - | - | - | - | - | Details | - | - | - | 0.101448 oz | - | - | - | - | - | Plug (Pin) | - | Pin (Male) | - | Straight | - | - | - | Standard | 5000 MOhms | - | - | 50 Ohms | Solder | - | - | - | Connectors | Straight | BMA | - | - | - | ||
![]() 900469-000 TE Connectivity / Raychem | In Stock | - | - | Gold | Brass | - | - | - | Brass | - | - | - | 5 | - | - | - | - | - | - | - | - | 4-1196999-4 RBD-50-M-00 | - | - | - | N | - | - | - | - | - | - | Bulk | BNC Coaxial | - | Plug (Pin) | - | - | - | - | - | Solder | - | Standard | - | - | - | 50 Ohms | - | - | Nickel | - | Connectors | Straight | BNC | - | - | - | ||
![]() 2037-8052-92 TE Connectivity / Raychem | In Stock | - | - | Gold | Stainless Steel | - | RG-142, 400 | - | Beryllium Copper, Copper Alloy | - | - | - | 1 | - | - | - | + 165 C | - | - 65 C | Cable Mount / Free Hanging | - | 1052178-1 | - | - | - | Details | - | - | - | 0.464000 oz | 335 V | - | Bulk | - | - | Plug (Pin) | - | - | - | Right Angle | - | Crimp | - | Standard | 5000 MOhms | - | - | 50 Ohms | - | - | Passivated | - | Connectors | - | SMA | - | - | - | ||
![]() D-621-0653-L Raychem | In Stock | - | - | - | - | 2 | - | Ceramic Chip | - | - | - | - | - | Not Required(mm) | - | - | - | YES | - | Surface Mount | -55C to 175C | - | 2.79(mm) | Not Required(mm) | No | - | Not Required(mm) | +90±30 ppm/°C | 0.1pF | - | - | Not Required | - | - | - | - | 1.5PF(pF) | - | STANDARD | - | SMT Chip | PAD | Not Required | - | - | 500VDC | - | - | - | - | - | - | - | - | - | - | 2.79(mm) | 2.59(mm) | ||
![]() DK-621-0052-1P Raychem | In Stock | - | - | - | - | 2 | - | - | - | - | 1020@1MIN/340@2MIN(uA) | STANDARD | - | 0.6(mm) | 5(mm) | 2000(hr) | - | - | - | Through Hole | -40C to 85C | - | Not Required(mm) | 12.5(mm) | No | - | - | - | 20% | - | - | LONG LEAD | - | - | Electrolytic | - | 680000000PF(pF) | - | - | - | - | Radial | Not Required | Polar | - | 50VDC | 810(mA) | - | - | 0.244(ohm) | - | 12.5 X 25 | - | - | - | - | Not Required(mm) | 25(mm) | ||
![]() 1045422-1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug (Pin) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | SSMA | - | - | - | ||
![]() DK-621-0935-2P Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-621-0050 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |