- Wire Gauge
- Insulation
- Color
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Termination
- Factory Lead Time
- Length - Overall
- Mounting Type
- Packaging
Attribute column
Manufacturer
Raychem Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Material - Insulation | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Contact Finish | Wire Gauge | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Sealable | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Insulated Wire Support | Heavy Duty | Stud Diameter | Government Qualified | Number of Holes | Stud Size | Features | Length | Thickness | Length - Overall | Diameter - Inside | Width - Outer Edges | Tongue Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGRT-2-05 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Free Hanging (In-Line) | Copper | Polyvinylidene Fluoride (PVDF) | Copper Alloy | Bulk | 2006 | SolderGrip | Active | 1 (Unlimited) | Crimp | 150°C | -55°C | Transparent - Blue | 15A | Tin | 12-16 AWG | Non-Compliant | Tin | - | - | No | 5 mm | Insulated with Heat Shrink | Circular | 10 Stud | Yes | No | 5.5 mm | No | 1 | M5 | - | 38.1mm | - | 1.535 38.99mm | 7.3914 mm | 0.394 10.00mm | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() CC2621-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Free Hanging (In-Line) | Copper | Polyamide (PA), Nylon | - | Bulk | 2011 | Dura-Seal | Active | 1 (Unlimited) | Crimp | 125°C | -55°C | Red | - | - | 18-22 AWG | - | Tin | - | - | No | 3.81 mm | Insulated with Heat Shrink | Circular | - | Yes | No | 5.3 mm | No | 1 | - | - | 33.9852mm | - | 1.340 34.04mm | 3.9878 mm | 0.394 10.00mm | 787.4μm | No | - | - | ||
![]() 323987 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Free Hanging (In-Line) | Copper | - | Copper | Bulk | 2005 | Budget | Active | Not Applicable | Crimp | - | - | - | - | Tin | 20-24 AWG | Compliant | Tin | - | - | No | - | Non-Insulated | Circular | 8 Stud | No | No | 4.34 mm | No | 1 | M4 | Serrated Termination | 15.7734mm | 0.023 0.58mm | 0.621 15.77mm | 1.219 mm | 0.312 7.92mm | 584μm | - | RoHS Compliant | - | ||
![]() SGRT-2-03 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Free Hanging (In-Line) | Copper | Polyvinylidene Fluoride (PVDF) | Copper Alloy | Bulk | 2006 | SolderGrip | Active | 1 (Unlimited) | Crimp | 150°C | -55°C | Transparent - Blue | 15A | Tin | 12-16 AWG | Compliant | Tin | - | - | No | 5 mm | Insulated with Heat Shrink | Circular | 6 Stud | Yes | No | 3.81 mm | No | 1 | M3.5 | - | 38.1mm | - | 1.455 36.96mm | 7.3914 mm | 0.285 7.24mm | - | - | RoHS Compliant | Not Applicable | ||
![]() SGRT-2-04 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Free Hanging | Free Hanging (In-Line) | Copper | Polyvinylidene Fluoride (PVDF) | Copper Alloy | Bulk | 2003 | SolderGrip | Active | 1 (Unlimited) | Crimp | 150°C | -55°C | Clear | 15A | Tin | 12-16 AWG | Compliant | Tin | 12 AWG | 16 AWG | No | 5 mm | Insulated with Heat Shrink | Circular | 8 Stud | Yes | No | 4.3 mm | No | 1 | M4 | - | 38.1mm | - | 1.455 36.96mm | 7.4 mm | 0.315 8.00mm | - | - | RoHS Compliant | Not Applicable | ||
![]() CC2638-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 4 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Bulk | 2011 | Dura-Seal | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | 14-16 AWG | - | - | - | - | - | - | Insulated with Heat Shrink | Circular | - | - | - | - | - | - | - | - | - | - | 1.735 44.07mm | - | 0.710 18.03mm | - | No | - | - |