- Color
- Contact Finish
- Contact Materials
- Factory Lead Time
- Insulation
- Length - Overall
- Material - Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Raychem Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Material - Insulation | Body Material | Underplate Material | Contact Materials | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Depth | Contact Finish | Wire Gauge | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Sealable | Insulation Diameter | Insulation | Terminal Type | Insulated Wire Support | Heavy Duty | Stud Diameter | Government Qualified | Number of Holes | Stud Size | Tongue Inside Opening | Length | Length - Overall | Width - Outer Edges | Tongue Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 702145-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | Copper | Polyamide (PA), Nylon | Copper | Copper | Copper | Bulk | 2006 | Dura-Seal | Active | 1 (Unlimited) | Crimp | 125°C | -55°C | Yellow | 9.91mm | Tin | 10-12 AWG | Tin | 12 AWG | 10 AWG | Tin | Yes | 0.256 (6.50mm) | Insulated with Heat Shrink | Standard | Yes | No | 4.3 mm | No | 1 | - | 0.207 (5.26mm) | 39.9796mm | 1.575 40.00mm | 0.394 10.00mm | 990.6μm | - | ||
![]() 533141-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | Copper | Polyamide (PA), Nylon | Copper | Copper | Copper | Bulk | 2006 | Dura-Seal | Active | 1 (Unlimited) | Crimp | 125°C | -55°C | Blue | 9.91mm | Tin | 14-16 AWG | Tin | 16 AWG | 14 AWG | Tin | Yes | 0.181 (4.60mm) | Insulated with Heat Shrink | Standard | Yes | No | 4.3 mm | No | 1 | - | 0.207 (5.26mm) | 34.9758mm | 1.378 35.00mm | 0.394 10.00mm | 787.4μm | - | ||
![]() CC2626-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 4 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | Copper Alloy | Bulk | - | Dura-Seal | Active | 1 (Unlimited) | Crimp | - | - | Red | - | Tin | 18-22 AWG | - | - | - | - | - | - | Insulated with Heat Shrink | Standard | - | - | - | - | - | - | 0.169 (4.29mm) | - | 1.260 32.00mm | 0.315 8.00mm | - | No | ||
![]() 097305-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | Copper | Polyamide (PA), Nylon | - | Copper | Copper | Bulk | 2006 | Dura-Seal | Active | 1 (Unlimited) | Crimp | 125°C | -55°C | Blue | - | Tin | 14-16 AWG | Tin | 16 AWG | 14 AWG | - | Yes | 0.181 (4.60mm) | Insulated with Heat Shrink | Standard | Yes | No | 4.3 mm | No | 1 | M4 | 0.169 (4.29mm) | 34.9758mm | 1.378 35.00mm | 0.315 8.00mm | 787.4μm | No |