- Capacitance
- Case/Package
- Current Rating
- Hold Current
- Lead Free
- Length
- Max Operating Temperature
- Min Operating Temperature
- Number of Elements
- Peak Pulse Current
- RoHS
- Voltage Rating (DC)
Attribute column
Manufacturer
Raychem Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Case/Package | Number of Elements | RoHS | Voltage Rating (DC) | Packaging | Max Operating Temperature | Min Operating Temperature | Capacitance | Current Rating | Peak Pulse Current | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TVB200SC TE Connectivity / Raychem | In Stock | - | Datasheet | Surface Mount | 2 | SMB | 1 | Compliant | 200 V | - | 125 °C | -40 °C | 160 pF | 350 A | 400 A | 200 V | 175 mA | 4.57 mm | 3.81 mm | Contains Lead | ||
![]() TVA300SA-L TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVB170SB-L TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVB270SA TE Connectivity / Raychem | In Stock | - | Datasheet | - | 2 | SMB | 1 | Non-Compliant | 270 V | Digi-Reel® | 125 °C | -40 °C | 50 pF | 350 A | 150 A | - | 175 mA | 4.57 mm | 3.81 mm | Contains Lead | ||
![]() TVA220SA-L TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TVB270SC TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | SMB | 1 | Non-Compliant | 270 V | Tape & Reel (TR) | 125 °C | -40 °C | 160 pF | 350 A | 400 A | - | 175 mA | 4.57 mm | 3.94 mm | Contains Lead |