- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Current Rating
- ELV
- Factory Lead Time
Attribute column
Manufacturer
Raychem Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Weight | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Termination Style | ELV | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7-1414967-8 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | Through Hole | 3.997283g | 181Ohms | Silver Tin Oxide (AgSnO) | -40°C~105°C | Bulk | 2016 | Micro Relay K | Active | 1 (Unlimited) | PCB | 105°C | -40°C | 20A | PC Pin | Compliant | SPDT | SPDT (1 Form C) | Relay | 3ms | 10VDC | Non Latching | 10VDC - Nom | 55mA | 1.5ms | 5.7VDC | 30A | 552mW | 1.25VDC | 10V | 10.2mm | 11.9888mm | 12.9032mm | RoHS Compliant | ||
![]() 42JO-12000G-SIL Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |