- Type
- Material
- Insulator Material
- Inside Diameter
- Length
- Maximum Temperature
- Minimum Shrink Temperature
- Connector Type
- Wire Gauge
- Capacitance
- Failure Rate
- Lead Diameter (nom)
Attribute column
Manufacturer
Raychem Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Number of Terminals | Terminal Material | DCL | Equivalent Series Resistance Type | Inside Diameter | Insulator Material | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Maximum Temperature | Minimum Shrink Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Recovered Diameter | Tolerance (+ or -) | Wire Form | Termination | Connector Type | Type | Capacitance | Termination Style | Failure Rate | Polarity | Wire Gauge | Voltage | Ripple Current | Terminal Type | ESR | Size(mm) | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 289421-000 Raychem | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | 0.197 in | - | - | - | - | + 150 C | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-150-1008 Raychem | In Stock | - | - | Thermoplastic (TP) | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Splice | - | - | - | - | - | - | - | - | - | - | - | 46 mm | - | ||
![]() 7-1194897-0 Raychem | In Stock | - | - | - | - | - | - | - | - | PVDF (Polyvinylidene Fluoride) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216787-000 Raychem | In Stock | - | - | - | - | - | - | - | - | PVDF (Polyvinylidene Fluoride) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminator | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | ||
![]() D-141-21 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 650074N006 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Splice | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766379-000 Raychem | In Stock | - | - | - | - | Copper Alloy | - | - | - | PVDF (Polyvinylidene Fluoride) | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | In Line Splice | - | - | - | - | - | ||
![]() 1098580005 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coax Solder Sleeve Terminator | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWT-3806 Raychem | In Stock | - | - | Polyolefin (PO) | - | - | - | - | - | PO (Polyolefin) | - | - | - | + 125 C | + 85 C | - | - | - | - | - | - | - | - | - | Terminator | Solder Sleeve Shield Terminator | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9571540003 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 611430-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 764684-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6500760004 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Splice | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2929580003 Raychem | In Stock | - | - | - | 2 | - | 1056(uA) | STANDARD | - | - | 0.6(mm) | 5(mm) | 2000(hr) | - | - | Through Hole | -40C to 85C | Not Required(mm) | 10(mm) | No | - | 20% | LONG LEAD | - | - | Electrolytic | 2200000000PF(pF) | Radial | Not Required | Polar | - | 16VDC | 1010(mA) | - | 0.151(ohm) | 10 X 20 | Not Required(mm) | - | 21(mm) | ||
![]() 901562-000 Raychem | In Stock | - | - | - | - | - | - | - | - | PVDF (Polyvinylidene Fluoride) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminator | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | ||
![]() D-436-82 Raychem | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | 2.16 mm | PVDF (Polyvinylidene Fluoride) | - | - | - | + 150 C | + 135 C | - | - | - | - | - | 0.64 mm | - | - | - | - | Sealing Sleeve | - | - | - | - | - | - | - | - | - | - | - | 27.94 mm | - | ||
![]() 318821-000 Raychem | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 624037-000 Raychem | In Stock | - | - | - | - | - | - | - | - | PVDF (Polyvinylidene Fluoride) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminator | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | ||
![]() 274869-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4859370003 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Sleeve | - | - | - | - | - | - | - | - | - | - | - | - | - |