- Type
- Material
- Insulator Material
- Inside Diameter
- Length
- Maximum Temperature
- Minimum Shrink Temperature
- Connector Type
- Wire Gauge
- Capacitance
- Failure Rate
- Lead Diameter (nom)
Attribute column
Manufacturer
Raychem Solder
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Number of Terminals | Case Style | Inside Diameter | Insulator Material | Lead Diameter (nom) | Maximum Temperature | Microwave Application | Minimum Shrink Temperature | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Recovered Diameter | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Packaging | Connector Type | Type | Capacitance | Technology | Construction | Termination Style | Failure Rate | Wire Gauge | Voltage | Product Length (mm) | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D-609-04 Raychem | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Splice | - | - | - | - | - | - | - | - | - | - | ||
![]() D-436-46 Raychem | In Stock | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 6.35 mm | - | - | - | - | + 135 C | - | - | - | - | - | 3.18 mm | - | - | - | - | - | - | Sealing Sleeve | - | - | - | - | - | - | - | - | 23.5 mm | - | ||
![]() D-108-12 Raychem | In Stock | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | + 175 C | - | + 135 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-108-08 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 419293-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163563-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 393171-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 193495-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D02886-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B-202-50 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6220260003 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-436-73 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 059810N001 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231067-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 359287N001 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 307416N001 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 336765-000 Raychem | In Stock | - | - | 0603 | - | 2 | Ceramic Chip | - | PO (Polyolefin) | Not Required(mm) | - | YES | - | Surface Mount | -55C to 125C | 0.81(mm) | Not Required(mm) | No | - | Not Required(mm) | C0G | 2% | Not Required | Tape and Reel | Terminator | - | 10PF(pF) | STANDARD | SMT Chip | PAD | Not Required | 22AWG | 250VDC | 1.57(mm) | - | 0.76(mm) | ||
![]() 7689180003 Raychem | In Stock | - | - | 1812 | - | 2 | Ceramic Chip | - | - | Not Required(mm) | - | NO | - | Surface Mount | -55C to 125C | 3.18(mm) | Not Required(mm) | No | - | Not Required(mm) | X7R | 10% | Not Required | Tape and Reel | - | - | 1000(pF) | STANDARD | SMT Chip | PAD | Not Required | - | 2000VDC | 4.5(mm) | - | 2.8(mm) | ||
![]() D-436-0147 Raychem | In Stock | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 2.79 mm | - | - | - | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | Sealing Sleeve | - | - | - | - | - | - | - | - | 27.94 mm | - | ||
![]() D-150-1007 Raychem | In Stock | - | - | - | Thermoplastic (TP) | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shield Splice | - | - | - | - | - | - | - | - | 46 mm | - |