- Converter Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Linearity Error-Max (EL)
- Number of Analog In Channels
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Output Bit Code
- Package Body Material
Attribute column
Manufacturer
TelCom Semiconductor Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Analog Input Voltage-Max | Negative Supply Voltage-Nom | Analog Input Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC826CBU Telcom Semiconductor Inc | In Stock | - | Datasheet | YES | 64 | TELCOM SEMICONDUCTOR INC | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Transferred | No | 9 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | S-PQFP-G64 | Not Qualified | COMMERCIAL | - | 0.175 mA | ADC, DUAL-SLOPE | 1 | BINARY | 2.5% | 2 V | - | 0.02 V | ||
![]() TC8750EHG Telcom Semiconductor Inc | In Stock | - | Datasheet | NO | 24 | TELCOM SEMICONDUCTOR INC | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | INDUSTRIAL | - | - | A/D CONVERTER | 1 | BINARY CODED DECIMAL | 0.025% | - | -5 V | - | ||
![]() TC807CPL Telcom Semiconductor Inc | In Stock | - | Datasheet | NO | 40 | TELCOM SEMICONDUCTOR INC | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | - | A/D CONVERTER | 1 | 7-SEGMENT | 0.5% | 2 V | -5 V | - | ||
![]() TC826CBQ Telcom Semiconductor Inc | In Stock | - | Datasheet | YES | 60 | TELCOM SEMICONDUCTOR INC | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP60,.75SQ,32 | QFP60,.75SQ,32 | SQUARE | FLATPACK | Obsolete | No | 9 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | S-PQFP-G60 | Not Qualified | COMMERCIAL | - | - | A/D CONVERTER | 1 | BARGRAPH | 0.05% | 2 V | - | - | ||
![]() TC8702EHG Telcom Semiconductor Inc | In Stock | - | Datasheet | NO | 24 | TELCOM SEMICONDUCTOR INC | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | INDUSTRIAL | 12 | - | A/D CONVERTER | 1 | BINARY | 0.012% | - | -5 V | - | ||
![]() TC8750CPG Telcom Semiconductor Inc | In Stock | - | Datasheet | NO | 24 | TELCOM SEMICONDUCTOR INC | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | COMMERCIAL | - | - | A/D CONVERTER | 1 | BINARY CODED DECIMAL | 0.025% | - | -5 V | - |