- Amplifier Type
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
TelCom Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC901COA Telcom Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | 140 dB | TELCOM SEMICONDUCTOR INC | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 2 V/us | 15 V | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.6 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | -15 V | 800 | 0.01 μA | YES | YES | 18 V | YES | YES | 0.00005 μA | - | 15 μV | - | - | 1000000 | ||
![]() TC911BCPA Telcom Semiconductor Inc | In Stock | - | Datasheet | NO | 8 | 110 dB | TELCOM SEMICONDUCTOR INC | -9 V | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 2.5 V/us | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | COMMERCIAL | 0.8 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | -5 V | 1500 | 0.004 µA | YES | YES | 9 V | YES | YES | 0.00012 µA | - | 30 µV | - | - | 316000 | ||
![]() TC911BCOA Telcom Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | 110 dB | TELCOM SEMICONDUCTOR INC | -9 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 2.5 V/us | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.8 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | -5 V | 1500 | 0.004 μA | YES | YES | 9 V | YES | YES | 0.00012 μA | - | 30 μV | - | - | 316000 | ||
![]() TC911ACOA Telcom Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | 116 dB | TELCOM SEMICONDUCTOR INC | -9 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 2.5 V/us | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.6 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | -5 V | 1500 | 0.003 μA | YES | YES | 9 V | YES | YES | 0.00007 μA | - | 15 μV | - | - | 562000 | ||
![]() TC1038CECH Telcom Semiconductor Inc | In Stock | - | Datasheet | YES | 6 | - | TELCOM SEMICONDUCTOR INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | SOT-23A, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE | Transferred | 6000 ns | - | - | 3 V | - | - | - | - | DUAL | GULL WING | 1 | - | unknown | R-PDSO-G6 | Not Qualified | INDUSTRIAL | - | - | COMPARATOR | - | - | 0.0001 μA | - | - | 6 V | - | - | - | - | 5000 μV | - | - | - | ||
![]() TC900AIJA Telcom Semiconductor Inc | In Stock | - | Datasheet | NO | 8 | - | TELCOM SEMICONDUCTOR INC | - | 85 °C | -25 °C | CERAMIC | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-XDIP-T8 | Not Qualified | OTHER | 0.2 mA | CHOPPER-STAB | OPERATIONAL AMPLIFIER | -5 V | - | - | YES | YES | 9 V | YES | YES | 0.00005 µA | NO | 5 µV | NO | NO | 1000000 | ||
![]() TC1029COA Telcom Semiconductor Inc | In Stock | - | Datasheet | YES | 8 | - | TELCOM SEMICONDUCTOR INC | - | 70 °C | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | - | - | DUAL | GULL WING | 2 | - | unknown | R-PDSO-G8 | Not Qualified | COMMERCIAL | 0.008 mA | - | OPERATIONAL AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | - |