- Configuration
- FET Technology
- Feedback Cap-Max (Crss)
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Manufacturer Part Number
- Number of Elements
- Number of Terminals
- Operating Mode
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Teledyne LeCroy Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Feedback Cap-Max (Crss) | Highest Frequency Band |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N4221 Teledyne Relays | In Stock | - | - | NO | 4 | SILICON | INTER F E T CORP | 2N4221 | - | 1 | 150 °C | - | - | METAL | CYLINDRICAL, O-MBCY-W4 | ROUND | CYLINDRICAL | Contact Manufacturer | - | - | - | 4.37 | - | - | - | - | - | - | 8541.21.00.95 | BOTTOM | WIRE | - | unknown | - | O-MBCY-W4 | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | TO-72 | - | - | JUNCTION | 0.3 W | 2 pF | VERY HIGH FREQUENCY BAND | ||
![]() 2N4092 Teledyne Relays | In Stock | - | - | NO | 3 | SILICON | MICROSEMI CORP | 2N4092 | - | 1 | 175 °C | -65 °C | - | METAL | TO-18, 3 PIN | ROUND | CYLINDRICAL | Active | BCY | - | NOT SPECIFIED | 5.13 | No | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8541.21.00.95 | BOTTOM | WIRE | NOT SPECIFIED | unknown | 3 | O-MBCY-W3 | Not Qualified | SINGLE | DEPLETION MODE | - | - | N-CHANNEL | TO-206AA | 50 Ω | 40 V | METAL-OXIDE SEMICONDUCTOR | 0.36 W | 5 pF | - | ||
![]() 2N4392 Teledyne Relays | In Stock | - | - | NO | 3 | SILICON | SEMELAB LTD | 2N4392 | - | 1 | 175 °C | - | - | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | Active | BCY | - | NOT SPECIFIED | 5.11 | No | - | - | No | EAR99 | - | - | BOTTOM | WIRE | NOT SPECIFIED | compliant | 3 | O-MBCY-W3 | Not Qualified | SINGLE | DEPLETION MODE | GATE | SWITCHING | N-CHANNEL | TO-18 | 60 Ω | 40 V | JUNCTION | - | 3.5 pF | - | ||
![]() 2N4859JANTX Teledyne LeCroy | In Stock | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |