- Brand
- Manufacturer
- Product Category
- Product Type
- RoHS
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Shipping Restrictions
- Product
- Height
- Width
- Length
Attribute column
Manufacturer
Teledyne LeCroy Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Cable Types | Case Code - in | Case Code - mm | Connections | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Part # Aliases | Programmable | Qualification | RoHS | Shipping Restrictions | Standard Frequency | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Frequency Stability | Termination Style | Contact Gender | Dielectric | Symmetry-Max | Failure Rate | Load Capacitance | Accuracy | Resolution | Product Type | Temperature Range | Sensing Distance | Display Type | Sensitivity | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLIR-E96-42 Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | USB 2.0 A to USB Type-C, USB Type-C to HDMI, USB Type-C to USB Type-C | - | - | Bluetooth, DP, USB, WiFi | 1 | Teledyne FLIR | - | - | - | - | - | - | 90203-0101 | - | - | Details | Available in USA only. | - | - | - | - | - | Bulk | Exx | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | +/- 2 C | 640 x 480 | Thermal Imagers | - 20 Cto + 1500 C | 1 m | LCD, 4 in | 50 mK | Thermal Imaging Camera | - | Thermal Imaging Cameras | 113.1 mm | - | 278.4 mm | 116.1 mm | ||
![]() SCOUT II-320 Teledyne LeCroy | In Stock | - | - | 1812 (4532 metric) | - | Knowles Novacap | - | 1812 | 4532 | - | 500 | Knowles | + 125 C | - 55 C | - | - | - | - | 1812F560J302PHT ROHS ONLY | - | - | Details | Available in USA only. | - | - | 0.003880 oz | 3 kVDC | - | Reel | C0G(NP0) High Temperature | - | 5 % | - | - | - | - | 200 Deg C High Temperature Class II | - | - | - | - | 56 pF | Capacitors | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | - | 4.57 mm | 3.18 mm | ||
![]() FLIR C3-X WI-FI Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | USB Cable | - | - | Micro USB, WiFi | 1 | Teledyne FLIR | - | - | - | - | - | - | 90501-0201 | - | - | Compliant | Available in USA only. | - | - | - | - | - | - | C3 | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | Female | - | - | - | - | 3 % | 128 x 96 | Thermal Imagers | - 10 C to + 50 C | 100 mm Thermal, 300 m MSX | Capacitive | - | Thermal Cameras | - | Thermal Imaging Cameras | 24 mm | - | 138 mm | 84 mm | ||
![]() FLIR T865-14 Teledyne LeCroy | In Stock | - | - | - | - | Glenair | USB 2.0 A to USB Type-C, USB Type-C to HDMI, USB Type-C to USB Type-C | - | - | USB 2.0, Bluetooth, Wi-Fi | 1 | Glenair | - | - | - | - | - | - | 89201-0201 | - | - | Details | Available in USA only. | - | - | - | - | - | - | - | - | - | - | - | - | - | High Performance | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | 3 % | 640 x 480 | Circular MIL Spec Connector | - 40 C to + 2000 C | 1 m | LCD, 4 in Touch Screen, 640 x 480 | 30 mK | Thermal Camera | - | Circular MIL Spec Connector | 3.3 in | - | 6.5 in | 7.9 in | ||
![]() FLIR-T660/25NIST Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | - | - | - | 55904-8522-NIST | - | - | Details | Export outside of USA is prohibited.Available in USA only. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | - | - | Thermal Imagers | - | - | - | - | Thermal Cameras | - | Thermal Imaging Cameras | - | - | - | - | ||
![]() FLIR T840-14-NIST Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | - | - | - | 82501-0201-NIST | - | - | Details | Available in USA only. | - | - | - | - | - | - | T840 | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | +/- 2 C, 2 % | 464 x 348 | Thermal Imagers | - 20 C to + 1500 C | - | LCD | 30 mK | Thermal Cameras | - | Thermal Imaging Cameras | 84 mm | - | 140 mm | 201 mm | ||
![]() VS290-32 Teledyne LeCroy | In Stock | - | - | QFN | - | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | - | No | - | Details | Available in USA only. | 60 | - | - | - | - | Bulk | Exx | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | Test Equipment | - | - | ±50(ppm) | - | - | - | 55(%) | - | 15(pF) | - | - | Thermal Imagers | - | - | - | - | Thermal 160x120 MSX Videoscope Kit | - | Thermal Imaging Cameras | - | - | - | - | ||
![]() FLIR T840-24-14-NIST Teledyne LeCroy | In Stock | - | - | Axial | Axial | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | - | - | - | 82504-0201-NIST | - | - | Details | Available in USA only. | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 5.49 MOhms | Metal Film | - | 0.25W, 1/4W | - | Test Equipment | - | - | - | - | - | - | - | M (1%) | - | +/- 2 C, 2 % | 464 x 348 | Thermal Imagers | - 20 C to + 1500 C | - | LCD | 30 mK | Thermal Cameras | Military, Moisture Resistant, Weldable | Thermal Imaging Cameras | 84 mm | -- | 140 mm | 201 mm | ||
![]() FLIR ONE PRO FOR IOS Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | Lightning Connector | 1 | Teledyne FLIR | - | - | - | - | - | - | 435-0006-03 | - | - | Details | Export outside of USA is prohibited.Available in USA only.More Info | - | - | 1.287500 oz | - | - | - | - | - | - | - | - | - | - | Smartphone Adapter | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | 3 C | 160 x 120 | Thermal Imagers | 0 C to + 35 C | 300 mm (min) | - | 150 mK | Thermal Cameras | - | Thermal Imaging Cameras | 14 mm | - | 68 mm | 34 mm | ||
![]() FLIR T840-24-42-NIST Teledyne LeCroy | In Stock | - | - | Axial | Axial | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | - | - | - | 82505-0201-NIST | - | - | Details | Available in USA only. | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 3.83 MOhms | Metal Film | - | 0.25W, 1/4W | - | Test Equipment | - | - | - | - | - | - | - | R (0.01%) | - | +/- 2 C, 2 % | 464 x 348 | Thermal Imagers | - 20 C to + 1500 C | - | LCD | 30 mK | Thermal Cameras | Military, Moisture Resistant, Weldable | Thermal Imaging Cameras | 84 mm | -- | 140 mm | 201 mm | ||
![]() FLIR T840-14 Teledyne LeCroy | In Stock | - | - | Axial | Axial | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | - | - | - | 82501-0201 | - | - | Details | Available in USA only. | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 3.83 MOhms | Metal Film | - | 0.25W, 1/4W | - | Test Equipment | - | - | - | - | - | - | - | M (1%) | - | +/- 2 C, 2 % | 464 x 348 | Thermal Imagers | - 20 C to + 1500 C | - | LCD | 30 mK | Thermal Cameras | Military, Moisture Resistant, Weldable | Thermal Imaging Cameras | 84 mm | -- | 140 mm | 201 mm | ||
![]() FLIR T865-24-NIST Teledyne LeCroy | In Stock | - | - | - | - | Glenair | USB 2.0 A to USB Type-C, USB Type-C to HDMI, USB Type-C to USB Type-C | - | - | USB 2.0, Bluetooth, Wi-Fi | 1 | Glenair | - | - | - | - | - | - | - | - | - | Details | Available in USA only. | - | - | - | - | - | - | - | - | - | - | - | - | - | High Performance | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | 3 % | 640 x 480 | Circular MIL Spec Connector | - 40 C to + 2000 C | 0.15 m | LCD, 4 in Touch Screen, 640 x 480 | 30 mK | Thermal Camera | - | Circular MIL Spec Connector | 3.3 in | - | 6.5 in | 7.9 in | ||
![]() FLIR-T540-EST-42 Teledyne LeCroy | In Stock | - | - | - | - | IDEC | - | - | - | Bluetooth, USB, Wi-Fi | 1 | IDEC | - | - | - | - | - | - | 79303-0302 | - | - | Details | Available in USA only. | - | EST | - | - | - | - | T5xx-EST | - | - | - | - | - | - | Non-Contact Screening Tool | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | 0.3 C | 464 x 348 | Pushbutton Switches | - 15 C to + 50 C | 2 m | 4 in, LCD | 30 mK | Thermal Cameras | - | Pushbutton Switches | 167.3 mm | - | 140 mm | 201.3 mm | ||
![]() FLIR-A700-EST-24 Teledyne LeCroy | In Stock | - | - | - | - | IDEC | - | - | - | Ethernet, M12 12-Pin A-Coded | 1 | IDEC | - | - | - | - | - | - | 85901-0101 | - | - | Details | Available in USA only. | - | EST | - | - | - | - | Axxx-EST | - | - | - | - | - | - | Non-Contact Screening Tool | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | 0.3 C | 640 x 480 | Thermal Imagers | - 20 C to + 50 C | - | - | 40 mK | Thermal Cameras | - | IDEC Corporation | 77 mm | - | 123 mm | 77 mm | ||
![]() FLIR-T560-EST-24 Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | Bluetooth, USB, Wi-Fi | 1 | Teledyne FLIR | - | - | - | - | - | - | 89002-0302 | - | - | Details | Available in USA only. | - | EST | - | - | - | - | T5xx-EST | - | - | - | - | - | - | Non-Contact Screening Tool | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | 0.3 C | 640 x 480 | Thermal Imagers | - 15 C to + 50 C | 2 m | 4 in, LCD | 40 mK | Thermal Cameras | - | Thermal Imaging Cameras | 167.3 mm | - | 140 mm | 201.3 mm | ||
![]() FLIR T840-24-42 Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | - | - | - | 82505-0201 | - | - | Details | Available in USA only. | - | - | - | - | - | - | T840 | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | +/- 2 C, 2 % | 464 x 348 | Thermal Imagers | - 20 C to + 1500 C | - | LCD | 30 mK | Thermal Cameras | - | Thermal Imaging Cameras | 84 mm | - | 140 mm | 201 mm | ||
![]() FLIR-E54-EST Teledyne LeCroy | In Stock | - | - | - | - | IDEC | - | - | - | Bluetooth, USB, Wi-Fi | 1 | IDEC | - | - | - | - | - | - | 84512-2102 | - | - | Details | Available in USA only. | - | EST | - | - | - | - | Exx-EST | - | - | - | - | - | - | Non-Contact Screening Tool | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | 0.3 C | 320 x 240 | Thermal Imagers | - 15 C to + 50 C | 2 m | 4 in, LCD | 40 mK | Thermal Cameras | - | IDEC Corporation | 113.1 mm | - | 278.4 mm | 116.1 mm | ||
![]() SCION PTM166 Teledyne LeCroy | In Stock | - | - | - | - | Vishay / Dale | - | 2010 | 5025 | - | 4000 | Vishay | + 170 C | - 65 C | PCB Mount | - | - | - | 7TM-01-F310 | - | AEC-Q200 | Details | Available in USA only. | - | Power Metal Strip | 0.001372 oz | - | - | Reel | WSL | - | 1 % | - | - | 2 Terminal | 275 PPM / C | Power Metal Strip Resistors, Low Value (down to 0.0005 Ohms), Surface Mount | 1.5 mOhms | - | Current Sense | - | - | Resistors | 500 mW (1/2 W) | Metal Strip | - | SMD/SMT | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | 0.635 mm | - | 5.08 mm | 2.54 mm | ||
![]() FLIR T560 DFOV Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | USB 2.0, Bluetooth, Wi-Fi | 1 | Teledyne FLIR | - | - | - | - | - | - | 89009-0101 | - | - | Details | Available in USA only. | - | FlexView | - | - | - | - | - | - | - | - | - | - | - | Professional Thermal Imaging Cameras | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | 2 % | 640 × 480 | Thermal Imagers | - 20 C to + 1500 C | - | LCD, 4 in Touch Screen, 640 x 480 | 30 mK | Thermal Cameras | - | Thermal Imaging Cameras | 84 mm | - | 201 mm | 140 mm | ||
![]() VS80-KIT-1 Teledyne LeCroy | In Stock | - | - | - | - | Teledyne FLIR | - | - | - | - | 1 | Teledyne FLIR | - | - | - | - | - | - | - | - | - | Details | Available in USA only. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | - | - | Thermal Imagers | - | - | - | - | Videoscope Kits | General Purpose Videoscope Kit with 5.5 mm × 1 m long Probe | Thermal Imaging Cameras | - | - | - | - |